- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Max Supply Voltage | Nominal Supply Current | Accuracy | Voltage - Output | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX2102GVP NXP USA Inc. | In Stock | - | Datasheet | - | - | 4-SIP Module | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX2102 | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | - | - | Wheatstone Bridge | - | - | - | -0.6% ~ 0.4% | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 58.02PSI (400kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MPXV5010G6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | - | 1998 | MPXV5010 | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | ±5% | - | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | No Port | - | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | GAGE | 0.20V | Temperature Compensated | 450 mV/V | 5.61mm | - | ROHS3 Compliant | - | ||
![]() MPXH6300A6T1 NXP USA Inc. | 12 | - | Datasheet | 12 Weeks | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXH6300A | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | 4.74V~5.46V | 0.3 V ~ 4.9 V | Gull Wing | 7.37mm | 7.37 mm | Analog Voltage | - | - | - | ±1.5% | - | 1000 µs | - | 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) | Absolute | No Port | - | 1.5 % | 174.05PSI (1200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 42 Psi | - | 0.30V | Temperature Compensated | 16.2 mV/V | 3.94mm | - | ROHS3 Compliant | - | ||
![]() MPXM12GST1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | MPX12 | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | 3V~6V | 0 mV ~ 55 mV (3V) | Gull Wing | 9.35mm | 7.32 mm | Wheatstone Bridge | - | - | - | ±5% | - | 1000 μs | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 5 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | GAGE | 20MV | - | 5.5 mV/V | 9.83mm | - | ROHS3 Compliant | - | ||
![]() MPXV2053GP NXP USA Inc. | In Stock | - | Datasheet | - | - | 8-SMD, Gull Wing, Side Port | - | - | - | - | - | -40°C~125°C | - | 2008 | MPXV2053 | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | - | - | Wheatstone Bridge | - | - | - | -0.6% ~ 0.4% | - | - | - | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | - | 29.01PSI (200kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MPXM2010DT1 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPX2010 | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | 10V~16V | 0 mV ~ 25 mV (10V) | Gull Wing | 8.38mm | 6.35 mm | Wheatstone Bridge | - | - | - | ±1% | - | 1000 µs | - | 1.45PSI (10kPa) | Differential | No Port | - | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 1.45 Psi | - | 0MV | Temperature Compensated | 2.5 mV/V | 4.06mm | - | ROHS3 Compliant | - | ||
![]() MPVZ5004G7U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-DIP Module | NO | THROUGH HOLE MOUNT | - | - | - | 0°C~85°C | - | 2004 | MPVZ5004G | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39 | 4.75V~5.25V | 1 V ~ 4.9 V | PC Pin | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | ±6.25% | - | - | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 0.56 Psi | GAGE | 1V | Temperature Compensated | 1000 mV/V | 12.95mm | - | ROHS3 Compliant | - | ||
![]() MPXV53GC7U NXP USA Inc. | 2 | - | Datasheet | - | - | 8-DIP (0.550, 13.97mm), Top Port | - | - | - | 8-DIP | - | -40°C~125°C | - | 2008 | MPXV53G | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~6V | 0 mV ~ 60 mV (3V) | PC Pin | - | - | Wheatstone Bridge | - | - | - | -0.6% ~ 0.4% | - | - | - | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 25.38PSI (175kPa) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FXPS7140P4T1 NXP USA Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPX5010DP NXP USA Inc. | 166 | - | Datasheet | 12 Weeks | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 1998 | MPX5010 | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | - | - | - | ±5% | - | 1000 µs | - | 1.45PSI (10kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | - | 0.20V | Temperature Compensated | 450 mV/V | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MPX2102GP NXP USA Inc. | In Stock | - | Datasheet | - | - | 4-SIP Module | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX2102 | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | - | - | Wheatstone Bridge | - | - | - | -0.6% ~ 0.4% | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 58.02PSI (400kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MPXV7025GC6T1 NXP USA Inc. | In Stock | - | Datasheet | - | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | - | Cut Tape (CT) | 2012 | MPXV7025 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPX5010GSX NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | - | 1998 | MPX5010 | Not For New Designs | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 27.94mm | 16.25 mm | Analog Voltage | - | - | - | ±5% | - | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | GAGE | 0.20V | Temperature Compensated | 450 mV/V | 19.05mm | - | ROHS3 Compliant | - | ||
![]() MP3V7007GP NXP USA Inc. | In Stock | - | Datasheet | - | - | 8-SMD, Gull Wing, Side Port | - | - | - | - | - | -40°C~125°C | - | 2009 | MP3V7007 | Obsolete | 3 (168 Hours) | - | - | - | - | Board Mount | - | - | 2.7V~3.3V | 0.06 V ~ 2.82 V | Gull Wing | - | - | Analog Voltage | - | - | - | ±5% | - | - | - | ±1.02PSI (±7kPa) | Compound | Barbed | Male - 0.13 3.17mm Tube | - | ±10.88PSI (±75kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MPXV2202GC6T1 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1998 | MPX2202 | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MPXAZ4115A6U NXP USA Inc. | In Stock | - | Datasheet | - | - | 8-SMD Module | - | - | - | - | - | -40°C~125°C | - | 2001 | MPXAZ4115A | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.85V~5.35V | 0.2 V ~ 4.8 V | SMD (SMT) Tab | - | - | Analog Voltage | - | - | - | ±1.5% | - | - | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | 58.02PSI (400kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MP3V5050VC6T1 NXP USA Inc. | In Stock | - | Datasheet | - | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MP3V5050 | Obsolete | 3 (168 Hours) | - | - | - | - | Board Mount | - | - | 2.7V~3.3V | 0.06 V ~ 2.82 V | Gull Wing | - | - | Analog Voltage | - | - | - | ±2.5% | - | - | - | -7.25PSI (-50kPa) | Vacuum | Barbless | Male - 0.13 3.17mm Tube | - | -29.01PSI (-200kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MPX4400A NXP USA Inc. | 58 |
| - | 16 Weeks | - | - | - | - | - | - | - | -40°C~125°C | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.85V~5.35V | - | - | - | - | Analog Voltage | - | - | - | ±1.5% | - | - | - | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | - | - | - | 58.02PSI (400kPa) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP3V5010GVP NXP USA Inc. | In Stock | - | - | - | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | - | 2008 | MP3V5010 | Obsolete | 3 (168 Hours) | - | - | - | - | Board Mount | - | - | 2.7V~3.3V | 0.1 V ~ 3.1 V | SMD (SMT) Tab | 12.065mm | 12.065 mm | Analog Voltage | - | - | - | ±5% | - | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | GAGE | 0.24V | Temperature Compensated | - | 7.365mm | - | ROHS3 Compliant | - | ||
![]() MPXM2202D NXP USA Inc. | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | 374.809045mg | - | Bulk | - | - | - | - | PCB | EAR99 | 125°C | -40°C | - | TEMPERATURE COMPENSATED | - | - | - | - | 8.38mm | 6.35 mm | Wheatstone Bridge | 10V | 16V | 6mA | 0.5 % | 40mV | 1000 µs | Halogen Free | - | Differential | No Port | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | - | 58.02 PSI | 29 Psi | - | 0MV | - | 0.2 mV/V | - | No | RoHS Compliant | Lead Free |