- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | HTS Code | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX2100AP NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX2100 | Active | Not Applicable | EAR99 | Board Mount | 8541.50.00.80 | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | 29.47mm | 8.01 mm | Wheatstone Bridge | - | 1000 μs | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PIEZORESISTIVE | PLASTIC | 1.4504 Psi | - | 2MV | Temperature Compensated | - | 28.71mm | ROHS3 Compliant | ||
![]() MPXAZ6115AP NXP USA Inc. | 190 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2003 | MPXAZ6115A | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbed | Male - 0.13 3.17mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | 0.20V | Temperature Compensated | 45.9 mV/V | 7.36mm | ROHS3 Compliant | ||
![]() MPX2200DP NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX2200 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | 15.56mm | 17.78 mm | Wheatstone Bridge | ±0.25% | 1000 µs | 29.01PSI (200kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 1 % | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | - | 0V | Temperature Compensated | 0.2 mV/V | 12.19mm | ROHS3 Compliant | ||
![]() MPXV2010DP NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 2002 | MPXV2010 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 25 mV (10V) | Gull Wing | 12.06mm | 12.06 mm | Wheatstone Bridge | ±1% | 1000 µs | 1.45PSI (10kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 1.45 Psi | - | 0V | Temperature Compensated | 0.5 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPX5700DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX5700 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | ±2.5% | 1000 μs | 101.53PSI (700kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 101.5 Psi | - | 0.20V | Temperature Compensated | 6.4 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPXV5050GC6T1 NXP USA Inc. | 300 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2008 | MPXV5050 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | 11.33 mm | Analog Voltage | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | GAGE | 0.20V | Temperature Compensated | 90 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPXV4006DP NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -10°C~60°C | - | 2003 | MPXV4006G | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | ±5% | - | 0.87PSI (6kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 5 % | 3.48PSI (24kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.87 Psi | - | 0.22V | Temperature Compensated | 766 mV/V | 7.36mm | ROHS3 Compliant | ||
![]() MPXV5010GC6T1 NXP USA Inc. | 240 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 1998 | MPXV5010 | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | ±5% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | GAGE | 0.20V | Temperature Compensated | 450 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPX2100DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX2100 | Active | Not Applicable | EAR99 | Board Mount | 8541.50.00.80 | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | 29.47mm | 10.67 mm | Wheatstone Bridge | - | 1000 µs | 14.5PSI (100kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 0.25 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PIEZORESISTIVE | PLASTIC | 1.4504 Psi | - | 1MV | Temperature Compensated | - | 28.71mm | ROHS3 Compliant | ||
![]() MPXHZ6115AC6T1 NXP USA Inc. | 299 | - | Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXHZ6115A | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 8.5mm | 8.5 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | 0.20V | Temperature Compensated | 45.9 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXH6115AC6U NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXH6115A | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 8.5mm | 8.5 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | 0.20V | Temperature Compensated | 45.9 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPX5700D NXP USA Inc. | 761 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX5700 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 15.55mm | 5.33 mm | Analog Voltage | ±2.5% | 1000 μs | 101.53PSI (700kPa) | Differential | No Port | - | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 101.5 Psi | - | 0.20V | Temperature Compensated | 6.4 mV/V | 13.31mm | ROHS3 Compliant | ||
![]() MPXM2010GS NXP USA Inc. | 8630 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPX2010 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 25 mV (10V) | Gull Wing | 9.34mm | 7.31 mm | Wheatstone Bridge | ±1% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 1.45 Psi | GAGE | 0MV | Temperature Compensated | 2.5 mV/V | 4.82mm | ROHS3 Compliant | ||
![]() MPX5050DP NXP USA Inc. | 8630 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2004 | MPX5050 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | - | 0.20V | Temperature Compensated | 90 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPX2010DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2002 | MPX2010 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 25 mV (10V) | PC Pin | 29.46mm | 10.67 mm | Wheatstone Bridge | ±1% | 1000 µs | 1.45PSI (10kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | - | 0V | Temperature Compensated | 0.5 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPXM2053GS NXP USA Inc. | 10000 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 2003 | MPXM2053 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 8.38mm | 6.35 mm | Wheatstone Bridge | -0.6% ~ 0.4% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 0.4 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | GAGE | 0MV | Temperature Compensated | 0.8 mV/V | 4.06mm | ROHS3 Compliant | ||
![]() MP3H6115A6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | -40°C~125°C | - | 2003 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 2.7V~3.3V | 0.12 V ~ 2.8 V | Gull Wing | 7.36mm | 7.36 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | 0.12V | Temperature Compensated | 27 mV/V | 3.93mm | ROHS3 Compliant | ||
![]() MPX5999D NXP USA Inc. | 4579 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX5999 | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 15.55mm | 5.33 mm | Analog Voltage | ±2.5% | 1000 μs | 145.04PSI (1000kPa) | Differential | No Port | - | 2.5 % | 580.15PSI (4000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 150 Psi | - | 0.20V | Temperature Compensated | 4.5 mV/V | 13.31mm | ROHS3 Compliant | ||
![]() MPXA6115AC6T1 NXP USA Inc. | 1179 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2012 | MPXA6115A | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | 0.20V | Temperature Compensated | 45.9 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPX5500DP NXP USA Inc. | 2775 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX5500 | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | ±2.5% | 1000 µs | 72.52PSI (500kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 72.51 Psi | - | 0.20V | Temperature Compensated | 9 mV/V | 17.78mm | ROHS3 Compliant |