- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | HTS Code | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Offset-Nom | Features | Sensitivity (mV/V) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX5100A NXP USA Inc. | 89 | - | Datasheet | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2004 | MPX5100 | Obsolete | 1 (Unlimited) | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.465mm | 8 mm | Analog Voltage | ±2.5% | 1000 μs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | 2.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.67 Psi | 0.20V | Temperature Compensated | 45 mV/V | 17.78mm | ROHS3 Compliant | ||
![]() MPX2202D NXP USA Inc. | In Stock | - | Datasheet | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2012 | MPX2202 | Obsolete | 1 (Unlimited) | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | 29.46mm | 10.67 mm | Wheatstone Bridge | - | 1000 µs | 29.01PSI (200kPa) | Differential | No Port | 0.4 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | 0MV | Temperature Compensated | 0.2 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPX4105A NXP USA Inc. | In Stock | - | Datasheet | - | 6-SIP Module | - | - | -40°C~125°C | - | 2008 | MPX4105A | Obsolete | 1 (Unlimited) | - | Board Mount | - | 4.85V~5.35V | 0.3 V ~ 4.9 V | PC Pin | - | - | Analog Voltage | ±1.8% | - | 2.18PSI ~ 15.23PSI (15kPa ~ 105kPa) | Absolute | No Port | - | 58.02PSI (400kPa) | - | - | - | - | Temperature Compensated | - | - | ROHS3 Compliant | ||
![]() FXPS7115DS4T1 NXP USA Inc. | 12000 | - | Datasheet | 16 Weeks | 16-QFN Exposed Pad | - | - | -40°C~130°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 3.1V~5.25V | 32 b | SMD (SMT) Tab | - | - | SPI | ±0.25PSI (±1.75kPa) | - | 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) | Absolute | No Port | - | 21.76PSI (150kPa) | PRESSURE SENSOR,CAPACITIVE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPX5700A NXP USA Inc. | In Stock | - | Datasheet | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2004 | MPX5700 | Obsolete | 1 (Unlimited) | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 8 mm | Analog Voltage | ±2.5% | 1000 μs | 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) | Absolute | No Port | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 101.5 Psi | 0.20V | Temperature Compensated | 6.4 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPX2102D NXP USA Inc. | In Stock | - | Datasheet | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2008 | MPX2102 | Obsolete | 1 (Unlimited) | EAR99 | Board Mount | 8541.50.00.80 | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | 29.46mm | 10.67 mm | Wheatstone Bridge | -0.6% ~ 0.4% | 1000 µs | 14.5PSI (100kPa) | Differential | No Port | 0.4 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 14.5 Psi | 0MV | Temperature Compensated | 0.4 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPX5010D NXP USA Inc. | 50 | - | Datasheet | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2003 | MPX5010 | Obsolete | 1 (Unlimited) | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | ±5% | 1000 µs | 1.45PSI (10kPa) | Differential | No Port | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | 0.20V | Temperature Compensated | 450 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() FXPS7115DI4T1 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | 16-QFN Exposed Pad | - | - | -40°C~130°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 3.1V~5.25V | 32 b | SMD (SMT) Tab | - | - | I2C | ±0.25PSI (±1.75kPa) | - | 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) | Absolute | No Port | - | 21.76PSI (150kPa) | PRESSURE SENSOR,CAPACITIVE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NPS3005DVT1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PFXPS7140P4T1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFXPS7140D4T1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNPS3002VVT1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPS3005VVT1 NXP USA Inc. | In Stock | - | - | 26 Weeks | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNPS3000VVT1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNPS3001DVT1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPS3002VVT1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNPS3005DVT1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNPS3005VVT1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFXPS71404T1 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPXV5004G7U NXP USA Inc. | In Stock | - | Datasheet | - | 8-DIP Module | - | - | 0°C~85°C | - | 2015 | MPXV5004 | Obsolete | 1 (Unlimited) | - | Board Mount | - | 4.75V~5.25V | 1 V ~ 4.9 V | PC Pin | - | - | Analog Voltage | - | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | 2.32PSI (16kPa) | - | - | - | - | Temperature Compensated | - | - | ROHS3 Compliant |