- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV5004G7U NXP USA Inc. | In Stock | - | Datasheet | - | 8-DIP Module | - | 0°C~85°C | - | 2015 | MPXV5004 | Obsolete | 1 (Unlimited) | Board Mount | 4.75V~5.25V | 1 V ~ 4.9 V | PC Pin | Analog Voltage | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | 2.32PSI (16kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPXA4250A6T1 NXP USA Inc. | In Stock | - | Datasheet | - | 8-SMD Module | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXA4250A | Obsolete | 1 (Unlimited) | Board Mount | 4.85V~5.35V | 0.2 V ~ 4.9 V | SMD (SMT) Tab | Analog Voltage | ±1.5% | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | No Port | - | 145.04PSI (1000kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPXV5004G6U NXP USA Inc. | In Stock | - | Datasheet | - | 8-SMD Module | - | 0°C~85°C | - | 2015 | MPXV5004 | Obsolete | 1 (Unlimited) | Board Mount | 4.75V~5.25V | 1 V ~ 4.9 V | SMD (SMT) Tab | Analog Voltage | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | 2.32PSI (16kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPXV2102DP NXP USA Inc. | In Stock | - | Datasheet | - | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | - | -40°C~125°C | - | 2008 | MPXV2102 | Obsolete | 1 (Unlimited) | Board Mount | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | Wheatstone Bridge | - | 14.5PSI (100kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | 58.02PSI (400kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPXV5525DP NXP USA Inc. | In Stock | - | Datasheet | - | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | 8-SOP | - | - | 2008 | - | Obsolete | 1 (Unlimited) | Board Mount | - | - | - | - | - | - | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | - | - | ROHS3 Compliant | ||
![]() MPVZ12GC6U NXP USA Inc. | In Stock | - | Datasheet | - | 8-SMD, Gull Wing, Top Port | - | -40°C~125°C | - | - | MPVZ12 | Obsolete | 3 (168 Hours) | Board Mount | 3V~6V | 0 mV ~ 55 mV (3V) | Gull Wing | Wheatstone Bridge | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 10.88PSI (75kPa) | - | - | ROHS3 Compliant | ||
![]() MPVZ2202GC7U NXP USA Inc. | In Stock | - | Datasheet | - | 8-DIP (0.550, 13.97mm), Top Port | 8-DIP | -40°C~125°C | - | 2007 | MPVZ2202 | Obsolete | 1 (Unlimited) | Board Mount | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | Wheatstone Bridge | - | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 116.03PSI (800kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPVZ12GC7U NXP USA Inc. | In Stock | - | Datasheet | - | 8-DIP (0.550, 13.97mm), Top Port | 8-DIP | -40°C~125°C | - | - | MPVZ12 | Obsolete | 3 (168 Hours) | Board Mount | 3V~6V | 0 mV ~ 55 mV (3V) | PC Pin | Wheatstone Bridge | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 10.88PSI (75kPa) | - | - | ROHS3 Compliant | ||
![]() MPVZ12GW6U NXP USA Inc. | In Stock | - | Datasheet | - | 8-SMD Module | - | -40°C~125°C | - | - | MPVZ12 | Obsolete | 1 (Unlimited) | Board Mount | 3V~6V | 0 mV ~ 55 mV (3V) | SMD (SMT) Tab | Wheatstone Bridge | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.22 5.59mm Tube | 10.88PSI (75kPa) | - | - | ROHS3 Compliant | ||
![]() MPL115A2T2 NXP USA Inc. | In Stock | - | Datasheet | - | 8-TLGA | 8-LGA (5x3) | -40°C~105°C | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | Board Mount | 2.375V~5.5V | 10 b | SMD (SMT) Tab | I2C | ±0.145PSI (±1kPa) | 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) | Absolute | No Port | - | 145.04PSI (1000kPa) | - | Shutdown Mode, Standby Mode | ROHS3 Compliant | ||
![]() MPXH6400A6T1 NXP USA Inc. | In Stock | - | Datasheet | - | 8-SOIC (0.295, 7.50mm Width) | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MPXH6400A | Obsolete | 1 (Unlimited) | Board Mount | 4.64V~5.36V | 0.2 V ~ 4.8 V | Gull Wing | Analog Voltage | ±1.5% | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | No Port | - | 232.06PSI (1600kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPXAZ6115A7U NXP USA Inc. | In Stock | - | Datasheet | - | 8-DIP Module | - | -40°C~125°C | - | 2015 | MPXAZ6115A | Obsolete | 1 (Unlimited) | Board Mount | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | ±1.5% | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | 58.02PSI (400kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() FXPS7165DI4T1 NXP USA Inc. | In Stock | - | Datasheet | 2 Weeks | 16-QFN Exposed Pad | - | -40°C~130°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | 3.1V~5.25V | 32 b | SMD (SMT) Tab | I2C | ±0.51PSI (±3.5kPa) | 8.7PSI ~ 23.93PSI (60kPa ~ 165kPa) | Absolute | No Port | - | 43.51PSI (300kPa) | PRESSURE SENSOR,CAPACITIVE | - | ROHS3 Compliant | ||
![]() FXPS7400DS4T1 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | 16-QFN Exposed Pad | - | -40°C~130°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | 3.1V~5.25V | 32 b | SMD (SMT) Tab | SPI | ±0.51PSI (±3.5kPa) | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | No Port | - | 9.43PSI (65kPa) | PRESSURE SENSOR,CAPACITIVE | - | ROHS3 Compliant | ||
![]() FXPS7550DI4T1 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | 16-QFN Exposed Pad | - | -40°C~130°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | 3.1V~5.25V | 32 b | SMD (SMT) Tab | I2C | ±0.51PSI (±3.5kPa) | 2.9PSI ~ 79.77PSI (20kPa ~ 550kPa) | Absolute | No Port | - | 12.62PSI (87kPa) | PRESSURE SENSOR,CAPACITIVE | - | ROHS3 Compliant | ||
![]() MPX2053GVP NXP USA Inc. | In Stock | - | Datasheet | - | 4-SIP Module | - | -40°C~125°C | - | 2008 | MPX2053 | Obsolete | 1 (Unlimited) | Board Mount | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | Wheatstone Bridge | - | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 29.01PSI (200kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPXV4006G7U NXP USA Inc. | In Stock | - | Datasheet | - | 8-DIP Module | 8-DIP | -10°C~60°C | - | 2003 | MPXV4006G | Obsolete | 1 (Unlimited) | Board Mount | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | ±5% | 0.87PSI (6kPa) | Vented Gauge | No Port | - | 3.48PSI (24kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPX5100GSX NXP USA Inc. | In Stock | - | Datasheet | - | 6-SIP Module | - | -40°C~125°C | - | 2008 | MPX5100 | Obsolete | 1 (Unlimited) | Board Mount | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | ±2.5% | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 58.02PSI (400kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPXH6400A6U NXP USA Inc. | In Stock | - | Datasheet | - | 8-SOIC (0.295, 7.50mm Width) | - | -40°C~125°C | - | 2015 | MPXH6400A | Obsolete | 1 (Unlimited) | Board Mount | 4.64V~5.36V | 0.2 V ~ 4.8 V | Gull Wing | Analog Voltage | ±1.5% | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | No Port | - | 232.06PSI (1600kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() MPX5010DP1 NXP USA Inc. | In Stock | - | Datasheet | - | 6-SIP Module | - | -40°C~125°C | - | 2012 | MPX5010 | Obsolete | 1 (Unlimited) | Board Mount | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | ±5% | 1.45PSI (10kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | 5.8PSI (40kPa) | - | Temperature Compensated | ROHS3 Compliant |