- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | HTS Code | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX5700AP NXP USA Inc. | 396 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX5700 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 8 mm | Analog Voltage | ±2.5% | 1000 µs | 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 2.5 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 101.5 Psi | - | - | 0.20V | Temperature Compensated | 6.4 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPXAZ6115AC6T1 NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXAZ6115A | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPX5010GP NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX5010 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 8 mm | Analog Voltage | ±5% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | GAGE | - | 0.20V | Temperature Compensated | 450 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPXV5010GP NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | -40°C~125°C | - | 1998 | MPXV5010 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | ±5% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | GAGE | - | 0.20V | Temperature Compensated | 450 mV/V | 7.36mm | ROHS3 Compliant | ||
![]() MPXV5004GC6U NXP USA Inc. | 9800 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | 0°C~85°C | - | 2004 | MPXV5004 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 1 V ~ 4.9 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 2.5 % | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | GAGE | 6.25% | 1V | Temperature Compensated | 1000 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPXV5004GP NXP USA Inc. | 7 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | 0°C~85°C | - | 2003 | MPXV5004 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39 | 4.75V~5.25V | 1 V ~ 4.9 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | 2.5 % | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | GAGE | 6.25% | 1V | Temperature Compensated | 1000 mV/V | 7.36mm | ROHS3 Compliant | ||
![]() MPX5050GP NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 2004 | MPX5050 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.46mm | 8 mm | Analog Voltage | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | GAGE | - | 0.20V | Temperature Compensated | 90 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MPXV4006GC6U NXP USA Inc. | 15 |
| Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -10°C~60°C | - | 2003 | MPXV4006G | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | ±5% | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 5 % | 3.48PSI (24kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.87 Psi | GAGE | - | 0.22V | Temperature Compensated | 766 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPXM2010GST1 NXP USA Inc. | 990 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2004 | MPX2010 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 25 mV (10V) | Gull Wing | 9.34mm | 7.31 mm | Wheatstone Bridge | ±1% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 1.45 Psi | GAGE | - | 0MV | Temperature Compensated | 2.5 mV/V | 4.82mm | ROHS3 Compliant | ||
![]() MPX2202GP NXP USA Inc. | 4950 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1998 | MPX2202 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | PC Pin | 29.46mm | 8 mm | Wheatstone Bridge | - | 1000 µs | 29.01PSI (200kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | ABSOLUTE | - | 0MV | Temperature Compensated | 0.2 mV/V | 28.7mm | ROHS3 Compliant | ||
![]() MP3H6115AC6T1 NXP USA Inc. | 1800 | - | Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2008 | - | - | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 2.7V~3.3V | 0.12 V ~ 2.8 V | Gull Wing | 8.05mm | 8.05 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.12V | Temperature Compensated | 27 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXA4115A6U NXP USA Inc. | 1500 | - | Datasheet | 8 Weeks | 8-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 2001 | MPXA4115A | - | Not For New Designs | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.85V~5.35V | 0.2 V ~ 4.8 V | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | ±1.5% | 1000 µs | 2.18PSI ~ 22.48PSI (15kPa ~ 155kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 46 mV/V | 5.61mm | ROHS3 Compliant | ||
![]() MPXM2202AS NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 1998 | MPX2202 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 9.34mm | 7.31 mm | Wheatstone Bridge | - | 1000 µs | 29.01PSI (200kPa) | Absolute | Barbless | Male - 0.12 2.97mm Tube | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 29 Psi | - | 1% | 0MV | Temperature Compensated | 0.2 mV/V | 4.82mm | ROHS3 Compliant | ||
![]() MPX2300DT1 NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 4-SSIP Module | NO | THROUGH HOLE MOUNT | 15°C~40°C | Tape & Reel (TR) | 2011 | MPX2300 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 6V~10V | 0 mV ~ 3.006 mV (6V) | PC Pin | 6.35mm | 3.68 mm | Wheatstone Bridge | ±1.5% | 1000 μs | 5.8PSI (40kPa) | Differential | No Port | - | 1.5 % | 125PSI (861.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 5.8 Psi | - | - | 0MV | Temperature Compensated | 0.005 mV/V | 9.14mm | ROHS3 Compliant | ||
![]() MPXM2102AS NXP USA Inc. | 240 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXM2102 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 9.347mm | 7.315 mm | Wheatstone Bridge | - | 1000 µs | 14.5PSI (100kPa) | Absolute | Barbless | Male - 0.12 2.97mm Tube | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 14.5 Psi | - | 1% | 0MV | Temperature Compensated | 0.4 mV/V | 9.8298mm | ROHS3 Compliant | ||
![]() MP3V5010DP NXP USA Inc. | 3500 | - | - | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | - | - | -40°C~125°C | - | 1998 | MP3V5010 | yes | Active | Not Applicable | - | Board Mount | - | 2.7V~3.3V | 0.1 V ~ 3.1 V | Gull Wing | - | - | Analog Voltage | ±5% | - | 1.45PSI (10kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | 10.88PSI (75kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | ROHS3 Compliant | ||
![]() MPL115A2 NXP USA Inc. | 29 | - | Datasheet | - | 8-TLGA | YES | SURFACE MOUNT | -40°C~105°C | - | 2008 | - | - | Not For New Designs | 1 (Unlimited) | EAR99 | Board Mount | 8542.39.00.01 | 2.375V~5.5V | 10 b | SMD (SMT) Tab | 5mm | 3 mm | I2C | ±0.145PSI (±1kPa) | - | 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) | Absolute | No Port | - | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 16.67 Psi | - | - | - | Shutdown Mode, Standby Mode | - | 1.2mm | ROHS3 Compliant | ||
![]() MPXM2102GS NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXM2102 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 9.347mm | 7.315 mm | Wheatstone Bridge | - | 1000 µs | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 0.4 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 14.5 Psi | GAGE | 0.4% | 0MV | Temperature Compensated | 0.4 mV/V | 9.8298mm | ROHS3 Compliant | ||
![]() MPXV7007DP NXP USA Inc. | 1 | - | - | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXV7007 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 4.75V~5.25V | 0.5 V ~ 4.5 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | ±5% | 1000 µs | ±1.02PSI (±7kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 5 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1 Psi | GAGE | - | 0.50V | Temperature Compensated | 286 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MP3V5050GC6U NXP USA Inc. | 500 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2008 | MP3V5050 | - | Active | Not Applicable | EAR99 | Board Mount | 8542.31.00.01 | 2.7V~3.3V | 0.06 V ~ 2.82 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | GAGE | - | 0.12V | Temperature Compensated | 54 mV/V | 12.95mm | ROHS3 Compliant |