- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | Additional Feature | HTS Code | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV5050DP NXP USA Inc. | 450 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 2008 | MPXV5050 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | - | - | 0.20V | Temperature Compensated | 90 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXHZ6115AC6U NXP USA Inc. | 16 | - | Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXHZ6115A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 8.5mm | 8.5 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXV5010DP NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 1998 | MPXV5010 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±5% | 1000 µs | 1.45PSI (10kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | - | - | 0.20V | Temperature Compensated | 450 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXHZ6115A6T1 NXP USA Inc. | 12639 | - | Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXHZ6115A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 7.36mm | 7.36 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | 3.93mm | ROHS3 Compliant | ||
![]() MP3V5050DP NXP USA Inc. | 10000 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 2008 | MP3V5050 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 2.7V~3.3V | 0.06 V ~ 2.82 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | - | - | 0.12V | Temperature Compensated | 54 mV/V | 9.652mm | ROHS3 Compliant | ||
![]() MPXHZ6250AC6T1 NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXHZ6250A | Active | 1 (Unlimited) | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.3 V ~ 4.9 V | Gull Wing | 8.5mm | 8.5 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 36 Psi | - | - | 0.20V | Temperature Compensated | 20.4 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXV7025DP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 1998 | MPXV7025 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±5% | 1000 μs | ±3.63PSI (±25kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 5 % | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 3.6 Psi | - | - | 0.25V | Temperature Compensated | 90 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXH6400AC6T1 NXP USA Inc. | 11260 | - | Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXH6400A | Active | 1 (Unlimited) | EAR99 | Board Mount | - | 8542.31.00.01 | 4.64V~5.36V | 0.2 V ~ 4.8 V | Gull Wing | 8.5mm | 8.5 mm | Analog Voltage | - | ±1.5% | 1000 μs | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 232.06PSI (1600kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 58 Psi | - | - | 0.20V | Temperature Compensated | 12.1 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPX5100GP NXP USA Inc. | 50 | - | Datasheet | 12 Weeks | 6-SIP Module | NO | THROUGH HOLE MOUNT | -40°C~125°C | - | 1997 | MPX5100 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | PC Pin | 29.465mm | 8 mm | Analog Voltage | - | ±2.5% | 1000 μs | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 2.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 14.5 Psi | GAGE | - | 0.20V | Temperature Compensated | 45 mV/V | 17.78mm | ROHS3 Compliant | ||
![]() MPXH6115AC6T1 NXP USA Inc. | 201 | - | Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXH6115A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 8.5mm | 8.5 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXV2053DP NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXV2053 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 12.06mm | 12.06 mm | Wheatstone Bridge | - | -0.6% ~ 0.4% | 1000 µs | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 0.4 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | - | - | 0MV | Temperature Compensated | 0.8 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXH6115A6U NXP USA Inc. | 52 | - | Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXH6115A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 7.36mm | 7.36 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | 3.93mm | ROHS3 Compliant | ||
![]() MPXV7007GC6U NXP USA Inc. | 30 | - | - | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 2003 | MPXV7007 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.5 V ~ 4.5 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±5% | 1000 µs | ±1.02PSI (±7kPa) | Compound | Barbless | Male - 0.13 3.17mm Tube | 5 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1 Psi | GAGE | - | 0.50V | Temperature Compensated | 286 mV/V | 12.96mm | ROHS3 Compliant | ||
![]() MP3V5004GC6U NXP USA Inc. | 5 | - | - | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | 0°C~85°C | - | 2004 | MP3V5004 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 2.7V~3.3V | 0.6 V ~ 3 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±2.5% | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.5684 Psi | GAGE | - | 5.9V | Temperature Compensated | 5.9 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPL115A1 NXP USA Inc. | 283 | - | Datasheet | 12 Weeks | 8-TLGA | YES | SURFACE MOUNT | -40°C~105°C | - | 2008 | - | Active | 1 (Unlimited) | EAR99 | Board Mount | ACCURACY IS PLUS OR MINUS 1 KPA | 8542.39.00.01 | 2.375V~5.5V | 10 b | SMD (SMT) Tab | 5mm | 3 mm | SPI | 16 | ±0.145PSI (±1kPa) | - | 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) | Absolute | No Port | - | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 16.675 Psi | - | - | - | Shutdown Mode, Standby Mode | - | 1.2mm | ROHS3 Compliant | ||
![]() MPXM2202GS NXP USA Inc. | 6591 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | - | 1998 | MPX2202 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 9.34mm | 7.31 mm | Wheatstone Bridge | - | - | 1000 µs | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 0.4 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 29 Psi | GAGE | 0.4% | 0MV | Temperature Compensated | 0.2 mV/V | 4.82mm | ROHS3 Compliant | ||
![]() MPXM2051GST1 NXP USA Inc. | 20000 | - | Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXM2051G | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | 0 mV ~ 40 mV (10V) | Gull Wing | 9.35mm | 7.32 mm | Wheatstone Bridge | - | ±0.3% | 1000 μs | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 0.3 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.25 Psi | GAGE | - | 0MV | Temperature Compensated | 0.8 mV/V | 9.83mm | ROHS3 Compliant | ||
![]() MPXV5010GC6U NXP USA Inc. | 10000 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | -40°C~125°C | - | 1998 | MPXV5010 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | ±5% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 5 % | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | GAGE | - | 0.20V | Temperature Compensated | 450 mV/V | 12.95mm | ROHS3 Compliant | ||
![]() MPXV7002DPT1 NXP USA Inc. | 755 | - | Datasheet | 12 Weeks | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | 10°C~60°C | Tape & Reel (TR) | 2004 | MPXV7002 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | 0.5 V ~ 4.5 V | Gull Wing | 12.06mm | 12.06 mm | Analog Voltage | - | ±5% | 1000 µs | ±0.29PSI (±2kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | 6.25 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.29 Psi | - | - | 2.50V | Temperature Compensated | 1000 mV/V | 9.65mm | ROHS3 Compliant | ||
![]() MPXH6300A6U NXP USA Inc. | 254 |
| Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | -40°C~125°C | - | 2004 | MPXH6300A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.74V~5.46V | 0.3 V ~ 4.9 V | Gull Wing | 7.37mm | 7.37 mm | Analog Voltage | - | ±1.5% | 1000 µs | 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) | Absolute | No Port | - | 1.5 % | 174.05PSI (1200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 42 Psi | - | - | 0.30V | Temperature Compensated | 16.2 mV/V | 3.94mm | ROHS3 Compliant |