- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Output Interface Type | Operating Current-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Pressure Range-Min | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXV4006GC7U NXP USA Inc. | 5 |
| Datasheet | 12 Weeks | 8-DIP (0.550, 13.97mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | - | 2003 | MPXV4006G | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39 | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | - | PC Pin | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | ±5% | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 5 % | 3.48PSI (24kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.87 Psi | GAGE | - | - | - | 0.22V | Temperature Compensated | - | 766 mV/V | - | 12.95mm | ROHS3 Compliant | ||
![]() MPX5100D NXP USA Inc. | 50 | - | Datasheet | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX5100 | Obsolete | 1 (Unlimited) | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | - | PC Pin | 29.46mm | 10.67 mm | Analog Voltage | - | - | - | ±2.5% | 1000 μs | 14.5PSI (100kPa) | Differential | No Port | - | 2.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 14.5 Psi | - | - | - | - | 0.20V | Temperature Compensated | - | 45 mV/V | - | 17.78mm | ROHS3 Compliant | ||
![]() MPX2200GP NXP USA Inc. | 270 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2200 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 29.47mm | 17.78 mm | Wheatstone Bridge | - | - | - | ±1% | 1000 µs | 29.01PSI (200kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 1 % | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 29 Psi | GAGE | - | - | - | 0V | Temperature Compensated | - | 0.2 mV/V | - | 12.19mm | ROHS3 Compliant | ||
![]() MPXV2102GP NXP USA Inc. | 100000 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV2102 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | Gull Wing | 12.065mm | 12.065 mm | Wheatstone Bridge | - | - | - | - | 1000 µs | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | 0.4 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 14.5 Psi | GAGE | - | - | - | 0MV | Temperature Compensated | - | 0.4 mV/V | - | 7.365mm | ROHS3 Compliant | ||
![]() MPXV2050GP NXP USA Inc. | 109 | - | - | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV2050 | Active | 3 (168 Hours) | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | Gull Wing | 12.065mm | 12.065 mm | Wheatstone Bridge | - | - | - | ±0.3% | 1000 μs | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | GAGE | - | - | - | 0MV | Temperature Compensated | - | - | - | 7.365mm | ROHS3 Compliant | ||
![]() MPXH6101A6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXH6101A | Active | 1 (Unlimited) | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.5V | - | 0.2 V ~ 5 V | - | Gull Wing | 7.36mm | 7.36 mm | Analog Voltage | - | - | - | ±1.72% | 15000 µs | 2.18PSI ~ 15.23PSI (15kPa ~ 105kPa) | Absolute | No Port | - | 1.72 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 15.2 Psi | - | - | - | - | 0.22V | Temperature Compensated | - | 53 mV/V | - | 3.93mm | ROHS3 Compliant | ||
![]() MPXHZ6250A6U NXP USA Inc. | 425 | - | Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXHZ6250A | Active | 1 (Unlimited) | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | - | 0.3 V ~ 4.9 V | - | Gull Wing | 7.36mm | 7.36 mm | Analog Voltage | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | No Port | - | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 36 Psi | - | - | - | - | 0.20V | Temperature Compensated | - | 20.4 mV/V | - | 3.93mm | ROHS3 Compliant | ||
![]() MPXM2202A NXP USA Inc. | In Stock |
| Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | Gull Wing | 8.38mm | 6.35 mm | Wheatstone Bridge | - | - | - | - | 1000 µs | 29.01PSI (200kPa) | Absolute | No Port | - | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 29 Psi | - | 1% | - | - | 0MV | Temperature Compensated | - | 0.2 mV/V | - | 4.06mm | ROHS3 Compliant | ||
![]() MPXV4006GC6T1 NXP USA Inc. | 200 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2003 | MPXV4006G | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | - | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | ±5% | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 5 % | 3.48PSI (24kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.87 Psi | GAGE | - | - | - | 0.22V | Temperature Compensated | - | 766 mV/V | - | 12.95mm | ROHS3 Compliant | ||
![]() MPXV2202GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | Gull Wing | 12.06mm | 12.06 mm | Wheatstone Bridge | - | - | - | - | 1000 µs | 29.01PSI (200kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | 0.4 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 29 Psi | GAGE | - | - | - | 0MV | Temperature Compensated | - | 0.2 mV/V | - | 7.36mm | ROHS3 Compliant | ||
![]() MP3V5050GC6T1 NXP USA Inc. | 680 | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | MP3V5050 | Active | 3 (168 Hours) | EAR99 | Board Mount | - | 8542.31.00.01 | 2.7V~3.3V | - | 0.06 V ~ 2.82 V | - | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | ±2.5% | 1000 µs | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | GAGE | - | - | - | 0.12V | Temperature Compensated | - | 54 mV/V | - | 12.95mm | ROHS3 Compliant | ||
![]() MPXY8300A6U NXP USA Inc. | In Stock | - | - | - | - | YES | SURFACE MOUNT | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | MPXY8300A6U | Surface Mount | 125 °C | -40 °C | RECTANGULAR | Active | 5.81 | SOIC W | 3.6 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 20 | - | 12.85 mm | 7.5 mm | ANALOG VOLTAGE | 4.5, 5.5 V | SOLDER | 10 | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | - | 217.5 Psi | - | - | 1-WIRE INTERFACE | 2.9 mA | - | - | HOLE | - | 14.5 Psi | 4.05 mm | - | ||
![]() MPX5700GS NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPXHZ6400A6T1 NXP USA Inc. | 1120 | - | Datasheet | 22 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXH6400A | Obsolete | 1 (Unlimited) | EAR99 | Board Mount | SENSITIVITY IS 12.1 MV/KPA | 8542.31.00.01 | 4.64V~5.36V | - | 0.2 V ~ 4.8 V | - | Gull Wing | 7.366mm | 7.366 mm | Analog Voltage | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | No Port | - | - | 232.06PSI (1600kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 58.01 Psi | - | - | - | - | 0.20V | Temperature Compensated | - | - | - | 4.191mm | ROHS3 Compliant | ||
![]() MPXH6300AC6T1 NXP USA Inc. | 340 |
| Datasheet | 12 Weeks | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXH6300A | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.74V~5.46V | - | 0.3 V ~ 4.9 V | - | Gull Wing | 8.51mm | 8.51 mm | Analog Voltage | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) | Absolute | Barbless | Male - 0.13 3.3mm Tube | 1.5 % | 174.05PSI (1200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 42 Psi | - | - | - | - | 0.30V | Temperature Compensated | - | 16.2 mV/V | - | 9.65mm | ROHS3 Compliant | ||
![]() MPVZ5004GC6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2004 | MPVZ5004G | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 4.75V~5.25V | - | 1 V ~ 4.9 V | - | Gull Wing | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | ±6.25% | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 0.56 Psi | GAGE | - | - | - | 1V | Temperature Compensated | - | 1000 mV/V | - | 12.95mm | ROHS3 Compliant | ||
![]() MPXM2010D NXP USA Inc. | 29 |
| Datasheet | 12 Weeks | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2010 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 25 mV (10V) | - | Gull Wing | 8.38mm | 6.35 mm | Wheatstone Bridge | - | - | - | ±1% | 1000 µs | 1.45PSI (10kPa) | Differential | No Port | - | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 1.45 Psi | - | - | - | - | 0MV | Temperature Compensated | - | 2.5 mV/V | - | 4.06mm | ROHS3 Compliant | ||
![]() MPX2050D NXP USA Inc. | 20 | - | Datasheet | 12 Weeks | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2050 | Active | Not Applicable | EAR99 | Board Mount | - | 8542.39.00.01 | 10V~16V | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 15.55mm | 13.31 mm | Wheatstone Bridge | - | - | - | - | 1000 µs | 7.25PSI (50kPa) | Differential | No Port | - | 0.25 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.25 Psi | - | 0.25% | - | - | 0MV | Temperature Compensated | - | 0.8 mV/V | - | 5.33mm | ROHS3 Compliant | ||
![]() MPXH6101A6T1 NXP USA Inc. | 1503 |
| Datasheet | 12 Weeks | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXH6101A | Active | 1 (Unlimited) | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.5V | - | 0.2 V ~ 5 V | - | Gull Wing | 7.36mm | 7.36 mm | Analog Voltage | - | - | - | ±1.72% | 15000 µs | 2.18PSI ~ 15.23PSI (15kPa ~ 105kPa) | Absolute | No Port | - | 1.72 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 15.2 Psi | - | - | - | - | 0.22V | Temperature Compensated | - | 53 mV/V | - | 3.93mm | ROHS3 Compliant | ||
![]() MPVZ5010G6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPVZ5010G | Active | Not Applicable | EAR99 | Board Mount | - | 8542.31.00.01 | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | - | SMD (SMT) Tab | 10.66mm | 10.66 mm | Analog Voltage | - | - | - | - | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | No Port | - | - | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 1.45 Psi | GAGE | 5% | - | - | 0.20V | Temperature Compensated | - | 450 mV/V | - | 5.61mm | ROHS3 Compliant |