- Mounting Type
- Operating Temperature
- Series
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Published
- Resistance @ 25C
- RoHS Status
- Factory Lead Time
- Pin Count
Attribute column
Manufacturer
NXP Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | MSL | Package | Resistance @ 25C | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Resistor Type | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Note | Termination Type | Analog IC - Other Type | Sensors/Transducers Type | Resistance Tolerance | Thermistor Application | Housing | Source Url Status Check Date | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTY81/220,112 NXP USA Inc. | 50000 | - | Datasheet | 16 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 2kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 8533.21.00.90 | - | BOTTOM | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2 | O-PBCY-T2 | Not Qualified | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY81/121,112 NXP USA Inc. | In Stock |
| Datasheet | 16 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | - | - | 990Ohm | - | -55°C~150°C | Bulk | 2007 | KTY81 | - | Active | 1 (Unlimited) | - | - | - | - | 8533.21.00.90 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY81/222,112 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 2.02kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | 8533.21.00.90 | - | BOTTOM | 260 | 1 | - | NOT SPECIFIED | 2 | O-PBCY-T2 | Not Qualified | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY81/120,112 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 8533.21.00.90 | - | BOTTOM | 260 | 1 | - | NOT SPECIFIED | 2 | O-PBCY-T2 | Not Qualified | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY82/222,215 NXP USA Inc. | 9 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 2.02kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY82 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY82/121,235 NXP USA Inc. | In Stock |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 990Ohm | - | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY82 | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 8533.21.00.90 | - | - | - | - | - | - | 3 | - | - | 2.9mm | 1.3 mm | - | SOLDER | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | PLASTIC | - | - | 1mm | ROHS3 Compliant | ||
![]() KTY82/210,215 NXP USA Inc. | 25 | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 2kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY82 | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 8533.21.00.90 | - | - | - | - | - | - | 3 | - | - | 2.9mm | 1.3 mm | - | SOLDER | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | PLASTIC | - | - | 1mm | ROHS3 Compliant | ||
![]() KTY84/130,113 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | DO-204AG, DO-34, Axial | - | - | - | - | 603Ohm | - | -40°C~300°C | Tape & Reel (TR) | 2008 | KTY84 | e3 | Obsolete | 1 (Unlimited) | - | - | Tin (Sn) | - | 8533.21.00.90 | - | - | 260 | - | - | 40 | 2 | - | Not Qualified | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY81/210,112 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 2kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 8533.21.00.90 | - | BOTTOM | 260 | 1 | - | NOT SPECIFIED | 2 | O-PBCY-T2 | Not Qualified | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY81/250,112 NXP USA Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 2kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | e3 | Last Time Buy | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 8533.21.00.90 | - | BOTTOM | 260 | 1 | - | NOT SPECIFIED | 2 | O-PBCY-T2 | Not Qualified | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY83/110,113 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | DO-204AG, DO-34, Axial | NO | WIRE | - | - | 1kOhm | - | -55°C~175°C | Tape & Reel (TR) | 2008 | KTY83 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | HERMETICALLY SEALED | 8533.40.80.70 | TR | - | - | - | PTC THERMISTOR | - | 2 | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | ||
![]() KTY82/252,215 NXP USA Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 2.05kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY82 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY82/250,215 NXP USA Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 2kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY82 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY83/122,113 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | DO-204AG, DO-34, Axial | - | - | - | - | 1.01kOhm | - | -55°C~175°C | Tape & Reel (TR) | 2008 | KTY83 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | ROHS3 Compliant | ||
![]() KTY81/122,112 NXP USA Inc. | 10 |
| Datasheet | 16 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1.01kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 8533.21.00.90 | - | BOTTOM | 260 | 1 | - | NOT SPECIFIED | 2 | O-PBCY-T2 | Not Qualified | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KTY81/110,112 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 8533.21.00.90 | - | BOTTOM | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2 | O-PBCY-T2 | Not Qualified | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20754 NXP | In Stock | - | - | - | THT | - | - | - | n/a | SOD70 | - | Yes | -55...+150°C | - | - | KTY81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | -1% | - | - | - | - | - | - | ||
![]() 20756 NXP | In Stock | - | - | - | THT | - | - | - | n/a | SOD70 | - | Yes | -55...+150°C | - | - | KTY81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | -1% | - | - | - | - | - | - | ||
![]() 20755 NXP | In Stock | - | - | - | THT | - | - | - | n/a | SOD70 | - | Yes | -55...+150°C | - | - | KTY81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | -2% | - | - | - | - | - | - |