- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Applications
- Backshell Material, Plating
- Cable Opening
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
Attribute column
Manufacturer
NXP Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43 NXP | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1081362 NXP | In Stock | - | - | - | - | - | - | - | - | 057862 | - | - | Molex | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380465 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1081180 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1081242 NXP | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | - | MS3450L24 | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | 11 (Power) | Silver | Automotive, Military | Threaded | 13A, 23A | N (Normal) | Unshielded | Fluid Resistant | Electroless Nickel | 24-20 | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 1081182 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1081480 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1081360 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |