- Capacitance
- Tolerance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
Ohmite Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Capacitance | Subcategory | Orientation | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC055105A Ohmite | In Stock | - | - | Through Hole | Radial, Can | - | - | 1 | 1000 Hrs @ 70°C | - | - | Ohmite | - | Bulk | Active | Details | 0.388014 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | Maxcap | 0.846 Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | 1 F | - | - | - | 35Ohm @ 1kHz | 0.299 (7.60mm) | - | - | - | - | - | - | 0.630 (16.00mm) | ||
![]() LJ055335A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 85°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 1.340411 oz | 5.5 V | 5.5 VDC | -40°C ~ 85°C | Bulk | - | 1.437" Dia (36.50mm) | -20%, +80% | PC Pins | Cylindrical | 3.3 F | Capacitors | - | - | 1Ohm @ 1kHz | 0.591" (15.00mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.591" (15.00mm) | ||
![]() LM055104A Ohmite | In Stock | - | - | Surface Mount | Radial, Can - SMD | Ohmite | 100000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | + 70 C | Ohmite | - 25 C | Bulk | Active | Details | 0.035274 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | - | 0.413" Dia (10.50mm) | -20%, +80% | - | Cylindrical | 100 mF | Capacitors | Vertical | SMD/SMT | 25Ohm @ 1kHz | - | Supercapacitors / Ultracapacitors | 25 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 10.5 mm | 5.5 mm | 0.224" (5.70mm) | ||
![]() LF055474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.564383 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 1.122" Dia (28.50mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | - | - | 1.8Ohm @ 1kHz | 0.402" (10.20mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.650" (16.50mm) | ||
![]() LC055224A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 220000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.151678 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 0.571" Dia (14.50mm) | -20%, +80% | PC Pins | Cylindrical | 220 mF | Capacitors | - | - | 120Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.591" (15.00mm) | ||
![]() LXT055105A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | - | Ohmite | - | Ohmite | - | Bulk | Active | Details | - | 5.5 V | - | - | Bulk | - | 0.650" Dia (16.50mm) | -20%, +80% | PC Pins | Cylindrical | 1 F | Capacitors | - | - | - | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.748" (19.00mm) | ||
![]() LXT055474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | - | Ohmite | - | Ohmite | - | Bulk | Active | Details | - | 5.5 V | 5.5 VDC | - | Bulk | - | 0.571" Dia (14.50mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | - | - | - | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.709" (18.00mm) | ||
![]() LT055474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | 1000 Hrs @ 85°C | Ohmite | + 85 C | Ohmite | - 40 C | Bulk | Active | Details | 0.264555 oz | 5.5 V | 5.5 VDC | -40°C ~ 85°C | Bulk | - | 0.650" Dia (16.50mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | Vertical | Radial | 100Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | 100 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 16.6 mm | 21.5 mm | 0.846" (21.50mm) | ||
![]() LF055155A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 2.539725 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 1.752" Dia (44.50mm) | -20%, +80% | PC Pins | Cylindrical | 1.5 F | Capacitors | - | - | 600mOhm @ 1kHz | 0.787" (20.00mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.728" (18.50mm) | ||
![]() LJ055474AE Ohmite | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 1000 Hrs @ 85°C | - | - | Ohmite | - | Bulk | Active | - | - | 5.5 V | - | -40°C ~ 85°C | - | - | 0.650" Dia (16.50mm) | -20%, +80% | PC Pins | - | 470 mF | - | - | - | 6.5Ohm @ 1kHz | 0.201" (5.10mm) | - | - | - | - | - | - | 0.512" (13.00mm) | ||
![]() LV110474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | + 70 C | Ohmite | - 25 C | Bulk | Active | Details | 0.811301 oz | 11 V | 11 VDC | -25°C ~ 70°C | Bulk | - | 1.122" Dia (28.50mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | Vertical | Radial | 7Ohm @ 1kHz | 0.402" (10.20mm) | Supercapacitors / Ultracapacitors | 7 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 28.5 mm | 25.5 mm | 1.004" (25.50mm) | ||
![]() LC055223A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 22000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.056438 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 0.453" Dia (11.50mm) | -20%, +80% | PC Pins | Cylindrical | 22 mF | Capacitors | - | - | 220Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.335" (8.50mm) | ||
![]() LP055474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | - | Ohmite | + 70 C | Ohmite | - 25 C | Bulk | Active | Details | 0.352740 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | LP | 0.827" Dia (21.00mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | Vertical | Through Hole | 13Ohm @ 1kHz | 0.299" (7.60mm) | Supercapacitors / Ultracapacitors | 13 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 21 mm | 13 mm | 0.512" (13.00mm) | ||
![]() LK055224A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 220000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.130514 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 0.650" Dia (16.50mm) | ±20% | PC Pins | Cylindrical | 220 mF | Capacitors | - | - | 60Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.374" (9.50mm) | ||
![]() LT055473A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 47000 uF | 1 | 1000 Hrs @ 85°C | Ohmite | + 85 C | Ohmite | - 40 C | Bulk | Active | Details | 0.137568 oz | 5.5 V | 5.5 VDC | -40°C ~ 85°C | Bulk | - | 0.571" Dia (14.50mm) | -20%, +80% | PC Pins | Cylindrical | 47 mF | Capacitors | Vertical | Radial | 110Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | 110 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 14.5 mm | 14 mm | 0.551" (14.00mm) | ||
![]() LC055474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | + 70 C | Ohmite | - 25 C | Bulk | Active | Details | 0.211644 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | - | 0.650" Dia (16.50mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | Vertical | Radial | 65Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | 65 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 16.5 mm | 15 mm | 0.591" (15.00mm) | ||
![]() LV110105A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 1.164041 oz | 11 V | 11 VDC | -25°C ~ 70°C | Bulk | - | 1.122" Dia (28.50mm) | -20%, +80% | PC Pins | Cylindrical | 1 F | Capacitors | - | - | 7Ohm @ 1kHz | 0.402" (10.20mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 1.240" (31.50mm) | ||
![]() LC055145A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | - | 0.426815 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | Maxcap® | 0.846 Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | 1.4 F | Capacitors | - | - | 45Ohm @ 1kHz | 0.299 (7.60mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.748 (19.00mm) | ||
![]() LP055105A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | - | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.634931 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | LP | 1.122" Dia (28.50mm) | -20%, +80% | PC Pins | Cylindrical | 1 F | Capacitors | - | - | 7Ohm @ 1kHz | 0.402" (10.20mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.551" (14.00mm) | ||
![]() LF055473A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 47000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.134041 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 0.571" Dia (14.50mm) | -20%, +80% | PC Pins | Cylindrical | 47 mF | Capacitors | - | - | 14Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.551" (14.00mm) |