- Capacitance
- Tolerance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
Ohmite Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Capacitance | Subcategory | Orientation | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP055223A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 22000 uF | 1 | - | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.056438 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | LP | 0.453" Dia (11.50mm) | -20%, +80% | PC Pins | Cylindrical | 22 mF | Capacitors | - | - | 60Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.335" (8.50mm) | - | ||
![]() LX055224A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 220000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | + 70 C | Ohmite | - 25 C | Bulk | Active | Details | 0.088185 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | - | 0.512" Dia (13.00mm) | -20%, +80% | PC Pins | Cylindrical | 220 mF | Capacitors | Vertical | Radial | 100Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | 100 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13 mm | 9 mm | 0.354" (9.00mm) | - | ||
![]() LM055474A Ohmite | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 1000 Hrs @ 70°C | - | - | Ohmite | - | Bulk | Active | - | - | 5.5 V | - | -25°C ~ 70°C | - | - | 0.630" Dia (16.00mm) | -20%, +80% | - | - | 470 mF | - | - | - | 13Ohm @ 1kHz | - | - | - | - | - | - | - | 0.374" (9.50mm) | - | ||
![]() LJ055224AE Ohmite | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 1000 Hrs @ 85°C | - | - | Ohmite | - | Bulk | Active | - | - | 5.5 V | - | -40°C ~ 85°C | - | - | 0.571" Dia (14.50mm) | -20%, +80% | PC Pins | - | 220 mF | - | - | - | 10Ohm @ 1kHz | 0.201" (5.10mm) | - | - | - | - | - | - | 0.472" (12.00mm) | - | ||
![]() LT055104A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 100000 uF | 1 | 1000 Hrs @ 85°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.151678 oz | 5.5 V | 5.5 VDC | -40°C ~ 85°C | Bulk | - | 0.571" Dia (14.50mm) | -20%, +80% | PC Pins | Cylindrical | 100 mF | Capacitors | - | - | 150Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.610" (15.50mm) | - | ||
![]() LT055105AE Ohmite | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 1000 Hrs @ 85°C | - | - | Ohmite | - | Bulk | Active | - | - | 5.5 V | - | -40°C ~ 85°C | - | - | 0.846" Dia (21.50mm) | -20%, +80% | PC Pins | - | 1 F | - | - | - | 60Ohm @ 1kHz | 0.201" (5.10mm) | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() LK055474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.250445 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | - | 0.846" Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | - | - | 35Ohm @ 1kHz | 0.299" (7.60mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.394" (10.00mm) | - | ||
![]() LK055105A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.483253 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | - | 1.122" Dia (28.50mm) | -20%, +80% | PC Pins | Cylindrical | 1 F | Capacitors | - | - | 20Ohm @ 1kHz | 0.402" (10.20mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.433" (11.00mm) | - | ||
![]() LX055105A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 70°C | Ohmite | + 70 C | Ohmite | - 25 C | Bulk | Active | Details | 0.246918 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Tray | - | 0.650" Dia (16.50mm) | -20%, +80% | PC Pins | Cylindrical | 1 F | Capacitors | Vertical | Radial | 65Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | 65 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 16.5 mm | 19 mm | 0.748" (19.00mm) | - | ||
![]() LX055225A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 70°C | Ohmite | + 70 C | Ohmite | - 25 C | Bulk | Active | Details | 0.426815 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | - | 0.846" Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | 2.2 F | Capacitors | Vertical | Radial | 35Ohm @ 1kHz | 0.299" (7.60mm) | Supercapacitors / Ultracapacitors | 35 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 21.5 mm | 19 mm | 0.748" (19.00mm) | - | ||
![]() LX055473A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 47000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.035274 oz | 5.5 V | - | -25°C ~ 70°C | - | - | 0.433" Dia (11.00mm) | -20%, +80% | PC Pins | Cylindrical | 47 mF | Capacitors | - | - | 200Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | - | 0.217" (5.50mm) | - | ||
![]() LK055223A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 22000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.052911 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | - | 0.453" Dia (11.50mm) | -20%, +80% | PC Pins | Cylindrical | 22 mF | Capacitors | - | - | 200Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.276" (7.00mm) | - | ||
![]() LJ055225A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | - | 1 | 1000 Hrs @ 85°C | Ohmite | + 85 C | Ohmite | - 40 C | Bulk | Active | Details | 0.634931 oz | 5.5 V | 5.5 VDC | -40°C ~ 85°C | Bulk | - | 1.122" Dia (28.50mm) | -20%, +80% | PC Pins | Cylindrical | 2.2 F | Capacitors | Vertical | Radial | 1.8Ohm @ 1kHz | 0.402" (10.20mm) | Supercapacitors / Ultracapacitors | 1.8 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 28.5 mm | 14 mm | 0.551" (14.00mm) | 14 mm | ||
![]() LX055223A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 22000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.035274 oz | 5.5 V | - | -25°C ~ 70°C | - | - | 0.433" Dia (11.00mm) | -20%, +80% | PC Pins | Cylindrical | 22 mF | Capacitors | - | - | 200Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | - | 0.217" (5.50mm) | - | ||
![]() LJ055104A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 100000 uF | 1 | 1000 Hrs @ 85°C | Ohmite | + 85 C | Ohmite | - 40 C | Bulk | Active | Details | 0.056438 oz | 5.5 V | 5.5 VDC | -40°C ~ 85°C | Bulk | - | 0.453" Dia (11.50mm) | -20%, +80% | PC Pins | Cylindrical | 100 mF | Capacitors | Vertical | Radial | 16Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | 16 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 11.5 mm | 8.5 mm | 0.335" (8.50mm) | - | ||
![]() LX055474A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 470000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.179897 oz | 5.5 V | - | -25°C ~ 70°C | - | - | 0.571" Dia (14.50mm) | -20%, +80% | PC Pins | Cylindrical | 470 mF | Capacitors | - | - | 120Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | - | 0.709" (18.00mm) | - | ||
![]() LM035104A Ohmite | In Stock | - | - | Surface Mount | Radial, Can - SMD | Ohmite | 100000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.035274 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 0.413" Dia (10.50mm) | -20%, +80% | - | Cylindrical | 100 mF | Capacitors | - | - | 50Ohm @ 1kHz | - | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.224" (5.70mm) | - | ||
![]() LMT055224A Ohmite | In Stock | - | - | Surface Mount | Radial, Can - SMD | Ohmite | 220000 uF | 1 | - | Ohmite | - | Ohmite | - | Bulk | Active | Details | - | 5.5 V | - | - | Bulk | - | - | - | - | Cylindrical | 220 mF | Capacitors | - | - | - | - | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | - | - | ||
![]() LC055104A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 100000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.084658 oz | 5.5 V | - | -25°C ~ 70°C | Bulk | - | 0.512" Dia (13.00mm) | -20%, +80% | PC Pins | Cylindrical | 100 mF | Capacitors | - | - | 100Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.335" (8.50mm) | - | ||
![]() LX055104A Ohmite | In Stock | - | - | Through Hole | Radial, Can | Ohmite | 100000 uF | 1 | 1000 Hrs @ 70°C | Ohmite | - | Ohmite | - | Bulk | Active | Details | 0.045856 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | - | 0.433" Dia (11.00mm) | -20%, +80% | PC Pins | Cylindrical | 100 mF | Capacitors | - | - | 100Ohm @ 1kHz | 0.201" (5.10mm) | Supercapacitors / Ultracapacitors | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | - | 0.256" (6.50mm) | - |