- Series
- Tolerance
- Failure Rate
- Features
- Height Seated (Max)
- Manufacturer
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Resistance
Attribute column
Manufacturer
Ohmite Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Manufacturer | Mfr | Mounting Styles | Open Frame/Enclosed | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Termination Style | Failure Rate | Lead Spacing | Lead Style | Product Type | Number of Gangs | Features | Product Category | Shaft Diameter | Diameter | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJS600 Ohmite | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Active | Non-Compliant | 200V | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | X7R | - | - | - | Automotive | - | 0.015 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() RJS160 Ohmite | In Stock | - | - | - | Radial | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | Bulk | Active | - | - | - | -55°C ~ 125°C | Z | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.1% | 2 | ±0.2ppm/°C | - | 100 Ohms | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | - | 0.336 (8.53mm) | - | - | - | ||
![]() RJS250 Ohmite | In Stock | - | - | - | - | - | Ohmite | Ohmite | - | Panel Mount | Open Frame | - | - | - | - | 750 V | - | RJS | - | 10 % | - | - | Wirewound Rheostat | 250 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 50 W | Solder Lug | - | - | - | Rheostats | 1 Gang | - | Rheostats | 6.35 mm | 58.67 mm | - | 57.16 mm | - | - | ||
![]() RJS200 Ohmite | In Stock | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |