- Base Product Number
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Feature
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Mfr
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
Ohmite Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Package | Power Dissipation (Max) | Product Status | RoHS | Operating Temperature | Series | Technology | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1110 Ohmite | In Stock | - | - | Through Hole | TO-220-3 Full Pack | TO-220F | MCPF90 | 90A (Tc) | 4.5V, 10V | Micro Commercial Co | Tube | 78W | Active | Compliant | -55°C ~ 150°C (TJ) | - | MOSFET (Metal Oxide) | N-Channel | 9mOhm @ 45A, 10V | 3V @ 250µA | 4600 pF @ 60 V | 72 nC @ 10 V | 120 V | ±20V | - | ||
![]() NG5746 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |