- Series
- Length
- Width
- Type
- Attachment Method
- Material
- Material Finish
- Package Cooled
- Shape
- Thermal Resistance @ Natural
- Power Dissipation @ Temperature Rise
- Factory Lead Time
Attribute column
Manufacturer
Ohmite Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Manufacturer Package Identifier | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | Packing Method | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Fin Orientation | Device Used On | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RA-T2X-38E Ohmite | 4 |
| Datasheet | 20 Weeks | Through Hole | TO-220 | Aluminum | 38g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | RA-T2X-38E | - | 2010 | R | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | Bolt On and PC Pin | 1.500 38.10mm | 1.00°C/W @ 400 LFM | - | - | 3.90°C/W | 14.0W @ 70°C | - | - | 38.1mm | 1.654 42.00mm | 0.985 25.00mm | Unknown | ROHS3 Compliant | ||
![]() WA-T220-101E Ohmite | 103 |
| Datasheet | 20 Weeks | Clip, PC Pin, Solder | - | Aluminum | 9.922333g | Rectangular, Fins | TO-220 | Black Anodized | - | - | 2010 | W | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | Clip and PC Pin | 0.630 16.00mm | - | - | - | 12.00°C/W | 1.0W @ 20°C | - | - | 30.5mm | 1.201 30.50mm | 0.720 18.29mm | Unknown | ROHS3 Compliant | ||
![]() RA-T2X-25E Ohmite | 2865 |
| Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 25g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | - | 2010 | R | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 1.000 25.40mm | 1.50°C/W @ 200 LFM | - | - | 4.80°C/W | 2.0W @ 20°C | - | - | 25.4mm | 1.654 42.00mm | 0.985 25.00mm | Unknown | ROHS3 Compliant | ||
![]() RA-T2X-51E Ohmite | 2317 |
| Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 51g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | - | 2010 | R | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 2.000 50.80mm | 1.00°C/W @ 300 LFM | - | - | 3.50°C/W | 8.0W @ 40°C | - | - | 50.8mm | 1.654 42.00mm | 0.985 25.00mm | Unknown | ROHS3 Compliant | ||
![]() CR101-75AE Ohmite | 547 |
| Datasheet | 20 Weeks | Through Hole | - | Aluminum Alloy | - | Rectangular, Fins | TO-101 | Black Anodized | - | - | 2017 | CR | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | 3 Clips and PC Pin | - | - | - | - | 4.20°C/W | - | - | - | 50mm | 2.953 75.00mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() WA-T247-101E Ohmite | 17 |
| Datasheet | 20 Weeks | Clip, PC Pin, Solder | - | Aluminum | 11.9068g | Rectangular, Fins | TO-247 | Black Anodized | - | - | 2010 | W | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | BULK | EXTRUDED | Clip and PC Pin | 0.630 16.00mm | 8.00°C/W @ 500 LFM | - | - | 7.00°C/W | 1.0W @ 20°C | LONGITUDINAL | TRANSISTOR | 32mm | 1.260 32.00mm | 0.921 23.40mm | Unknown | ROHS3 Compliant | ||
![]() FA-T220-25E Ohmite | 2673 |
| Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 18g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | - | 2010 | F | Active | 1 (Unlimited) | EAR99 | Board Level, Vertical | Black | 7604.29.10.00 | - | - | Bolt On and PC Pin | 0.984 25.00mm | 3.00°C/W @ 400 LFM | - | - | 4.70°C/W | 4.0W @ 30°C | OMNIDIRECT | - | 25.4mm | 1.000 25.40mm | 1.638 41.60mm | Unknown | ROHS3 Compliant | ||
![]() DV-T263-101E Ohmite | 17 |
| Datasheet | 20 Weeks | Solderable Feet, Surface Mount | TO-263 | Aluminum | 3.798836g | Rectangular, Fins | TO-263 (D2Pak) | Degreased | - | - | 2010 | D | Discontinued | 1 (Unlimited) | - | Top Mount | - | - | - | - | Solderable Feet | 0.400 10.16mm | 8.00°C/W @ 500 LFM | - | 8 °C/W | - | 2.0W @ 30°C | - | - | 10.16mm | 0.500 12.70mm | 1.020 25.91mm | Unknown | ROHS3 Compliant | ||
![]() CR401-75VE Ohmite | 33 |
| Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-401 | Degreased | - | - | 2017 | CR | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | 2 Clips and PC Pin | - | - | - | - | 3.00°C/W | - | - | - | - | 2.953 75.00mm | 2.953 75.00mm | - | ROHS3 Compliant | ||
![]() RA-T2X-64E Ohmite | 652 |
| Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 63g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | - | 2010 | R | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 2.500 63.50mm | 1.00°C/W @ 200 LFM | - | - | 3.10°C/W | 4.0W @ 20°C | - | - | 63.5mm | 1.654 42.00mm | 0.985 25.00mm | Unknown | ROHS3 Compliant | ||
![]() FA-T220-38E Ohmite | 221 |
| Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 27g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | - | 2010 | F | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 0.984 25.00mm | 1.50°C/W @ 600 LFM | - | - | 3.80°C/W | 10.0W @ 50°C | OMNIDIRECT | - | 38.1mm | 1.500 38.10mm | 1.638 41.60mm | Unknown | ROHS3 Compliant | ||
![]() C60-075-AE Ohmite | 17 |
| Datasheet | 20 Weeks | - | TO-247 | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 63mm | 75mm | 41mm | - | ROHS3 Compliant | ||
![]() DV-T268-301E Ohmite | 17 |
| Datasheet | 20 Weeks | - | TO-268 | Aluminum | - | Rectangular, Fins | TO-268 (D3Pak) | Degreased | - | Bulk | 2015 | D | Discontinued | 1 (Unlimited) | - | Top Mount | - | - | - | - | Solderable Feet | 0.460 11.68mm | 4.00°C/W @ 700 LFM | - | 4 °C/W | - | 7.0W @ 35°C | - | - | 11.6mm | 0.500 12.70mm | 1.580 40.13mm | - | ROHS3 Compliant | ||
![]() C220-025-1VE Ohmite | 26 |
| Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 14.174762g | Rectangular, Fins | TO-220 | Degreased | - | - | 2010 | C | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | Clip and PC Pin | 0.710 18.03mm | - | - | - | - | - | - | - | 38mm | 0.984 25.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | ||
![]() C264-085-3AE Ohmite | 45 |
| Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 55.848561g | Rectangular, Fins | TO-264 | Black Anodized | - | - | 2010 | C | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | 3 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | - | - | 38mm | 3.346 85.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | ||
![]() C264-085-3VE Ohmite | 41 |
| Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 55.848561g | Rectangular, Fins | TO-264 | Degreased | - | - | 2011 | C | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | 3 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | - | - | 38mm | 3.346 85.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | ||
![]() CR201-75AE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-201 | Black Anodized | - | - | 2017 | CR | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | 3 Clips and PC Pin | - | - | - | - | 2.60°C/W | - | - | - | - | 2.953 75.00mm | 2.953 75.00mm | - | ROHS3 Compliant | ||
![]() B60-075-AE Ohmite | 562 |
| Datasheet | 20 Weeks | - | TO-220 | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 64.2mm | 75mm | 41mm | - | ROHS3 Compliant | ||
![]() C60-075-VE Ohmite | 20 |
| Datasheet | 20 Weeks | Clip, Solder | TO-247 | Aluminum | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Degreased | - | - | 2014 | C60 | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | Clip, Solder Foot | 1.610 40.89mm | - | - | - | - | - | - | - | 63mm | 2.953 75.00mm | 2.480 62.99mm | - | ROHS3 Compliant | ||
![]() MV-302-55E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 133.242759g | Rectangular, Fins | TO-247, TO-264 | Degreased | - | - | 2001 | M | Active | 1 (Unlimited) | - | Top Mount | Black | - | - | - | Clip and PC Pin | 1.712 43.48mm | 1.00°C/W @ 300 LFM | - | 3.6 °C/W | - | 5.0W @ 20°C | - | - | 43.5mm | 2.170 55.12mm | 2.200 55.88mm | Unknown | ROHS3 Compliant |