- Series
- Length
- Width
- Type
- Attachment Method
- Material
- Material Finish
- Package Cooled
- Shape
- Thermal Resistance @ Natural
- Power Dissipation @ Temperature Rise
- Factory Lead Time
Attribute column
Manufacturer
Ohmite Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Manufacturer Package Identifier | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | Packing Method | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Natural Thermal Resistance | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Fin Orientation | Device Used On | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C264-058-2VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 38.271856g | Rectangular, Fins | TO-264 | Degreased | - | - | 2011 | C | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | 2 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | - | 38mm | 2.283 58.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | ||
![]() MA-102-55E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 62.368951g | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | - | 2010 | M | - | Active | 1 (Unlimited) | EAR99 | Top Mount | Black | 7604.29.10.00 | - | Clip and PC Pin | 1.520 38.61mm | 2.00°C/W @ 400 LFM | 5.2 °C/W | - | 16.0W @ 43°C | - | - | 38.6mm | 2.170 55.12mm | 1.350 34.30mm | Unknown | ROHS3 Compliant | ||
![]() MV-102-55E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 62.368951g | Rectangular, Fins | TO-247, TO-264 | Degreased | - | - | 2011 | M | - | Active | 1 (Unlimited) | - | Top Mount | Black | - | - | Clip and PC Pin | 1.520 38.61mm | 2.00°C/W @ 400 LFM | 6 °C/W | - | 16.0W @ 43°C | - | - | 38.6mm | 2.170 55.12mm | 1.350 34.30mm | Unknown | ROHS3 Compliant | ||
![]() B60-075-VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, Solder | TO-247 | Aluminum | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Degreased | - | - | 2014 | B60 | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | Clip, Solder Foot | 1.610 40.89mm | - | - | - | - | - | - | 64.2mm | 2.953 75.00mm | 2.530 64.26mm | - | ROHS3 Compliant | ||
![]() EA-T220-51E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | 2011 | E | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 600 LFM | - | 7.50°C/W | 5.0W @ 40°C | - | - | 50.8mm | 2.000 50.80mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | ||
![]() WV-T247-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin, Solder | - | Aluminum | 11.9068g | Rectangular, Fins | TO-247 | Degreased | - | - | 2010 | W | - | Active | Not Applicable | - | Board Level, Vertical | Black | - | - | Clip and PC Pin | 0.630 16.00mm | 8.00°C/W @ 500 LFM | - | 9.00°C/W | 1.0W @ 20°C | - | - | 32mm | 1.260 32.00mm | 0.921 23.40mm | Unknown | ROHS3 Compliant | ||
![]() EV-T220-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Degreased | - | - | 2010 | E | - | Active | 1 (Unlimited) | 3A611.Y.3 | Board Level, Vertical | Black | - | BULK | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 300 LFM | - | 13.00°C/W | 8.0W @ 80°C | LONGITUDINAL | TRANSISTOR | 38.1mm | 1.500 38.10mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | ||
![]() DA-T263-101E-TR Ohmite | In Stock | - | Datasheet | 20 Weeks | - | TO-263 | Aluminum | - | Rectangular, Fins | TO-263 (D2Pak) | Black Anodized | - | Tape & Reel (TR) | 2012 | D | - | Active | 1 (Unlimited) | - | Top Mount | Black | - | TR, 13 INCH | Solderable Feet | 0.400 10.16mm | 8.00°C/W @ 500 LFM | - | - | 2.0W @ 30°C | - | TRANSISTOR | 10.16mm | 0.500 12.70mm | 1.020 25.91mm | - | RoHS Compliant | ||
![]() WA-T264-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 11.9068g | Rectangular, Fins | TO-264 | Black Anodized | - | - | 2012 | W | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | Clip and PC Pin | 0.630 16.00mm | 8.00°C/W @ 500 LFM | - | 11.00°C/W | 1.0W @ 20°C | - | - | 32mm | 1.260 32.00mm | 0.921 23.40mm | Unknown | ROHS3 Compliant | ||
![]() MV-301-27E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 65.203903g | Rectangular, Fins | TO-247, TO-264 | Unfinished | - | - | 2008 | M | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | Clip and PC Pin | 1.712 43.48mm | - | - | 5.50°C/W | - | - | - | 43.5mm | 1.060 26.92mm | 2.200 55.88mm | Unknown | ROHS3 Compliant | ||
![]() CR301-50AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Aluminum Alloy | - | Rectangular, Fins | TO-301 | Black Anodized | - | - | - | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | 2 Clips and PC Pin | - | - | - | 5.70°C/W | - | - | - | 60mm | 1.969 50.00mm | 2.362 60.00mm | - | ROHS3 Compliant | ||
![]() FA-T220-51E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 37g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | - | 2010 | F | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.984 25.00mm | 2.00°C/W @ 300 LFM | - | 3.40°C/W | 4.0W @ 20°C | OMNIDIRECT | - | 50.8mm | 2.000 50.80mm | 1.638 41.60mm | Unknown | ROHS3 Compliant | ||
![]() C220-050-2AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Aluminum | 31.184475g | Rectangular, Fins | TO-220 | Black Anodized | C220-050-2AE | - | 2010 | C | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | 2 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | - | 38mm | 1.969 50.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | ||
![]() DV-T263-201E Ohmite | In Stock | - | Datasheet | 20 Weeks | - | TO-263 | Aluminum | - | Rectangular, Fins | TO-263 (D2Pak) | Degreased | - | Bulk | 2013 | D | - | Discontinued | 1 (Unlimited) | - | Top Mount | - | - | - | Solderable Feet | 0.480 12.19mm | 8.00°C/W @ 500 LFM | 8 °C/W | - | 2.0W @ 30°C | - | - | 12.1mm | 0.500 12.70mm | 1.020 25.91mm | - | ROHS3 Compliant | ||
![]() DV-T268-101E-TR Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | TO-268 | Aluminum | - | Rectangular, Fins | TO-268 (D3Pak) | Degreased | - | Tape & Reel (TR) | 2012 | D | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | Solderable Feet | 0.400 10.16mm | 6.00°C/W @ 600 LFM | - | - | 5.0W @ 35°C | - | - | 10.16mm | 0.500 12.70mm | 1.220 30.99mm | - | RoHS Compliant | ||
![]() DA-T263-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Solderable Feet, Surface Mount | TO-263 | Aluminum | 3.798836g | Rectangular, Fins | TO-263 (D2Pak) | Black Anodized | - | - | 2010 | D | - | Discontinued | 1 (Unlimited) | - | Top Mount | Black | - | BULK | Solderable Feet | 0.400 10.16mm | 8.00°C/W @ 500 LFM | 8 °C/W | - | 2.0W @ 30°C | FIN PIN | TRANSISTOR | 10.16mm | 0.500 12.70mm | 1.020 25.91mm | Unknown | ROHS3 Compliant | ||
![]() C126-025-1AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 12.757285g | Rectangular, Fins | TO-126 | Black Anodized | - | - | 2012 | C | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | Clip and PC Pin | 0.732 18.60mm | 6.00°C/W @ 500 LFM | 6 °C/W | - | 3.5W @ 28°C | - | - | 32.5mm | 0.984 25.00mm | 1.280 32.51mm | Unknown | ROHS3 Compliant | ||
![]() CR201-25AE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-201 | Black Anodized | - | - | 2017 | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | 3 Clips and PC Pin | - | - | - | 4.70°C/W | - | - | - | - | 0.984 25.00mm | 2.953 75.00mm | - | ROHS3 Compliant | ||
![]() CSM222-30AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Solderable Feet | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | 2016 | CSM | yes | Active | Not Applicable | - | Board Level, Vertical | - | - | - | Solderable Feet | 1.228 31.20mm | - | - | 11.30°C/W | 5.0W @ 60°C | - | - | - | 1.173 29.80mm | 0.562 14.27mm | - | RoHS Compliant | ||
![]() C220-050-2VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 31.184475g | Rectangular, Fins | TO-220 | Degreased | - | - | 2010 | C | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | 2 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | - | 38mm | 1.969 50.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant |