- Series
- Length
- Width
- Type
- Attachment Method
- Material
- Material Finish
- Package Cooled
- Shape
- Thermal Resistance @ Natural
- Power Dissipation @ Temperature Rise
- Factory Lead Time
Attribute column
Manufacturer
Ohmite Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Base Product Number | Brand | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | Fin Style | For Use With | Heatsink Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Package | Part Life Cycle Code | Product Status | RoHS | Unit Weight | Packaging | Series | Type | Color | Reach Compliance Code | Attachment Method | Thermal Resistance @ Forced Air Flow | Shelf Life | Thermal Support Device Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Product Category | Thermal Resistance | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 621A Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C247-175-4AE Ohmite | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-247 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | C | Board Level, Vertical | - | - | 4 Clips and PC Pin | 6°C/W @ 350 LFM | - | - | - | 5.0W @ 60°C | - | - | - | - | - | 6.890 (175.00mm) | 1.500 (38.10mm) | - | ||
![]() VRA-27-101E Ohmite | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220, TO-247 | Black Anodized | - | - | TO-220, TO-247 | 27 x 33.9 x 39.5mm | 80 | Straight Fin | IXYS I4 and CPC PAK, Ohmite CS10, TO-220, TO-247 | Aluminum | - | - | - | Ohmite | - | Through Hole | Box | - | Active | Details | 0.796133 oz | Bulk | VR | Board Level, Vertical | Black | - | Clip and PC Pin | - | - | - | - | - | Heatsinks | - | - | - | 39.5 mm | 27 mm | 33.9 mm | - | ||
![]() C220K15RE Ohmite | In Stock | - | - | Aluminum Alloy | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | C | Board Level, Vertical | - | - | Clip and PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1.500 (38.10mm) | - | ||
![]() AH29300V03100NE Ohmite | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | Aluminum Housed Resistor | Unfinished | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | HS | Board Level, Vertical, Extrusion | - | - | Bolt On | - | - | - | - | - | - | - | - | - | - | 3.100 (78.74mm) | - | - | ||
![]() AH80126V02000NE Ohmite | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | Aluminum Housed Resistor | Unfinished | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | HS | Board Level, Vertical, Extrusion | - | - | Bolt On | - | - | - | - | - | - | - | - | - | - | 2.000 (50.80mm) | - | - | ||
![]() AH00119V02750CE Ohmite | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | Aluminum Housed Resistor | Unfinished | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | HS | Board Level, Vertical, Extrusion | - | - | Bolt On | - | - | - | - | - | - | - | - | - | - | 2.750 (69.85mm) | - | - | ||
![]() CR202-38VE Ohmite | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-202 | Degreased | - | Ohmite | - | - | 100 | - | - | - | - | Ohmite | - | Ohmite | - | - | Box | - | Active | Details | - | Box | CR | Board Level, Vertical | - | - | Clip and PC Pin | - | - | - | - | - | - | Ohmite | - | - | - | 1.496 (38.00mm) | - | - | ||
![]() CW-T220-26E Ohmite | In Stock | - | - | - | - | - | - | CIR07 | Ohmite | - | - | 100 | - | - | - | - | Ohmite | - | ITT Cannon, LLC | - | - | Bulk | - | Active | Details | - | Box | * | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | ||
![]() VRV-27-101E Ohmite | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220, TO-247 | Degreased | - | - | - | - | 240 | Straight Fin | - | Aluminum | - | - | - | Ohmite | - | Through Hole | Box | - | Active | Details | 0.796133 oz | Box | VR | Board Level, Vertical | Black | - | Clip and PC Pin | - | - | - | - | - | Heatsinks | - | - | - | 39.5 mm | 27 mm | 33.9 mm | - | ||
![]() VXA-35-101E Ohmite | In Stock | - | - | Aluminum | Rectangular, Angled Fins | TGHE | Black Anodized | - | - | TGHE Series | 48.7 x 35.05 x 27.94mm | 80 | Extruded Axial Fin | For TGHE Series and SOT-227 | Aluminum | - | - | - | Ohmite | Panel | Screw | Box | - | Active | Details | 1.363691 oz | Box | VX | Board Level | Black | - | Bolt On | - | - | - | - | - | Heatsinks | - | - | - | 27.94mm | 35 mm | 35.05mm | - | ||
![]() C2A-XT4-46E Ohmite | In Stock | - | - | Aluminum | Rectangular, Fins | TO-247 | Black Anodized | - | - | TO-247 | - | 20 | Longitudinal Fin | - | Steel | - | - | - | Ohmite | - | Through Hole | Box | - | Active | Details | 1.671280 oz | Box | C2 | Board Level, Vertical | - | - | Clip and PC Pin | - | - | - | 2.80°C/W | - | Heatsinks | - | 2.8 C/W | - | - | 46 mm | 1.650 (41.91mm) | - | ||
![]() C60-127-AE Ohmite | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | C60 | Board Level, Vertical | - | - | Clip, Solder Foot | - | - | - | - | - | - | - | - | - | - | 5.000 (127.00mm) | 2.480 (62.99mm) | - | ||
![]() C400K10RE Ohmite | In Stock | - | - | Aluminum Alloy | - | TO-247, TO-264, SOT-227 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | C40 | Board Level, Vertical | - | - | Clip and Board Mounts | - | - | - | - | - | - | - | - | - | - | - | 1.724 (43.79mm) | - | ||
![]() VRV-55-101E Ohmite | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220, TO-247 | Degreased | - | - | - | - | 140 | Straight Fin | - | Aluminum | - | - | - | Ohmite | - | Through Hole | Box | - | Active | Details | 1.594736 oz | Box | VR | Board Level, Vertical | Black | - | Clip and PC Pin | - | - | - | - | - | Heatsinks | - | - | - | 39.5 mm | 55 mm | 33.9 mm | - | ||
![]() C220K16R18 Ohmite | In Stock | - | - | Aluminum Alloy | - | TO-220 | - | - | - | - | - | - | - | - | - | - | ABB | OETL-ZN17 | Ohmite | - | - | Bulk | - | Active | - | - | - | C | Board Level, Vertical | - | - | Clip and PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1.500 (38.10mm) | - | ||
![]() CR202-95VE Ohmite | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-202 | Degreased | - | Ohmite | - | - | 100 | - | - | - | - | Ohmite | - | Ohmite | - | - | Box | - | Active | Details | - | Box | CR | Board Level, Vertical | - | - | Clip and PC Pin | - | - | - | - | - | - | Ohmite | - | - | - | 3.740 (95.00mm) | - | - | ||
![]() 288-1ABE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 31.8 mm | 22.2 mm | 22.2 mm | Lead Free | ||
![]() 657-10ABEP Ohmite Mfg Co | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | unknown | - | - | - | HEAT SINK | - | - | - | - | - | - | - | - | - | - | ||
![]() C2V-XT4-46E Ohmite | In Stock | - | - | Aluminum | Rectangular, Fins | TO-247 | Degreased | - | - | TO-247 | - | 20 | Longitudinal Fin | - | Aluminum | - | - | - | Ohmite | - | Through Hole | Box | - | Active | Details | 1.671280 oz | Bulk | C2 | Board Level, Vertical | - | - | Clip and PC Pin | - | - | - | 3.20°C/W | - | Heatsinks | - | 3.2 C/W | - | - | 46 mm | 1.650 (41.91mm) | - |