- Series
- Length
- Width
- Type
- Attachment Method
- Material
- Material Finish
- Package Cooled
- Shape
- Thermal Resistance @ Natural
- Power Dissipation @ Temperature Rise
- Factory Lead Time
Attribute column
Manufacturer
Ohmite Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Natural Thermal Resistance | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA-T268-301E Ohmite | In Stock | - | Datasheet | 20 Weeks | - | TO-268 | Aluminum | - | Rectangular, Fins | TO-268 (D3Pak) | Black Anodized | Bulk | 2015 | D | - | Discontinued | 1 (Unlimited) | Top Mount | Black | Solderable Feet | 0.460 11.68mm | 4.00°C/W @ 700 LFM | 4 °C/W | - | 7.0W @ 35°C | - | 11.6mm | 0.500 12.70mm | 1.580 40.13mm | - | ROHS3 Compliant | - | ||
![]() C264-030-1VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 19.844666g | Rectangular, Fins | TO-264 | Degreased | - | 2011 | C | - | Active | 1 (Unlimited) | Board Level, Vertical | - | Clip and PC Pin | 0.710 18.03mm | - | - | - | - | - | 38mm | 1.181 30.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() CR401-75AE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-401 | Black Anodized | - | 2017 | CR | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 2 Clips and PC Pin | - | - | - | 3.00°C/W | - | - | - | 2.953 75.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - | ||
![]() CR401-25VE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-401 | Degreased | - | 2017 | CR | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 2 Clips and PC Pin | - | - | - | 5.40°C/W | - | - | - | 0.984 25.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - | ||
![]() R2V-CT4-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin, Screw | - | Aluminum | 181.436948g | Rectangular, Fins | TO-247 | Degreased | - | 2011 | R2 | - | Active | 1 (Unlimited) | Board Level | - | Clip and PC Pin | 0.870 22.10mm | 1.00°C/W @ 800 LFM | - | 9.80°C/W | 2.0W @ 20°C | - | 22mm | 1.500 38.10mm | 1.380 35.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FA-T220-64E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 46g | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | 2010 | F | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | Bolt On and PC Pin | 0.984 25.00mm | 2.00°C/W @ 300 LFM | - | 3.00°C/W | 10.0W @ 50°C | OMNIDIRECT | 63.5mm | 2.500 63.50mm | 1.638 41.60mm | Unknown | ROHS3 Compliant | - | ||
![]() R2V-CT6-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 181.436948g | Rectangular, Fins | TO-264 | Unfinished | - | 2012 | R2 | - | Last Time Buy | 1 (Unlimited) | Board Level | - | Clip and PC Pin | 0.870 22.10mm | - | - | 9.80°C/W | - | - | 38mm | 1.500 38.10mm | 1.380 35.05mm | Unknown | ROHS3 Compliant | - | ||
![]() MA-302-55E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 133.242759g | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2010 | M | - | Active | 1 (Unlimited) | Top Mount | Black | Clip and PC Pin | 1.712 43.48mm | 1.00°C/W @ 300 LFM | 3 °C/W | - | 5.0W @ 20°C | - | 43.5mm | 2.170 55.12mm | 2.200 55.88mm | Unknown | ROHS3 Compliant | - | ||
![]() C220-075-3AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 45.359237g | Rectangular, Fins | TO-220 | Black Anodized | - | 2010 | C | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 3 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | 38mm | 2.953 75.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() CR401-50AE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-401 | Black Anodized | - | 2017 | CR | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 2 Clips and PC Pin | - | - | - | 3.80°C/W | - | - | - | 1.969 50.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - | ||
![]() EV-T220-51E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Degreased | - | 2011 | E | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 600 LFM | - | 9.40°C/W | 5.0W @ 40°C | - | 50.8mm | 2.000 50.80mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | - | ||
![]() C264-058-2AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 38.271856g | Rectangular, Fins | TO-264 | Black Anodized | - | 2011 | C | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | 2 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | 38mm | 2.283 58.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() EA-T220-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2010 | E | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 300 LFM | - | 10.40°C/W | 8.0W @ 80°C | - | 38.1mm | 1.500 38.10mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | - | ||
![]() CR401-25AE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-401 | Black Anodized | - | 2017 | CR | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 2 Clips and PC Pin | - | - | - | 5.40°C/W | - | - | - | 0.984 25.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - | ||
![]() E2A-T220-38E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2017 | EX | yes | Active | 1 (Unlimited) | Board Level, Vertical | - | Bolt On and Board Mounts | 1.500 38.10mm | 5.00°C/W @ 200 LFM | - | 14.00°C/W | 3.0W @ 50°C | - | - | 0.641 16.28mm | 0.642 16.30mm | - | ROHS3 Compliant | - | ||
![]() CR101-25AE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-101 | Black Anodized | - | - | CR | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 3 Clips and PC Pin | - | - | - | 7.60°C/W | - | - | - | 0.984 25.00mm | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() CR101-75VE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-101 | Degreased | - | - | CR | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 3 Clips and PC Pin | - | - | - | 4.20°C/W | - | - | - | 2.953 75.00mm | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() CSM223-50AE Ohmite | In Stock | - | Datasheet | 10 Weeks | Solderable Feet | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2016 | CSM | yes | Obsolete | Not Applicable | Board Level, Vertical | - | Solderable Feet | 1.228 31.20mm | - | - | 9.80°C/W | 3.0W @ 30°C | - | - | 1.969 50.00mm | 0.411 10.45mm | - | RoHS Compliant | - | ||
![]() DA-T263-201E-TR Ohmite | In Stock | - | Datasheet | 20 Weeks | Solderable Feet | TO-252 | Aluminum | - | Rectangular, Fins | TO-263 (D2Pak) | Black Anodized | Tape & Reel (TR) | 2012 | D | - | Active | 1 (Unlimited) | Top Mount | Black | Solderable Feet | 0.480 12.19mm | 8.00°C/W @ 500 LFM | 8 °C/W | - | 2.0W @ 30°C | - | 12.1mm | 0.500 12.70mm | 1.020 25.91mm | Unknown | RoHS Compliant | - | ||
![]() CR201-75VE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-201 | Degreased | - | 2017 | CR | - | Active | 1 (Unlimited) | Board Level, Vertical | - | 3 Clips and PC Pin | - | - | - | 2.60°C/W | - | - | - | 2.953 75.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - |