- Series
- Length
- Width
- Type
- Attachment Method
- Material
- Material Finish
- Package Cooled
- Shape
- Thermal Resistance @ Natural
- Power Dissipation @ Temperature Rise
- Factory Lead Time
Attribute column
Manufacturer
Ohmite Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Packing Method | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Natural Thermal Resistance | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Fin Orientation | Device Used On | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C247-075-3VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 45.359237g | Rectangular, Fins | TO-247 | Degreased | - | 2011 | C | - | Active | 1 (Unlimited) | Radial | Board Level, Vertical | - | - | - | 3 Clips and PC Pin | 0.710 18.03mm | 2.00°C/W @ 300 LFM | 2 °C/W | - | 2.5W @ 20°C | - | - | 38mm | 2.953 75.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() CR101-50VE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-101 | Degreased | - | - | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | 3 Clips and PC Pin | - | - | - | 5.30°C/W | - | - | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() VM1-038-1AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Solderable Feet | TO-247 | Aluminum | 42g | Rectangular, Fins | TO-220, TO-247 | Black Anodized | - | 2014 | VM | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | Solderable Feet | 0.984 25.00mm | 0.60°C/W @ 600 LFM | 0.6 °C/W | - | 10.0W @ 50°C | - | - | 38.6mm | 1.520 38.61mm | 2.362 60.00mm | - | ROHS3 Compliant | - | ||
![]() MA-101-27E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 31.184475g | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2008 | M | - | Active | 1 (Unlimited) | - | Top Mount | Black | BULK | U | Clip and PC Pin | 1.520 38.61mm | - | - | 8.00°C/W | - | LONGITUDINAL | TRANSISTOR | 27mm | 1.060 26.92mm | 1.350 34.30mm | Unknown | ROHS3 Compliant | - | ||
![]() C247-050-2AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 31.184475g | Rectangular, Fins | TO-247 | Black Anodized | - | 2010 | C | - | Active | 1 (Unlimited) | Radial | Board Level, Vertical | Black | - | - | 2 Clips and PC Pin | 0.710 18.03mm | 5.00°C/W @ 200 LFM | 5 °C/W | - | 2.5W @ 30°C | - | - | 38mm | 1.969 50.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() C126-025-1VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | Radial | Aluminum | 12.757285g | Rectangular, Fins | TO-126 | Degreased | - | 2012 | C | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Silver | - | - | Clip and PC Pin | 0.732 18.60mm | 6.00°C/W @ 500 LFM | 6 °C/W | - | 3.5W @ 28°C | - | - | 32.5mm | 0.984 25.00mm | 1.280 32.51mm | Unknown | ROHS3 Compliant | - | ||
![]() C247-050-2VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Aluminum | 31.184475g | Rectangular, Fins | TO-247 | Degreased | - | 2010 | C | - | Active | 1 (Unlimited) | Radial | Board Level, Vertical | - | - | - | 2 Clips and PC Pin | 0.710 18.03mm | 5.00°C/W @ 200 LFM | 5 °C/W | - | 2.5W @ 30°C | - | - | 38mm | 1.969 50.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() CR101-50AE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-101 | Black Anodized | - | - | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | 3 Clips and PC Pin | - | - | - | 5.30°C/W | - | - | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() WV-T264-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 11.9068g | Rectangular, Fins | TO-264 | Unfinished | - | 2012 | W | - | Active | Not Applicable | - | Board Level, Vertical | - | - | - | Clip and PC Pin | 0.630 16.00mm | 8.00°C/W @ 500 LFM | - | 12.00°C/W | 1.0W @ 20°C | - | - | 32mm | 1.260 32.00mm | 0.921 23.40mm | Unknown | ROHS3 Compliant | - | ||
![]() C220-075-3VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 45.359237g | Rectangular, Fins | TO-220 | Degreased | - | 2011 | C | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | 3 Clips and PC Pin | 0.710 18.03mm | - | - | - | - | - | - | 38mm | 2.953 75.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() DA-T263-201E Ohmite | In Stock | - | Datasheet | 20 Weeks | - | TO-263 | Aluminum | - | Rectangular, Fins | TO-263 (D2Pak) | Black Anodized | Bulk | 2015 | D | - | Discontinued | 1 (Unlimited) | - | Top Mount | Black | - | - | Solderable Feet | 0.480 12.19mm | 8.00°C/W @ 500 LFM | 8 °C/W | - | 2.0W @ 30°C | - | - | 12.1mm | 0.500 12.70mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() MA-301-27E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 65.203903g | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2008 | M | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | Clip and PC Pin | 1.712 43.48mm | - | - | 4.60°C/W | - | - | - | 27mm | 1.060 26.92mm | 2.200 55.88mm | Unknown | ROHS3 Compliant | - | ||
![]() DA-T268-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Solderable Feet, Surface Mount | TO-268 | Aluminum | 4.110681g | Rectangular, Fins | TO-268 (D3Pak) | Black Anodized | - | 2011 | D | - | Discontinued | 1 (Unlimited) | - | Top Mount | Black | - | - | Solderable Feet | 0.400 10.16mm | 6.00°C/W @ 600 LFM | 6 °C/W | - | 5.0W @ 35°C | - | - | 10.16mm | 0.500 12.70mm | 1.220 30.99mm | Unknown | ROHS3 Compliant | - | ||
![]() VM3-038-1AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Solderable Feet | TO-247 | Aluminum | 42g | Rectangular, Fins | TO-220, TO-247 | Black Anodized | - | 2014 | VM | - | Active | 1 (Unlimited) | - | Board Level | Black | - | - | Solderable Feet | 0.984 25.00mm | 0.60°C/W @ 600 LFM | 0.6 °C/W | - | 10.0W @ 50°C | - | - | 38.6mm | 1.520 38.61mm | 2.362 60.00mm | - | ROHS3 Compliant | - | ||
![]() EA-T220-64E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2010 | E | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 500 LFM | - | 8.00°C/W | 6.0W @ 40°C | - | - | 63.5mm | 2.500 63.50mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | - | ||
![]() CSM221-28AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Solderable Feet | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2016 | CSM | yes | Active | Not Applicable | - | Board Level, Vertical | - | - | - | Solderable Feet | 1.228 31.20mm | - | - | 12.80°C/W | 5.0W @ 60°C | - | - | - | 1.102 28.00mm | 0.492 12.50mm | - | RoHS Compliant | - | ||
![]() R2A-CT4-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin, Screw | - | Aluminum | 181.436948g | Rectangular, Fins | TO-247 | Black Anodized | - | 2011 | R2 | - | Active | 1 (Unlimited) | - | Board Level | Black | - | - | Clip and PC Pin | 0.870 22.10mm | 1.00°C/W @ 800 LFM | - | 8.60°C/W | 2.0W @ 20°C | - | - | 22mm | 1.500 38.10mm | 1.380 35.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AH50600V05000EE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | Aluminum Housed Resistor | Unfinished | - | - | HS | - | Active | 1 (Unlimited) | - | Board Level, Vertical, Extrusion | - | - | - | Bolt On | 1.210 30.73mm | - | - | 1.30°C/W | - | - | - | - | 5.000 127.00mm | 3.924 99.67mm | - | ROHS3 Compliant | - | ||
![]() C40-058-AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip | TO-247 | Aluminum | - | Rectangular, Fins | TO-247, TO-264, SOT-227 | Black Anodized | - | 2014 | C40 | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black, Silver | - | - | Clip and Board Mounts | 1.260 32.00mm | - | - | - | - | LONGITUDINAL | TRANSISTOR | 43.8mm | 2.283 58.00mm | 1.724 43.79mm | Unknown | ROHS3 Compliant | - | ||
![]() WC-T2X-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | - | - | Ceramic | - | Rectangular, Fins | TO-220, TO-247, TO-264 | - | - | 2017 | WC | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | Clip and PC Pin | 1.512 38.40mm | - | - | 12.00°C/W | - | - | - | - | 0.803 20.40mm | 1.339 34.00mm | - | ROHS3 Compliant | - |