- Series
- Length
- Width
- Type
- Attachment Method
- Material
- Material Finish
- Package Cooled
- Shape
- Thermal Resistance @ Natural
- Power Dissipation @ Temperature Rise
- Factory Lead Time
Attribute column
Manufacturer
Ohmite Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Natural Thermal Resistance | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WA-DT2-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin, Solder | TO-247 | Aluminum | 22.396123g | Rectangular, Fins | TO-220, TO-247 (Dual) | Black Anodized | - | 2012 | W | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | Clip and PC Pin | 0.630 16.00mm | 6.00°C/W @ 200 LFM | - | 5.00°C/W | 4.0W @ 40°C | 32mm | 1.200 30.48mm | 1.710 43.43mm | Unknown | ROHS3 Compliant | - | ||
![]() WV-DT2-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin, Solder | TO-220 | Aluminum | 22.396123g | Rectangular, Fins | TO-220, TO-247 (Dual) | Degreased | - | 2010 | W | - | Active | Not Applicable | - | Board Level, Vertical | - | Clip and PC Pin | 0.630 16.00mm | 6.00°C/W @ 200 LFM | - | 6.00°C/W | 4.0W @ 40°C | 32mm | 1.200 30.48mm | 1.710 43.43mm | Unknown | ROHS3 Compliant | - | ||
![]() DV-T263-201E-TR Ohmite | 161 |
| Datasheet | 20 Weeks | Solderable Feet | TO-252 | Aluminum | - | Rectangular, Fins | TO-263 (D2Pak) | Degreased | Tape & Reel (TR) | 1997 | D | - | Active | 1 (Unlimited) | - | Top Mount | - | Solderable Feet | 0.480 12.19mm | 8.00°C/W @ 500 LFM | 8 °C/W | - | 2.0W @ 30°C | 12.1mm | 0.500 12.70mm | 1.020 25.91mm | Unknown | RoHS Compliant | - | ||
![]() VM2-038-1AE Ohmite | 2494 |
| Datasheet | 20 Weeks | Solderable Feet | TO-247 | Aluminum | 42g | Rectangular, Fins | TO-220, TO-247 | Black Anodized | - | 2014 | VM | - | Active | 1 (Unlimited) | - | Board Level | Black | Solderable Feet | 0.984 25.00mm | 0.60°C/W @ 600 LFM | 0.6 °C/W | - | 10.0W @ 50°C | 38.6mm | 1.520 38.61mm | 2.362 60.00mm | - | ROHS3 Compliant | - | ||
![]() CR401-50VE Ohmite | 41 |
| Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-401 | Degreased | - | - | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | 2 Clips and PC Pin | - | - | - | 3.80°C/W | - | - | 1.969 50.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - | ||
![]() EV-T220-64E Ohmite | 50 |
| Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Degreased | - | 2010 | E | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 500 LFM | - | 10.00°C/W | 6.0W @ 40°C | 63.5mm | 2.500 63.50mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | - | ||
![]() R2A-CT2-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin, Screw | - | Aluminum | 167.262186g | Rectangular, Fins | TO-220 | Black Anodized | - | 2011 | R2 | - | Last Time Buy | 1 (Unlimited) | - | Board Level | Black | Clip and PC Pin | 0.870 22.10mm | - | - | 8.60°C/W | - | 22mm | 1.500 38.10mm | 1.380 35.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() C247-025-1VE Ohmite | 1730 |
| Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 14.174762g | Rectangular, Fins | TO-247 | Degreased | - | 2010 | C | - | Active | 1 (Unlimited) | Radial | Board Level, Vertical | - | Clip and PC Pin | 0.710 18.03mm | 6.00°C/W @ 350 LFM | 6 °C/W | - | 5.0W @ 60°C | 38mm | 0.984 25.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() C247-075-3AE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 45.359237g | Rectangular, Fins | TO-247 | Black Anodized | - | 2010 | C | - | Active | 1 (Unlimited) | Radial | Board Level, Vertical | Black | 3 Clips and PC Pin | 0.710 18.03mm | 2.00°C/W @ 300 LFM | 2 °C/W | - | 2.5W @ 20°C | 38mm | 2.953 75.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() C247-025-1AE Ohmite | 4743 |
| Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 14.174762g | Rectangular, Fins | TO-247 | Black Anodized | - | 2010 | C | - | Active | 1 (Unlimited) | Radial | Board Level, Vertical | Black | Clip and PC Pin | 0.710 18.03mm | 6.00°C/W @ 350 LFM | 6 °C/W | - | 5.0W @ 60°C | 38mm | 0.984 25.00mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | - | ||
![]() CR201-25VE Ohmite | 41 |
| Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-201 | Degreased | - | 2017 | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | 3 Clips and PC Pin | - | - | - | 4.70°C/W | - | - | 0.984 25.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - | ||
![]() E2A-T247-38E Ohmite | 35 |
| Datasheet | 10 Weeks | - | - | Aluminum | - | Rectangular, Fins | TO-247 | Black Anodized | - | 2017 | EX | yes | Active | 1 (Unlimited) | - | Board Level, Vertical | - | Bolt On and Board Mounts | 1.500 38.10mm | 4.00°C/W @ 300 LFM | - | 14.00°C/W | 4.0W @ 70°C | - | 0.641 16.28mm | 0.642 16.30mm | - | ROHS3 Compliant | - | ||
![]() DA-T268-301E-TR Ohmite | 3305 |
| Datasheet | 20 Weeks | Solderable Feet | TO-268 | Aluminum | - | Rectangular, Fins | TO-268 (D3Pak) | Black Anodized | Tape & Reel (TR) | 2015 | D | - | Active | 1 (Unlimited) | - | Top Mount | Black | Solderable Feet | 0.460 11.68mm | 4.00°C/W @ 700 LFM | 4 °C/W | - | 7.0W @ 35°C | 11.6mm | 0.500 12.70mm | 1.580 40.13mm | - | RoHS Compliant | - | ||
![]() CR101-25VE Ohmite | 127 |
| Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-101 | Degreased | - | - | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | 3 Clips and PC Pin | - | - | - | 7.60°C/W | - | - | 0.984 25.00mm | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() MV-101-27E Ohmite | In Stock | - | Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 31.184475g | Rectangular, Fins | TO-247, TO-264 | Unfinished | - | 2008 | M | - | Active | 1 (Unlimited) | - | Top Mount | - | Clip and PC Pin | 1.520 38.61mm | - | - | 9.60°C/W | - | 38.6mm | 1.060 26.92mm | 1.350 34.30mm | Unknown | ROHS3 Compliant | - | ||
![]() WV-T220-101E Ohmite | 43 |
| Datasheet | 20 Weeks | Clip, PC Pin, Solder | - | Aluminum | 9.922333g | Rectangular, Fins | TO-220 | Degreased | - | 2010 | W | - | Active | Not Applicable | - | Board Level, Vertical | Black | Clip and PC Pin | 0.630 16.00mm | - | - | 13.00°C/W | 1.0W @ 20°C | 30.5mm | 1.201 30.50mm | 0.720 18.29mm | Unknown | ROHS3 Compliant | - | ||
![]() CR201-50VE Ohmite | 109 |
| Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-201 | Degreased | - | 2017 | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | 3 Clips and PC Pin | - | - | - | 3.30°C/W | - | - | 1.969 50.00mm | 2.953 75.00mm | - | ROHS3 Compliant | - | ||
![]() CR301-75VE Ohmite | 486 |
| Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-301 | Degreased | - | - | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | 2 Clips and PC Pin | - | - | - | 4.50°C/W | - | - | 2.953 75.00mm | 2.362 60.00mm | - | ROHS3 Compliant | - | ||
![]() CR301-25AE Ohmite | 41 |
| Datasheet | 20 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-301 | Black Anodized | - | - | CR | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | 2 Clips and PC Pin | - | - | - | 8.10°C/W | - | - | 0.984 25.00mm | 2.362 60.00mm | - | ROHS3 Compliant | - | ||
![]() C126-040-2VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 20.411657g | Rectangular, Fins | TO-126 | Degreased | - | 2012 | C | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Silver | 2 Clips and PC Pin | 0.732 18.60mm | - | - | - | - | 32.5mm | 1.575 40.00mm | 1.280 32.51mm | Unknown | ROHS3 Compliant | - |