- Series
- Length
- Width
- Type
- Attachment Method
- Material
- Material Finish
- Package Cooled
- Shape
- Thermal Resistance @ Natural
- Power Dissipation @ Temperature Rise
- Factory Lead Time
Attribute column
Manufacturer
Ohmite Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Package Cooled | Material Finish | Brand | Factory Pack QuantityFactory Pack Quantity | Fin Style | Heatsink Material | Manufacturer | Mounting Styles | RoHS | Unit Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | Thermal Support Device Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Product Category | Thermal Resistance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DV-T263-101E-TR Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | TO-263 | Aluminum | Rectangular, Fins | TO-263 (D2Pak) | Degreased | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | D | Active | 1 (Unlimited) | Top Mount | - | - | Solderable Feet | 0.400 10.16mm | 8.00°C/W @ 500 LFM | - | - | - | 2.0W @ 30°C | - | - | - | 10.16mm | 0.500 12.70mm | 1.020 25.91mm | RoHS Compliant | ||
![]() AH10928V07500IE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | - | Aluminum Alloy | Rectangular, Fins | Aluminum Housed Resistor | Unfinished | - | - | - | - | - | - | - | - | - | - | HS | Active | 1 (Unlimited) | Board Level, Vertical, Extrusion | - | - | Bolt On | 2.280 57.91mm | - | - | - | - | - | - | - | - | - | 7.500 190.50mm | 9.750 247.65mm | ROHS3 Compliant | ||
![]() DA-T268-101E-TR Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | TO-268 | Aluminum | Rectangular, Fins | TO-268 (D3Pak) | Black Anodized | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | D | Active | 1 (Unlimited) | Top Mount | Black | - | Solderable Feet | 0.400 10.16mm | 6.00°C/W @ 600 LFM | - | - | - | 5.0W @ 35°C | - | - | - | 10.16mm | 0.500 12.70mm | 1.220 30.99mm | RoHS Compliant | ||
![]() AH50600V05000FE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | - | Aluminum Alloy | Rectangular, Fins | Aluminum Housed Resistor | Unfinished | - | - | - | - | - | - | - | - | - | 2014 | HS | Active | 1 (Unlimited) | Board Level, Vertical, Extrusion | - | - | Bolt On | 1.210 30.73mm | - | - | - | 1.30°C/W | - | - | - | - | - | 5.000 127.00mm | 3.924 99.67mm | ROHS3 Compliant | ||
![]() AH12310V06000GE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | - | Aluminum Alloy | Rectangular, Fins | Aluminum Housed Resistor | Unfinished | - | - | - | - | - | - | - | - | - | 2014 | HS | Active | 1 (Unlimited) | Board Level, Vertical, Extrusion | - | - | Bolt On | 1.750 44.45mm | - | - | - | 0.93°C/W | - | - | - | - | - | 6.000 152.40mm | 4.125 104.77mm | ROHS3 Compliant | ||
![]() DA-T263-301E Ohmite | In Stock | - | Datasheet | 20 Weeks | - | TO-263 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PA-T22-38E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum | Rectangular, Pin Fins | TO-220, TO-247, TO-264 | Black Anodized | - | - | - | - | - | - | - | - | - | - | P | Active | 1 (Unlimited) | Board Level, Vertical | - | - | 2 Clips and PC Pin | 1.520 38.61mm | - | - | - | 3.13°C/W | - | - | - | - | - | 2.170 55.12mm | 1.240 31.50mm | ROHS3 Compliant | ||
![]() PA-T2X-38E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum | Rectangular, Pin Fins | TO-220, TO-247, TO-264 | Black Anodized | - | - | - | - | - | - | - | - | - | - | P | Active | Not Applicable | Board Level, Vertical | - | - | Clip and PC Pin | 1.500 38.10mm | - | - | - | 7.46°C/W | - | - | - | - | - | 1.180 29.97mm | 0.690 17.53mm | ROHS3 Compliant | ||
![]() PV-T21-38E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum | Rectangular, Pin Fins | TO-220, TO-247, TO-264 | Degreased | - | - | - | - | - | - | - | - | - | - | P | Active | 1 (Unlimited) | Board Level, Vertical | - | - | Clip and PC Pin | 1.520 38.61mm | - | - | - | 3.89°C/W | - | - | - | - | - | 2.170 55.12mm | 1.240 31.50mm | ROHS3 Compliant | ||
![]() DA-T263-301E-TR Ohmite | In Stock | - | Datasheet | 20 Weeks | - | TO-263 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP4-114A-108E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | 1 | Plate | Aluminum | Ohmite | SMD/SMT | Details | 1.800 lbs | Bulk | - | CP | - | - | 4 Pass | Silver | Heat Sinks | - | - | - | Heat Sinks | - | - | - | Liquid Cold Plates | Heat Sinks | 0.43 C/W | 19.1 mm | 114.3 mm | 138.4 mm | - | ||
![]() CA-TX2-050-E Ohmite | In Stock | - | Datasheet | - | - | - | Ceramic | Rectangular, Fins | TO-247, TO-264 | Nickel | - | - | - | - | - | - | - | - | - | - | CA | Obsolete | 1 (Unlimited) | Board Level, Vertical | - | - | 2 Clips and PC Pin | 1.650 41.91mm | 3.00°C/W @ 400 LFM | - | - | 5.80°C/W | 7.0W @ 50°C | - | - | - | - | 1.970 50.04mm | 1.120 28.45mm | ROHS3 Compliant | ||
![]() CA-TX1-050-E Ohmite | In Stock | - | Datasheet | - | - | - | Ceramic | Rectangular, Fins | TO-247, TO-264 | Nickel | - | - | - | - | - | - | - | - | - | - | CA | Obsolete | 1 (Unlimited) | Board Level, Vertical | - | - | Clip and PC Pin | 1.650 41.91mm | 3.00°C/W @ 400 LFM | - | - | 5.80°C/W | 7.0W @ 50°C | - | - | - | - | 1.970 50.04mm | 1.120 28.45mm | ROHS3 Compliant | ||
![]() PV-T22-38E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum | Rectangular, Pin Fins | TO-220, TO-247, TO-264 | Degreased | - | - | - | - | - | - | - | - | - | - | P | Active | 1 (Unlimited) | Board Level, Vertical | - | - | 2 Clips and PC Pin | 1.520 38.61mm | - | - | - | 3.89°C/W | - | - | - | - | - | 2.170 55.12mm | 1.240 31.50mm | ROHS3 Compliant | ||
![]() BGAH325-075E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum Alloy | Square, Angled Fins | BGA, CPU, GPU | Black Anodized | - | - | - | - | - | - | - | - | - | - | BG | Active | Not Applicable | Top Mount | - | - | Thermal Tape, Adhesive (Included) | 0.295 7.50mm | - | - | - | 6.00°C/W | - | - | - | - | - | 1.279 32.50mm | 1.279 32.50mm | ROHS3 Compliant | ||
![]() DA-T268-401E-TR Ohmite | In Stock | - | Datasheet | 10 Weeks | - | - | Aluminum | Rectangular, Fins | TO-268 (D3Pak) | Black Anodized | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | D | Active | 1 (Unlimited) | Top Mount | - | - | Solderable Feet | 0.460 11.68mm | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 1.220 30.99mm | RoHS Compliant | ||
![]() DA-T263-401E-TR Ohmite | In Stock | - | Datasheet | 10 Weeks | - | - | Aluminum | Rectangular, Fins | TO-263 (D2Pak) | Black Anodized | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | D | Active | 1 (Unlimited) | Top Mount | - | - | Solderable Feet | 0.460 11.68mm | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 1.030 26.16mm | RoHS Compliant | ||
![]() PV-T2X-38E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum | Rectangular, Pin Fins | TO-220, TO-247, TO-264 | Degreased | - | - | - | - | - | - | - | - | - | - | P | Active | Not Applicable | Board Level, Vertical | - | - | Clip and PC Pin | 1.500 38.10mm | - | - | - | 8.07°C/W | - | - | - | - | - | 1.180 29.97mm | 0.690 17.53mm | ROHS3 Compliant | ||
![]() BGAH270-175E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum Alloy | Square, Angled Fins | BGA, CPU, GPU | Black Anodized | - | - | - | - | - | - | - | - | - | - | BG | Active | Not Applicable | Top Mount | - | - | Thermal Tape, Adhesive (Included) | 0.689 17.50mm | - | - | - | 3.50°C/W | - | - | - | - | - | 1.063 27.00mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() BGAH375-125E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminum Alloy | Square, Angled Fins | BGA, CPU, GPU | Black Anodized | - | - | - | - | - | - | - | - | - | - | BG | Active | Not Applicable | Top Mount | - | - | Thermal Tape, Adhesive (Included) | 0.492 12.50mm | - | - | - | 3.00°C/W | - | - | - | - | - | 1.476 37.50mm | 1.476 37.50mm | ROHS3 Compliant |