- Color
- Material
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Diameter
- Style
- Shaft Size
- Type
- Factory Lead Time
- Published
- Indicator
Attribute column
Manufacturer
Ohmite Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Color | HTS Code | Packing Method | Construction | Style | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Indicator | Shaft Size | Features | Diameter | Height | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5116A Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Smooth | - | - | Black | - | - | - | Cylindrical with Pointer, Skirt | - | - | - | - | - | - | - | 0.250 6.35mm | - | 1.500 38.10mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5106 Ohmite | In Stock | - | Datasheet | - | External | - | - | - | - | Aluminum | 155°C | -55°C | - | - | 5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | 25 ppm/°C | Smooth | 510000000Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Black | - | TR | Chip | Cylindrical with Pointer | - | compliant | 1W | 2000V | 2514 | - | - | 0.250 6.35mm | - | 3.250 82.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5152A Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Fluted | - | - | Black | - | - | - | Cylindrical with Skirt | - | - | - | - | - | - | Line on Top | 0.250 6.35mm | - | 3.250 82.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5104 Ohmite | In Stock | - | - | - | Hardware | Aluminum | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.15mm | - | 82.55 mm | - | RoHS Compliant | - | ||
![]() 5151 Ohmite | In Stock | - | Datasheet | - | External | - | - | - | - | Aluminium | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | Fluted | - | - | Black | - | - | - | Cylindrical with Skirt | - | - | - | - | - | - | Line on Top | 0.125 3.18mm | - | 0.750 19.05mm | - | 19.05 mm | - | Non-RoHS Compliant | - | ||
![]() 5450E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Molded | - | - | - | Plastic | - | - | 2010 | - | - | - | - | Active | Not Applicable | - | - | - | Knurled, Straight | - | - | Black | - | - | - | Cylindrical | - | - | - | - | - | - | No Indicator | 0.250 6.35mm | 8-32 Set Screw | 0.688 17.48mm | 0.406 10.31mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 5103A Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | Cylindrical | - | - | - | - | - | - | - | 0.250 6.35mm | - | 31.75mm | 1.250 31.75mm | - | - | Non-RoHS Compliant | - | ||
![]() 5157E Ohmite | In Stock | - | - | 10 Weeks | - | - | - | - | - | Aluminum | - | - | 2003 | - | - | - | - | Active | Not Applicable | - | - | - | Fluted | - | - | Black | - | - | - | Cylindrical with Skirt | - | - | - | - | - | - | Line on Top | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5157 Ohmite | In Stock | - | - | - | - | Aluminum | - | - | - | Aluminum | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Fluted | - | - | Black | - | - | - | Cylindrical with Skirt | - | - | - | - | - | - | Line on Top | - | - | 38.1mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5102 Ohmite | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Aluminium | 125°C | -55°C | - | MMC | 5% | e3 | yes | - | - | 2 | EAR99 | 100 ppm/°C | - | 51000Ohm | Tin (Sn) | Black | 8533.21.00.30 | TR, PAPER | Chip | - | FIXED RESISTOR | - | 0.25W | 400V | 1206 | 70°C | - | - | - | 57.15mm | 57.15mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 5200E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Molded | - | - | - | Plastic | - | - | 2010 | - | - | - | - | Active | Not Applicable | - | - | - | Fluted | - | - | Black, Silver | - | - | - | Cylindrical with Skirt | - | - | - | - | - | - | Line on Side | 0.250 6.35mm | - | 0.656 16.66mm 0.781 19.84mm Skirt | 0.469 11.91mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 5112 Ohmite | In Stock | - | - | - | - | Aluminum | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.325mm | - | - | - | Non-RoHS Compliant | - |