- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Features
- Resistance
- Temperature Coefficient
- Operating Temperature
Attribute column
Manufacturer
Ohmite Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Case Code - in | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Termination Style | Product Type | Reverse Recovery Time | Diode Configuration | Repetitive Peak Reverse Voltage | Features | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW1S0CKR010D Ohmite | In Stock | - | - | Ohmite | - | 4224 | 10 | Ohmite | RW1S0CKR010D | + 125 C | - 55 C | PCB Mount | No -RoHS Version Available | 0.010265 oz | 70 mV | Bulk | RW1 | 0.5 % | 4 Terminal | 50 PPM / C | Wirewound Power Resistor | 10 mOhms | Current Sense | - | Resistors | 1 W | Wirewound | SMD/SMT | Current Sense Resistors | 19 | Dual Common Cathod | 600 | - | Current Sense Resistors - SMD | - | - | 2.1 mm | 10.8 mm | 6.2 mm | ||
![]() 270100M538150JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LN225J8R0E Ohmite | In Stock | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.92 mm | - | - | - |