- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Adjustment Type | Ganging Number | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26020TAB51SSH50 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, Tubular | - | - | - | - | - | Ohmite | Bulk | Active | Non-Compliant | - | - | - | 260 | ±10% | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | Slide | - | - | - | 2.000" (50.80mm) | - | - | - | ||
![]() D225K30R-B Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 30 Ohms | - | - | - | - | 225 W | - | - | - | - | - | - | - | - | Slide | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | - | - | ||
![]() D300K1K0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D1000K500E Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 500 Ohms | - | - | - | - | 1000 W | - | - | - | - | - | - | - | - | Slide | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 20.000" (508.00mm) | - | - | - | ||
![]() D225K2K0 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | - | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 2 kOhms | - | - | - | - | 225 W | - | - | - | - | - | - | - | - | Slide | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | - | - | ||
![]() E375K75RE Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 75 Ohms | - | - | - | - | 375 W | - | - | - | - | - | - | - | - | Slide | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | - | 10.500" (266.70mm) | - | - | - | ||
![]() D130K212 Ohmite | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 212 Ohms | - | - | - | - | 130 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E500K5R0E Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 5 Ohms | - | - | - | - | 500 W | - | - | - | - | - | - | - | - | Slide | - | 1.625" OD, 1.125" ID (41.28mm x 28.58mm) | - | 10.500" (266.70mm) | - | - | - | ||
![]() D160K10R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D50K100 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | 1.625kV | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.62kV | 50W | 14.3mm | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() E1000K1R5 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 1.5 Ohms | - | - | - | - | 1000 W | - | - | - | - | - | - | - | - | Slide | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 15.000" (381.00mm) | - | - | - | ||
![]() D175K20RE Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | D175K20RE-OHM | Ohmite | Bulk | Active | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 20 Ohms | - | - | - | - | 175 W | - | - | - | - | - | - | - | - | Slide | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 8.500" (215.90mm) | - | - | - | ||
![]() D225K250 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | 4.595kV | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 225W | 4.6kV | 225W | 28.6mm | All-Welded | POTENTIOMETER | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 10.500 266.70mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CD225K5R0 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | Bulk | Active | Non-Compliant | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | 5 Ohms | - | - | - | - | 225 W | - | - | - | - | - | - | - | - | Slide | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | - | - | ||
![]() D25K2K5E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 2.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | 14.3mm | All-Welded | POTENTIOMETER | 8V | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() D25K100 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | 14.3mm | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() D65K2K0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E300K8R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | 2 | Ceramic | - | - | - | - | - | - | 6V | Bulk | 2014 | Corrib®280 | ±10% | - | - | Active | Not Applicable | 3 | Solder Lug | EAR99 | 400 ppm/°C | 8Ohm | - | 400°C | 25°C | Wirewound | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | Slide | - | 1.126 OD 0.748 ID 28.60mmx19.00mm | 47.63mm | 8.500 215.90mm | Unknown | Non-RoHS Compliant | - | ||
![]() D65J5K0 Ohmite | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Ohmite | Bulk | Active | Non-Compliant | - | - | - | - | ±5% | - | - | - | - | - | Solder Lug | - | - | 5 kOhms | - | - | - | - | 65 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12K300E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | 565V | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 300Ohm | - | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | 565V | 12W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant | - |