- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Case Size | Case Style | Manufacturer | Mfr | Mounting Styles | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Construction | Military Standard | Termination Style | Failure Rate | Adjustment Type | Terminal Type | Wattage | Product Length (mm) | Diameter | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1500F7R1 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±1% | Solder Lug | - | - | 7.1 Ohms | - | 1500 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 20.000" (508.00mm) | - | ||
![]() D175K30RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 30 Ohms | - | 175 W | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 8.500" (215.90mm) | - | ||
![]() D225J200E Ohmite | In Stock | - | - | Brackets (not included) | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | Dividohm®210 | ±5% | - | - | - | 200 Ohms | - | 225 W | - | - | - | - | Slide | - | - | - | 1.126 OD, 0.752 ID (28.60mm x 19.10mm) | 10.500 (266.70mm) | - | ||
![]() CD225K100 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | Dividohm®210 | ±10% | Solder Lug | - | - | 100 Ohms | - | 225 W | - | - | - | - | Slide | - | - | - | 1.126 OD, 0.752 ID (28.60mm x 19.10mm) | 10.500 (266.70mm) | - | ||
![]() D225K3K0E Ohmite | In Stock | - | - | - | - | 2 | Not Required | VITREOUS ENAMEL | - | Ohmite | Bolt-On | Bulk | - | 225(W) | Not Required(mm) | 28.6(mm) | Active | Non-Compliant | 25 TO 350 | 10% | * | - | - | ±260(ppm/°C) | Wirewound | 3000(ohm) | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | 266.7(mm) | - | - | Not Required(mm) | ||
![]() D100K85RE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E300K5R1 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | Corrib®280 | ±10% | Solder Lug | - | - | 5.1 Ohms | - | 300 W | - | - | - | - | Slide | - | - | - | 1.125 OD, 0.750 ID (28.58mm x 19.05mm) | 8.500 (215.90mm) | - | ||
![]() E750KR55E-6114S Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 550 mOhms | - | 750 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 12.000" (304.80mm) | - | ||
![]() CD225K50R Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 50 Ohms | - | 225 W | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 10.500" (266.70mm) | - | ||
![]() E1000F11R8 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±1% | Solder Lug | - | - | 11.8 Ohms | - | 1000 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 15.000" (381.00mm) | - | ||
![]() D25K20RE-B Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 20 Ohms | - | 25 W | - | - | - | - | Slide | - | - | - | 0.563" OD, 0.313" ID (14.30mm x 7.94mm) | 2.000" (50.80mm) | - | ||
![]() E1000K18R6 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 18.6 Ohms | - | 1000 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 15.000" (381.00mm) | - | ||
![]() D1000K1K0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 1 kOhms | - | 1000 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 20.000" (508.00mm) | - | ||
![]() D1000K250E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 250 Ohms | - | 1000 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 20.000" (508.00mm) | - | ||
![]() E1000K4R0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 4 Ohms | - | 1000 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 15.000" (381.00mm) | - | ||
![]() D225K300 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | Ohmite | - | Bulk | Tubular | - | - | - | Active | No | - | - | - | ±10% | Solder Lug | - | - | 300 Ohms | Ceramic | 225 mW | - | - | - | - | Slide | Radial Lugs | 225 | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 10.500" (266.70mm) | - | ||
![]() D175K75RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 75 Ohms | - | 175 W | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 8.500" (215.90mm) | - | ||
![]() E375KR80E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 800 mOhms | - | 375 W | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | 10.500" (266.70mm) | - | ||
![]() E1000K10RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 10 Ohms | - | 1000 W | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 15.000" (381.00mm) | - | ||
![]() E150K3R0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | ±10% | Solder Lug | - | - | 3 Ohms | - | 150 W | - | - | - | - | Slide | - | - | - | 1.000" OD, 0.625" ID (25.40mm x 15.88mm) | 5.000" (127.00mm) | - |