- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Body Material | Number of Terminals | Case Size | Case Style | Manufacturer | Mfr | Mounting Styles | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Termination Style | Voltage - Rated AC | Failure Rate | Adjustment Type | Terminal Type | Ganging Number | Wattage | Product Length (mm) | Diameter | Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D225K55RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | Not Required | VITREOUS ENAMEL | - | Ohmite | Bolt-On | Bulk | - | 225(W) | Not Required(mm) | 28.6(mm) | Active | Non-Compliant | 25 TO 350 | 10% | - | - | - | * | - | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 55(ohm) | - | - | - | - | - | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | - | Not Required | - | - | - | - | 266.7(mm) | - | - | Not Required(mm) | - | - | - | ||
![]() D50K25R-B Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | 3 | Not Required | VITREOUS ENAMEL | - | Ohmite | Bolt-On | Bulk | - | 50(W) | Not Required(mm) | 14.3(mm) | Active | - | 25 TO 350 | 10% | - | - | - | Dividohm®210 | ±10% | - | - | - | - | - | Solder Lug | - | ±260(ppm/°C) | Wirewound | 25(ohm) | - | - | - | - | 50 W | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | - | Not Required | Slide | - | - | - | 101.6(mm) | 0.563 OD, 0.313 ID (14.30mm x 7.94mm) | 4.000 (101.60mm) | Not Required(mm) | - | - | - | ||
![]() D225K30R Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | 3 | Not Required | VITREOUS ENAMEL | - | Ohmite | Bolt-On | Bulk | - | 225(W) | Not Required(mm) | 28.6(mm) | Active | - | 25 TO 350 | 10% | - | - | - | Dividohm®210 | ±10% | - | - | - | - | - | Solder Lug | - | ±260(ppm/°C) | Wirewound | 30(ohm) | - | - | - | - | 225 W | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | - | Not Required | Slide | - | - | - | 266.7(mm) | 1.126 OD, 0.752 ID (28.60mm, 19.10mm) | 10.500 (266.70mm) | Not Required(mm) | - | - | - | ||
![]() D1000K1K6 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | Dividohm®210 | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 1.6 kOhms | - | - | - | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | 2.500 OD, 1.752 ID (63.50mm x 44.50mm) | 20.000 (508.00mm) | - | - | - | - | ||
![]() D25K470 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 3 | Not Required | VITREOUS ENAMEL | Ohmite | Ohmite | Bolt-On | Bulk | Tubular | 25(W) | Not Required(mm) | 14.3(mm) | Active | Non-Compliant | 25 TO 350 | 10% | - | - | - | * | - | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 470 Ohms | - | - | - | Ceramic | - | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | - | Not Required | - | Radial Lugs | - | 25 | 50.8(mm) | - | - | Not Required(mm) | - | - | - | ||
![]() D100K4R0E Ohmite | 42 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 4Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.845kV | 100W | - | All-Welded | POTENTIOMETER | - | - | 20V | - | Slide | - | 1 | - | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | Unknown | ROHS3 Compliant | - | ||
![]() E300KR20E Ohmite | 24 |
| - | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | Bulk | 2014 | Corrib®280 | ±10% | e1 | yes | Active | Not Applicable | 3 | Solder Lug | EAR99 | 400 ppm/°C | - | 200mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 400°C | 25°C | Wirewound | - | - | 300W | - | 300W | - | Vitreous Enamelled | FIXED RESISTOR | - | - | 8V | - | Slide | - | - | - | - | 1.126 OD 0.748 ID 28.60mmx19.00mm | 8.500 215.90mm | - | - | ROHS3 Compliant | - | ||
![]() D12K15R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 15Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() D12K7K5E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 7.5kOhm | - | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | - | ROHS3 Compliant | - | ||
![]() D25K2R0E Ohmite | 40 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | - | 7V | - | Slide | - | 1 | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | Unknown | ROHS3 Compliant | - | ||
![]() D100K1K5E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.845kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 1.5kOhm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.845kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | Unknown | ROHS3 Compliant | - | ||
![]() D75K3R0E Ohmite | 41 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 3Ohm | - | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | - | ROHS3 Compliant | - | ||
![]() D12K200 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 565V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | - | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() D50K1R0E Ohmite | 70 |
| Datasheet | 10 Weeks | Bolt, Brackets, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 1Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.625kV | 50W | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D75K250E Ohmite | 39 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 250Ohm | - | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | - | ROHS3 Compliant | - | ||
![]() D25K4K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | Bulk | 2000 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | - | 4.5kOhm | - | 350°C | 25°C | - | - | - | 25W | - | 25W | - | Vitreous Enamelled | POTENTIOMETER | - | - | - | - | Slide | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | - | Non-RoHS Compliant | - | ||
![]() D100K50R Ohmite | 98 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.845kV | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.84kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() D175K500E Ohmite | 44 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 500Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 175W | 3.6kV | 175W | 28.6mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | 8.500 215.90mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() D100K40K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.845kV | Bulk | 2000 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | - | 40kOhm | - | 350°C | 25°C | - | - | - | 100W | - | 100W | - | Vitreous Enamelled | POTENTIOMETER | - | - | - | - | Slide | - | - | - | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | - | Non-RoHS Compliant | - | ||
![]() D50K5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.62kV | 50W | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | - | 1 | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Unknown | Non-RoHS Compliant | Contains Lead |