- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Body Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Working Voltage | Adjustment Type | Ganging Number | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D225K250E Ohmite | 25 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 250Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 225W | 4.595kV | 225W | 28.6mm | All-Welded | POTENTIOMETER | 237V | 4595V | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D12K500 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D50K4R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 4Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.62kV | 50W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | Unknown | Non-RoHS Compliant | - | ||
![]() D25K2K25 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 625V | Bulk | 2012 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | 260 ppm/°C | 2.25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAMEPROOF | 8533.39.00.80 | 25W | - | 25W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() D100K50RE Ohmite | 25 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 50Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.845kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | 71V | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D12K3K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | 565V | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 3kOhm | - | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | Unknown | ROHS3 Compliant | - | ||
![]() D50K4K0E Ohmite | 44 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 4kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 50W | - | 50W | 14.3mm | - | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | ROHS3 Compliant | - | ||
![]() D12K7K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 7kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D100K25K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | 2.845kV | Bulk | 2015 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | 25kOhm | - | 350°C | 25°C | - | - | - | 100W | - | 100W | 19.1mm | Vitreous Enamelled | POTENTIOMETER | - | - | Slide | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | Non-RoHS Compliant | - | ||
![]() D100K250E Ohmite | 70 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 250Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.845kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | 158V | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D225K100E Ohmite | 36 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | Bulk | 2005 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 100Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 225W | 4.595kV | 225W | - | All-Welded | POTENTIOMETER | 150V | 4595V | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D12K2K0E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 2kOhm | - | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | 565V | 12W | - | All-Welded | POTENTIOMETER | 5V | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() D75K80KE Ohmite | 40 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 80kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D225K5R0E Ohmite | 35 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 5Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 225W | 4.595kV | 225W | - | All-Welded | POTENTIOMETER | 34V | 4595V | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D12K350 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 350Ohm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | 7.94mm | - | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D225K25K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 4.595kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 25kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 225W | - | 225W | 28.6mm | - | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | - | Non-RoHS Compliant | - | ||
![]() D75K40K Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 2.625kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 40kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | Non-RoHS Compliant | - | ||
![]() D12K250E Ohmite | 29 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | Ceramic | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 250Ohm | - | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | - | All-Welded | POTENTIOMETER | 55V | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() D175K1R0 Ohmite | 26 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | - | 3.595kV | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 175W | - | 175W | 28.6mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 8.500 215.90mm | - | Non-RoHS Compliant | - | ||
![]() D175K50KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | 3.595kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | 260 ppm/°C | 50kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 175W | - | 175W | - | - | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 8.500 215.90mm | - | ROHS3 Compliant | - |