- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Working Voltage | Adjustment Type | Ganging Number | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D50K9K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 1.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 9kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 50W | - | 50W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Non-RoHS Compliant | - | ||
![]() D50K30K Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 30kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 50W | - | 50W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Non-RoHS Compliant | - | ||
![]() D225K25KE Ohmite | 8 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 4.595kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 25kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 225W | - | 225W | 28.6mm | - | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | - | ROHS3 Compliant | - | ||
![]() D75K20KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 20kOhm | - | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D25K400E Ohmite | 60 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 400Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | - | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() D100K3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | 2.845kV | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 100W | - | 100W | 19.1mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | Non-RoHS Compliant | - | ||
![]() D25K10RE Ohmite | 36 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | 14.3mm | All-Welded | POTENTIOMETER | 16V | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D50K4K5E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 4.5kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 50W | - | 50W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | ROHS3 Compliant | - | ||
![]() D12K1K0E Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 565V | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1kOhm | - | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | Unknown | ROHS3 Compliant | - | ||
![]() D25K7R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 625V | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 7.5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() D50K10K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 50W | 1.62kV | 50W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Non-RoHS Compliant | - | ||
![]() D225K15KE Ohmite | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 4.595kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 15kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 225W | - | 225W | - | - | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | - | ROHS3 Compliant | - | ||
![]() D225K50KE Ohmite | 8 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 4.595kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 50kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 225W | - | 225W | - | - | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | - | ROHS3 Compliant | - | ||
![]() D75K50RE Ohmite | 51 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 2.625kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 50Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 75W | 2.62kV | 75W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | Unknown | ROHS3 Compliant | - | ||
![]() D12K800E Ohmite | 15 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 800Ohm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() D50K5K0 Ohmite | 12 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 50W | - | 50W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Non-RoHS Compliant | - | ||
![]() D100K5K0E Ohmite | 33 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 2.845kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 5kOhm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.845kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | Unknown | ROHS3 Compliant | - | ||
![]() D225K1R0E Ohmite | 17 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2005 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 225W | 4.595kV | 225W | - | All-Welded | POTENTIOMETER | 15V | 4595V | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D12K8K0E Ohmite | 13 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 8kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() D225K25R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 4.595kV | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 25Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 225W | 4.6kV | 225W | 28.6mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | Unknown | Non-RoHS Compliant | Lead Free |