- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Adjustment Type | Ganging Number | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D100K10K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 2.845kV | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.84kV | 100W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | Unknown | Non-RoHS Compliant | - | ||
![]() D75K4R0E Ohmite | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 4Ohm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D12K5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 565V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | 565V | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D50K7K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 7kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 50W | - | 50W | - | - | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Non-RoHS Compliant | - | ||
![]() D75K3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | 14.3mm | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | Non-RoHS Compliant | - | ||
![]() D12K1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | 565V | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | - | 12W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | Non-RoHS Compliant | - | ||
![]() D75K3K5E Ohmite | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 3.5kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() D75K35K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | 2.625kV | Bulk | 2005 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | 35kOhm | - | 350°C | 25°C | - | - | - | 75W | - | 75W | 14.3mm | Vitreous Enamelled | POTENTIOMETER | - | Slide | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | Non-RoHS Compliant | - | ||
![]() D50K4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 4kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 50W | - | 50W | 14.3mm | - | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Non-RoHS Compliant | - | ||
![]() D50K8K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 1.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 8kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 50W | - | 50W | - | - | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | Non-RoHS Compliant | - | ||
![]() D75K7K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | 260 ppm/°C | 7.5kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | Non-RoHS Compliant | - | ||
![]() D25K2R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 2Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | Unknown | Non-RoHS Compliant | - | ||
![]() D12K2K25E Ohmite | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 2.25kOhm | - | 350°C | 25°C | Wirewound | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | - | - | POTENTIOMETER | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | - | ROHS3 Compliant | - | ||
![]() D25K25KE Ohmite | 60 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | - | - | 8533.39.00.80 | 25W | 625V | 25W | 14.3mm | All-Welded | POTENTIOMETER | 25V | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() D75K100 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | 2.625kV | Bulk | 2005 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | Non-RoHS Compliant | - | ||
![]() D25K5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | 260 ppm/°C | 5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 25W | - | 25W | 14.3mm | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() D25K150 Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | Unknown | Non-RoHS Compliant | - | ||
![]() D100K500 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 2.845kV | Bulk | 2014 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.84kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | Unknown | Non-RoHS Compliant | - | ||
![]() D25K7K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 625V | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 7.5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 25W | - | 25W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() D100K50K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | Ceramic | 2.845kV | Bulk | 2015 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 100W | - | 100W | - | All-Welded | POTENTIOMETER | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | Non-RoHS Compliant | - |