- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Resistor Type | Adjustment Type | Ganging Number | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D75K4K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2.625kV | Bulk | 2012 | Dividohm®210 | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 4kOhm | 350°C | 25°C | FLAMEPROOF | 8533.39.00.80 | 75W | 75W | POTENTIOMETER | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | ROHS3 Compliant | ||
![]() D25K5R6E Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | Bulk | 2015 | Dividohm®210 | ±10% | - | Active | 1 (Unlimited) | - | Solder Lug | - | - | 5.6Ohm | - | - | - | - | - | 25W | - | Slide | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 2.000 50.80mm | ROHS3 Compliant | ||
![]() D12K350E Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 565V | Bulk | 2015 | Dividohm®210 | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 350Ohm | 350°C | 25°C | FLAMEPROOF | 8533.31.00.00 | 12W | 12W | POTENTIOMETER | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | 1.750 44.45mm | ROHS3 Compliant | ||
![]() D225K75K Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 4.595kV | Bulk | 2015 | Dividohm®210 | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 75kOhm | 350°C | 25°C | FLAMEPROOF | 8533.39.00.80 | 225W | 225W | POTENTIOMETER | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | 10.500 266.70mm | Non-RoHS Compliant | ||
![]() D50K5R6E Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | Bulk | 2015 | Dividohm®210 | ±10% | - | Active | 1 (Unlimited) | - | Solder Lug | - | - | 5.6Ohm | - | - | - | - | - | 50W | - | Slide | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | ROHS3 Compliant | ||
![]() D1000J1K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | Bulk | 2015 | Dividohm®210 | ±5% | - | Active | 1 (Unlimited) | - | Solder Lug | - | - | 1kOhm | - | - | - | - | - | 1kW | - | Slide | - | 2.500 OD 1.752 ID 63.50mmx44.50mm | 20.000 508.00mm | ROHS3 Compliant |