- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Working Voltage | Adjustment Type | Ganging Number | Diameter | Height | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D175K25RE Ohmite | 26 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | - | 260 ppm/°C | 25Ohm | - | 350°C | 25°C | Wirewound | - | - | 175W | 3.595kV | 175W | - | All-Welded | POTENTIOMETER | 66V | 3595V | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | Unknown | ROHS3 Compliant | ||
![]() D100K25RE Ohmite | 48 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 25Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 100W | 2.845kV | 100W | - | All-Welded | POTENTIOMETER | 50V | - | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | - | 6.500 165.10mm | Unknown | ROHS3 Compliant | ||
![]() D50K200E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 1.625kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 200Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.625kV | 50W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | Unknown | ROHS3 Compliant | ||
![]() D12K5R0E Ohmite | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 5Ohm | - | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | - | All-Welded | POTENTIOMETER | 8V | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | Unknown | ROHS3 Compliant | ||
![]() D175K5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 3.595kV | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | 8533.39.00.80 | 175W | - | 175W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | - | Non-RoHS Compliant | ||
![]() D75K200E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 200Ohm | - | 350°C | 25°C | - | - | 8533.39.00.80 | 75W | - | 75W | 14.3mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | ||
![]() D12K500E Ohmite | 63 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 500Ohm | - | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | - | All-Welded | POTENTIOMETER | 77V | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | Unknown | ROHS3 Compliant | ||
![]() D50K2K0E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 2kOhm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.625kV | 50W | - | All-Welded | POTENTIOMETER | 10V | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | Unknown | ROHS3 Compliant | ||
![]() D25K7K0E Ohmite | 1 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 625V | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | ROHS3 Compliant | ||
![]() D12K8K5E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | 260 ppm/°C | 8.5kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant | ||
![]() D50K100KE Ohmite | 36 |
| Datasheet | 10 Weeks | Bolt, Brackets, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 1.625kV | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 100kOhm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 50W | 1.62kV | 50W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | No SVHC | ROHS3 Compliant | ||
![]() D25K200 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 625V | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 25W | 625V | 25W | - | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | Unknown | Non-RoHS Compliant | ||
![]() D12K1R0E Ohmite | 11 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | 565V | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 1Ohm | - | 350°C | 25°C | - | - | 8533.31.00.00 | 12W | 565V | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant | ||
![]() D12K3K0 Ohmite | 25 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | 565V | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 3kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | 7.94mm | All-Welded | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | Unknown | Non-RoHS Compliant | ||
![]() D12K6K0E Ohmite | 26 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 565V | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 6kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.31.00.00 | 12W | - | 12W | - | - | POTENTIOMETER | - | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | - | ROHS3 Compliant | ||
![]() D100K10KE Ohmite | 54 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 10kOhm | - | 350°C | 25°C | - | - | 8533.39.00.80 | 100W | 2.84kV | 100W | - | All-Welded | POTENTIOMETER | 32V | 2845V | Slide | 1 | 0.752 OD 0.500 ID 19.10mmx12.70mm | - | 6.500 165.10mm | - | ROHS3 Compliant | ||
![]() D225K40KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | 4.595kV | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 40kOhm | - | 350°C | 25°C | - | FLAMEPROOF | 8533.39.00.80 | 225W | - | 225W | - | - | POTENTIOMETER | - | - | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 10.500 266.70mm | - | ROHS3 Compliant | ||
![]() D12K50RE Ohmite | 46 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 50Ohm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | 350°C | 25°C | Wirewound | - | 8533.31.00.00 | 12W | 565V | 12W | - | All-Welded | POTENTIOMETER | 24V | - | Slide | 1 | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | Unknown | ROHS3 Compliant | ||
![]() E300KR50 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | 2 | Ceramic | - | Bulk | 2014 | Corrib®280 | ±10% | - | - | Active | Not Applicable | 3 | Solder Lug | EAR99 | 400 ppm/°C | 500mOhm | - | 400°C | 25°C | Wirewound | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | - | Slide | - | 1.126 OD 0.748 ID 28.60mmx19.00mm | 47.63mm | 8.500 215.90mm | Unknown | Non-RoHS Compliant | ||
![]() D175K50RE Ohmite | 35 |
| Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | 50Ohm | - | 350°C | 25°C | Wirewound | - | 8533.39.00.80 | 175W | 3.595kV | 175W | - | All-Welded | POTENTIOMETER | 94V | 3595V | Slide | 1 | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | Unknown | ROHS3 Compliant |