- Mounting Type
- Resistance
- Termination
- Tolerance
- Adjustment Type
- Diameter
- Length
- Package / Case
- Series
- Packaging
- Power Rating
- Temperature Coefficient
Attribute column
Manufacturer
Ohmite Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Terminals | Brand | Case Size | Case Style | Lead Diameter (nom) | Manufacturer | Mfr | Mounting Styles | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Termination Style | Voltage - Rated AC | Failure Rate | Adjustment Type | Ganging Number | Product Category | Product Length (mm) | Diameter | Length | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D100K3R0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 3Ohm | - | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | 100W | 2.845kV | 100W | 19.1mm | All-Welded | POTENTIOMETER | - | - | 17V | - | Slide | 1 | - | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | Unknown | ROHS3 Compliant | ||
![]() D175K25K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | Bulk | 2000 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | - | 25kOhm | - | 350°C | 25°C | - | - | - | - | 175W | - | 175W | - | Vitreous Enamelled | POTENTIOMETER | - | - | - | - | Slide | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | 8.500 215.90mm | - | - | Non-RoHS Compliant | ||
![]() D75K80K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 80kOhm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | - | Non-RoHS Compliant | ||
![]() D75K6K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 6kOhm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | 75W | - | 75W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 6.000 152.40mm | - | - | Non-RoHS Compliant | ||
![]() D100K30KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.845kV | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 30kOhm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | 100W | - | 100W | - | - | POTENTIOMETER | - | - | - | - | Slide | 1 | - | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | 6.500 165.10mm | - | - | ROHS3 Compliant | ||
![]() D50K2K25 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | Bulk | 2012 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | - | 2.25kOhm | - | 350°C | 25°C | Wirewound | - | - | - | 50W | - | 50W | - | Vitreous Enamelled | POTENTIOMETER | - | - | - | - | Slide | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | 4.000 101.60mm | - | - | Non-RoHS Compliant | ||
![]() D175K500 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | Bulk | 2012 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | - | - | 8533.39.00.80 | 175W | - | 175W | 28.6mm | All-Welded | POTENTIOMETER | - | - | - | - | Slide | 1 | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | 8.500 215.90mm | - | - | Non-RoHS Compliant | ||
![]() E300KR12E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | Bulk | 2014 | Corrib®280 | ±10% | e1 | yes | Active | Not Applicable | 3 | Solder Lug | EAR99 | 400 ppm/°C | - | 120mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 400°C | 25°C | Wirewound | - | - | - | 300W | - | 300W | - | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | Slide | - | - | - | 1.126 OD 0.748 ID 28.60mmx19.00mm | 8.500 215.90mm | - | - | ROHS3 Compliant | ||
![]() E300K3R0 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | 3 | - | Not Required | VITREOUS ENAMEL | Not Required(mm) | - | PEI-Genesis | Bolt-On | Bulk | 300(W) | Not Required(mm) | 28.58(mm) | Active | 25 TO 400 | 10% | - | - | - | * | ±10% | - | - | - | - | - | Solder Lug | - | ±400(ppm/°C) | Wirewound | 3(ohm) | - | - | - | - | 300 W | - | - | - | - | - | - | Tubular Corrugated | - | Not Required | Radial Lug | - | Not Required | Slide | - | - | 215.9(mm) | 1.125 OD, 0.750 ID (28.58mm x 19.05mm) | 8.500 (215.90mm) | Not Required(mm) | - | - | ||
![]() E375K80RE Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | - | - | - | Ohmite | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 80 Ohms | - | - | - | - | 375 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | Ohmite | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | 10.500" (266.70mm) | - | - | - | ||
![]() D225K2K0E Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 2 kOhms | - | - | - | - | 225 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 10.500" (266.70mm) | - | - | - | ||
![]() D25K1R5 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 1.5 Ohms | - | - | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 0.563" OD, 0.313" ID (14.30mm x 7.94mm) | 2.000" (50.80mm) | - | - | - | ||
![]() D225K7R5E Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 7.5 Ohms | - | - | - | - | 225 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 10.500" (266.70mm) | - | - | - | ||
![]() CD175K100E Ohmite | In Stock | - | - | - | - | Brackets (not included) | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 100 Ohms | - | - | - | - | 175 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm, 19.10mm) | 8.500" (215.90mm) | - | - | - | ||
![]() E1500J100E Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±5% | - | - | - | - | - | Solder Lug | - | - | - | 100 Ohms | - | - | - | - | 1500 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 20.000" (508.00mm) | - | - | - | ||
![]() E1000K2R0 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 2 Ohms | - | - | - | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 15.000" (381.00mm) | - | - | - | ||
![]() CD225K150 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 150 Ohms | - | - | - | - | 225 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 10.500" (266.70mm) | - | - | - | ||
![]() E1500K3R0 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 3 Ohms | - | - | - | - | 1500 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | 20.000" (508.00mm) | - | - | - | ||
![]() E375K8R0 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 8 Ohms | - | - | - | - | 375 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | 10.500" (266.70mm) | - | - | - | ||
![]() D175K200 Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | Solder Lug | - | - | - | 200 Ohms | - | - | - | - | 175 W | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | 8.500" (215.90mm) | - | - | - |