- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS5K0E Ohmite | 2921 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 5kOhm | - | - | - | - | 7.5W | - | 7.5W | - | - | 39mA | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | 13.081mm | 15.88mm | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RJS20KE Ohmite | 2656 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 750V | Bulk | 2014 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 20kOhm | - | - | - | - | 50W | - | 50W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RCL500E Ohmite | 2369 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | 305V | Bulk | 2014 | C | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 500Ohm | - | - | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REE2K5E Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2.5kOhm | - | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RJS1K6E Ohmite | 2491 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 750V | Bulk | 2011 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 1.6kOhm | - | - | - | 8533.39.00.80 | 50W | - | 50W | Open Core | POTENTIOMETER | 170mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 58.674mm | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RUS5R0 Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | U | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 5Ohm | - | - | 1000W | - | 1kW | - | 1kW | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 335° | - | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RKS7K5 Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | K | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 7.5kOhm | - | - | - | - | 100W | - | 100W | - | - | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() CMU3511E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CMU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 350Ohm | 120°C | -55°C | - | - | 2W | - | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RUS25RE Ohmite | 772 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.6kV | Bulk | 2003 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 25Ohm | - | - | 1000W | - | 1kW | 1.6kV | 1kW | Open Core | POTENTIOMETER | 6.33A | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | - | 304.8mm | 76.2mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() RHS2R0 Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 86.2g | Wirewound | - | Bulk | 2011 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 2Ohm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() AS3604E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | AS | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 1kOhm | 120°C | -55°C | 0.5W 1/2W | - | 500mW | - | 500mW | - | - | - | Solder Lug | 0.5W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() CLU1052E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | - | CLU | ±20% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 1MOhm | 125°C | -55°C | - | - | 2W | - | 2W | - | - | - | Solder Lug | 2W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RKS750E Ohmite | 2865 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1kV | Bulk | 2011 | K | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 750Ohm | - | - | - | 8533.39.00.80 | 100W | - | 100W | Open Core | POTENTIOMETER | 360mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 79.375mm | 44.45mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RHS10RE Ohmite | 46 | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | 500V | Bulk | 2003 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 10Ohm | - | - | - | 8533.39.00.80 | 25W | - | 25W | Open Core | POTENTIOMETER | 1.58A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CMU5021E Ohmite | 73 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | 500V | Bulk | 2007 | CMU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 5kOhm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | 29.4mm | 38.1mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RNS75R Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | N | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 75Ohm | - | - | - | - | 300W | - | 300W | - | - | 2A | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | - | - | - | 60.33mm | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RHS250E Ohmite | 50 | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | 500V | Bulk | 2003 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 250Ohm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | 316mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CLU1511E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2012 | CLU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 150Ohm | 120°C | -55°C | - | - | 2W | - | 2W | - | - | - | Solder Lug | 2W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() CLU7542E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CLU | ±20% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 750kOhm | 120°C | -55°C | - | - | 2W | - | 2W | - | - | - | Solder Lug | 2W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RES2K5E Ohmite | 56 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | 305V | Bulk | 2003 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2.5kOhm | - | - | - | - | 12.5W | - | 12.5W | - | - | 70mA | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | 22.225mm | 17.46mm | 0.625 15.88mm | Unknown | ROHS3 Compliant | Lead Free |