- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU1011E Ohmite | 48 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 100Ohm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RRS1K0E Ohmite | 515 |
| Datasheet | 34 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1kOhm | - | - | - | 8533.39.00.80 | 500W | - | 500W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RJS150 Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | 145g | Wirewound | - | Bulk | 2011 | J | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 150Ohm | - | - | - | - | 50W | - | 50W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 58.7mm | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CMU2521E Ohmite | 82 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | 500V | Bulk | 2007 | CMU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 2.5kOhm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | 29.4mm | 38.1mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() CU5011E Ohmite | 13 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 500Ohm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RRS1K5 Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | R | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 1.5kOhm | - | - | - | - | 500W | - | 500W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | - | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RRS500E Ohmite | 550 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.45kV | Bulk | 2003 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 500Ohm | - | - | - | - | 500W | - | 500W | - | - | 1A | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | 203.2mm | 53.98mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() RUS1R0E Ohmite | 882 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.6kV | Bulk | 2014 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1Ohm | - | - | 1000W | - | 1kW | - | 1kW | Open Core | POTENTIOMETER | 31.6A | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | - | 304.8mm | 76.2mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RHL3K5 Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | H | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 3.5kOhm | - | - | - | - | 25W | - | 25W | - | - | - | Solder Lug | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.750 19.05mm | - | Non-RoHS Compliant | - | ||
![]() RCS750 Ohmite | In Stock | - | Datasheet | 13 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | C | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 750Ohm | - | - | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() RKS1K0E Ohmite | 2461 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1kV | Bulk | 2003 | K | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1kOhm | - | - | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | 310mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 79.375mm | 44.45mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RHS10KE Ohmite | 2627 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | 500V | Bulk | 1999 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 10kOhm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | 50mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RGS5K0E Ohmite | 2634 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 900V | Bulk | 2011 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 5kOhm | - | - | - | - | 75W | 900V | 75W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RES15RE Ohmite | 2508 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | 305V | Bulk | 2011 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 15Ohm | - | - | - | - | 12.5W | - | 12.5W | - | - | 910mA | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | 22.225mm | 17.4752mm | 0.625 15.88mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RKS200E Ohmite | 2958 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1kV | Bulk | 2003 | K | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 200Ohm | - | - | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | 700mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 79.375mm | 44.45mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RHL125 Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | H | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 125Ohm | - | - | - | - | 25W | - | 25W | - | - | - | Solder Lug | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.750 19.05mm | - | Non-RoHS Compliant | - | ||
![]() REE750 Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | E | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 750Ohm | - | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() RNS900E Ohmite | 2448 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2012 | N | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 900Ohm | - | - | - | - | 300W | 1.22kV | 300W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RLS7R5E Ohmite | 2362 |
| Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2011 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 7.5Ohm | - | - | - | - | 150W | - | 150W | Open Core | POTENTIOMETER | 4.47A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 101.6mm | 50.8mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RJS6R0E Ohmite | 2423 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | LUG | 145g | Wirewound | 750V | Bulk | 2003 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 6Ohm | - | - | - | 8533.39.00.80 | 50W | - | 50W | Open Core | POTENTIOMETER | 2.88A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 58.674mm | 34.925mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | Lead Free |