- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHS10R Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 86.2g | Wirewound | - | Bulk | 2011 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | 10Ohm | - | - | - | 25W | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RKS16R Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | K | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 16Ohm | - | - | - | 100W | 100W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | - | ||
![]() RES750E Ohmite | 2959 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | 305V | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 750Ohm | - | - | - | 12.5W | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | 22.2mm | - | 0.625 15.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() RJS22R Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2011 | J | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 22Ohm | - | - | - | 50W | 50W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 58.7mm | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() RGS750 Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2011 | G | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 750Ohm | - | - | - | 75W | 75W | - | - | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() RHL50RE Ohmite | 2000 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2012 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 50Ohm | - | - | - | 25W | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() RJS1K6 Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | J | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 1.6kOhm | - | - | - | 50W | 50W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | - | ||
![]() RLS250E Ohmite | 2595 |
| Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.2kV | Bulk | 2011 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 250Ohm | - | - | - | 150W | 150W | Open Core | POTENTIOMETER | 770mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 101.6mm | 50.8mm | 0.875 22.23mm | No SVHC | ROHS3 Compliant | - | ||
![]() CU3511E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 350Ohm | 120°C | -55°C | - | 2W | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RJS8R0 Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | J | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 8Ohm | - | - | - | 50W | 50W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 58.7mm | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | - | ||
![]() RES1K5 Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | 17g | Wirewound | - | Bulk | 2011 | E | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 1.5kOhm | - | - | - | 12.5W | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | 22.2mm | - | 0.625 15.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RES350E Ohmite | 47 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | 305V | Bulk | 2011 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 350Ohm | - | - | - | 12.5W | 12.5W | - | - | 190mA | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | 22.225mm | 17.46mm | 0.625 15.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() RGS75R Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | G | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 75Ohm | - | - | - | 75W | 75W | - | - | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() RKS750 Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | K | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 750Ohm | - | - | - | 100W | 100W | - | - | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() RJS40KE Ohmite | 2089 |
| Datasheet | 34 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 40kOhm | - | - | - | 50W | 50W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RES7K5 Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | E | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 7.5kOhm | - | - | - | 12.5W | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() CMU5031E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | 500V | Bulk | 2007 | CMU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 50kOhm | 125°C | -55°C | - | 2W | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.875 22.23mm | No SVHC | ROHS3 Compliant | - | ||
![]() RHS15RE Ohmite | 2064 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | 500V | Bulk | 2011 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 15Ohm | - | - | - | 25W | 25W | Open Core | POTENTIOMETER | 1.29A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | 34.925mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RPS10RE Ohmite | 2748 |
| Datasheet | 18 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.3kV | Bulk | 2011 | P | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 10Ohm | - | - | - | 225W | 225W | - | - | 4.74A | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 310° | 1 | - | 127mm | 53.98mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RUS16RE Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2007 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 16Ohm | - | - | 1000W | 1kW | 1kW | Open Core | POTENTIOMETER | 7.9A | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | - | - | 76.2mm | 2.000 50.80mm | - | ROHS3 Compliant | - |