- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RUS225E Ohmite | 595 |
| Datasheet | 22 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2012 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 225Ohm | - | - | 1000W | 1kW | - | 1kW | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RKS2K0E Ohmite | 2507 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2007 | K | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2kOhm | - | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | 220mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | 44.45mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() CMU2531E Ohmite | 46 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | 500V | Bulk | 2007 | CMU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 25kOhm | 125°C | -55°C | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RES175 Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | 17g | Wirewound | - | Bulk | 2006 | E | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 175Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | 22.2mm | - | 0.625 15.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLS350E Ohmite | 2179 |
| Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2011 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 350Ohm | - | - | - | 150W | - | 150W | Open Core | POTENTIOMETER | 650mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 50.8mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RKS25RE Ohmite | 2801 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1kV | Bulk | 2007 | K | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 25Ohm | - | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | 2A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 79.375mm | 44.45mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() REE10KE Ohmite | 2898 |
| Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 10kOhm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REL250E Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 250Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REL100E Ohmite | 2816 |
| Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 100Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REL25RE Ohmite | 9 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 305V | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 25Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REL2K5E Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 305V | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2.5kOhm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RGS750E Ohmite | 2179 |
| Datasheet | 22 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 750Ohm | - | - | - | 75W | - | 75W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RUS16R Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | U | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 16Ohm | - | - | 1000W | 1kW | - | 1kW | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 335° | - | - | 305mm | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RES2R0E Ohmite | 2756 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | 305V | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2Ohm | - | - | - | 12.5W | - | 12.5W | - | - | 2.5A | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | 22.225mm | 17.46mm | 0.625 15.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() RNS300E Ohmite | 2223 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.225kV | Bulk | 2003 | N | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 300Ohm | - | - | - | 300W | - | 300W | - | - | 1A | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | 1 | - | 152.4mm | 60.33mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() RCS25R Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | C | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 25Ohm | - | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() REL3R0E Ohmite | 2018 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 3Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RHL750E Ohmite | 2667 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 500V | Bulk | 2014 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 750Ohm | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() REE75RE Ohmite | 2231 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 75Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RRS2R0E Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2Ohm | - | - | - | 500W | - | 500W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - |