- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RES250E Ohmite | 2206 | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | 305V | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 250Ohm | - | - | 12.5W | 12.5W | - | - | - | 220mA | Solder Lug | Slotted | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | 22.225mm | 17.46mm | 0.625 15.88mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RJS125E Ohmite | 2116 |
| Datasheet | 17 Weeks | Panel | Panel Mount | - | LUG | 145g | Wirewound | 750V | Bulk | 2003 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 125Ohm | - | 8533.39.00.80 | 50W | 50W | Open Core | POTENTIOMETER | - | 630mA | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | 58.674mm | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RUS3R0 Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | U | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | 3Ohm | 1000W | - | 1kW | 1kW | - | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 335° | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RHL3K5E Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2011 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 3.5kOhm | - | - | 25W | 25W | Open Core | POTENTIOMETER | - | - | Solder Lug | Slotted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() RRS2K5E Ohmite | 926 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 2.5kOhm | - | - | 500W | 500W | - | - | - | 447mA | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | 203.2mm | 53.98mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RRS2R5E Ohmite | In Stock | - | Datasheet | 34 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 2.5Ohm | - | 8533.39.00.80 | 500W | 500W | - | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RUS750E Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 750Ohm | 1000W | 8533.39.00.80 | 1kW | 1kW | Open Core | POTENTIOMETER | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RGS2K5E Ohmite | 2176 |
| Datasheet | 22 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 2.5kOhm | - | - | 75W | 75W | Open Core | POTENTIOMETER | - | - | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RJS3K5 Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | J | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | 3.5kOhm | - | - | 50W | 50W | - | - | - | - | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | 58.7mm | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() RUS750 Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | U | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | 750Ohm | 1000W | - | 1kW | 1kW | - | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 335° | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RRS1K5E Ohmite | 501 |
| Datasheet | 34 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 1.5kOhm | - | - | 500W | 500W | - | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RRS750 Ohmite | In Stock | - | Datasheet | 34 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | R | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | 750Ohm | - | - | 500W | 500W | - | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RHS25RE Ohmite | 2973 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | 500V | Bulk | 2011 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 25Ohm | - | - | 25W | 25W | Open Core | POTENTIOMETER | - | 1A | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLS500 Ohmite | In Stock | - | Datasheet | 26 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | L | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | 500Ohm | - | - | 150W | 150W | Open Core | POTENTIOMETER | - | - | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | 102mm | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | - | ||
![]() REL75RE Ohmite | 2399 |
| Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 75Ohm | - | - | 12.5W | 12.5W | - | - | - | - | Solder Lug | Slotted | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RHS25KE Ohmite | 2616 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 500V | Bulk | 2003 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 25kOhm | - | - | 25W | 25W | Open Core | POTENTIOMETER | - | 320mA | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | - | ||
![]() RPS10R Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | P | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | 10Ohm | - | - | 225W | 225W | - | - | unknown | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 310° | - | 127mm | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() REE15R Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | E | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | 15Ohm | - | - | 12.5W | 12.5W | - | - | - | - | Solder Lug | Slotted | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() RJS10KE Ohmite | 2805 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 145g | Wirewound | 750V | Bulk | 2011 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 10kOhm | - | - | 50W | 50W | Open Core | POTENTIOMETER | - | 70mA | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | 58.674mm | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RHL250E Ohmite | 2470 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 500V | Bulk | 2012 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 250Ohm | - | - | 25W | 25W | Open Core | POTENTIOMETER | - | - | Solder Lug | Slotted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - |