- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Height | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHS25K Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2004 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 25kOhm | - | - | - | - | - | 25W | - | 25W | - | - | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | - | 0.750 19.05mm | - | Non-RoHS Compliant | - | ||
![]() RHS1R0E Ohmite | 2705 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | 500V | Bulk | 2003 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1Ohm | - | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | 5A | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | - | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNS400 Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | N | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 400Ohm | - | - | - | - | - | 300W | - | 300W | - | - | - | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | - | - | 152mm | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RJS12RE Ohmite | 2445 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 750V | Bulk | 2003 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 12Ohm | - | - | - | - | 8533.39.00.80 | 50W | - | 50W | Open Core | POTENTIOMETER | 2.04A | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 58.67mm | 34.93mm | 34.93mm | 0.875 22.23mm | No SVHC | ROHS3 Compliant | - | ||
![]() CA1041 Ohmite | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | Carbon | - | Bulk | 2007 | CA | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | Potentiometer | 100kOhm | 120°C | -55°C | - | - | - | 2W | - | 2W | Covered | - | - | MIL-R-94 | Solder Lug | 2W | Round | 500V | - | 3/8-32 | User Defined | 1 | Logarithmic | - | None | 0.250 (6.35mm) | 312° | - | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RPS1K5 Ohmite | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | P | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 1.5kOhm | - | - | - | - | - | 225W | - | 225W | - | - | - | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 310° | - | - | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RCL1K5 Ohmite | In Stock | - | Datasheet | 13 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | C | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 1.5kOhm | - | - | Potentiometer, Wirewound | - | - | 7.5W | - | 7.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() AS3609E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2012 | AS | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 50kOhm | 120°C | -55°C | - | 0.5W 1/2W | - | 500mW | - | 500mW | - | - | - | - | Solder Lug | 0.5W | Slotted | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RLS1R0E Ohmite | 2933 |
| Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.2kV | Bulk | 2003 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1Ohm | - | - | - | - | - | 150W | - | 150W | Open Core | POTENTIOMETER | 12.3A | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 50.8mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RCS10RE Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 10Ohm | - | - | - | - | - | 7.5W | - | 7.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RPS200E Ohmite | 2739 |
| Datasheet | 18 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2011 | P | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 200Ohm | - | - | - | - | - | 225W | - | 225W | - | - | 1.06A | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 310° | 1 | - | 127mm | - | 53.98mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RCL10RE Ohmite | 2447 |
| Datasheet | 22 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2010 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 10Ohm | - | - | - | - | - | 7.5W | - | 7.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RJS25KE Ohmite | 2507 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 750V | Bulk | 2014 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 25kOhm | - | - | - | - | - | 50W | - | 50W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RNS400E Ohmite | 2976 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2003 | N | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 400Ohm | - | - | - | - | - | 300W | - | 300W | - | - | 860mA | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | 1 | - | - | - | 60.33mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() RCS50RE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2011 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 50Ohm | - | - | - | - | - | 7.5W | - | 7.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RHL8R0E Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 8Ohm | - | - | - | - | - | - | - | 25W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Slotted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() RLSR50E Ohmite | 2986 |
| Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.2kV | Bulk | 2011 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 500mOhm | - | - | - | - | - | 150W | 1.2kV | 150W | Open Core | POTENTIOMETER | 17.3A | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 101.6mm | - | 50.8mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RJS35R Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | 145g | Wirewound | - | Bulk | 2011 | J | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 35Ohm | - | - | - | - | - | 50W | - | 50W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 58.7mm | - | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() REE1K0E Ohmite | 2855 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1kOhm | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RJS1R0E Ohmite | 2832 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | 145g | Wirewound | 750V | Bulk | 2003 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 1Ohm | - | - | - | - | 8533.39.00.80 | 50W | - | 50W | Open Core | POTENTIOMETER | 7.07A | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 58.674mm | - | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | Lead Free |