- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REE125E Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | - | - | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 125Ohm | - | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() CU5041E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | - | - | - | - | - | - | Bulk | 2007 | CU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 500kOhm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | POTENTIOMETER | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() RKS50RE Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | - | - | 1kV | Bulk | 2003 | K | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 50Ohm | - | - | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | 1.41A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 79.375mm | 44.45mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RHL3R0E Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | - | - | - | - | - | - | Bulk | 2014 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 3Ohm | - | - | - | - | - | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() RHS100E Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | - | - | - | - | - | - | 500V | Bulk | 2011 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 100Ohm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | 500mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 63634-10K Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Details | 4.269913 oz | - | Bulk | - | - | - | - | - | - | - | - | - | Wirewound Rheostat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJSR50E Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | 145g | Wirewound | - | - | - | - | - | - | 750V | Bulk | 2003 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 0.5Ohm | - | - | - | 8533.39.00.80 | 50W | - | 50W | Open Core | POTENTIOMETER | 10A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 58.674mm | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CU5001E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | - | - | - | - | - | - | Bulk | 2007 | CU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | Potentiometer | 50Ohm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RPS2R0E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | - | - | - | - | - | - | Bulk | 2007 | P | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2Ohm | - | - | - | - | 225W | - | 225W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 310° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RHS750E Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | - | - | - | - | - | - | 500V | Bulk | 2003 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 750Ohm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | 180mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RJS300E Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | - | - | 750V | Bulk | 2003 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 300Ohm | - | - | - | - | 50W | - | 50W | Open Core | POTENTIOMETER | 400mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 58.674mm | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() H-1000-F2-380 Ohmite | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | H | ±10% | - | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | User Defined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMU1041E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | - | - | - | - | - | 500V | Bulk | 2007 | CMU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 100kOhm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | 29.4mm | 38.1mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() E-100-S1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | 12.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHS350 Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 86.2g | Wirewound | - | - | - | - | - | - | - | Bulk | 2008 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 350Ohm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RJS5K0E Ohmite | In Stock | - | Datasheet | 19 Weeks | Panel | Panel Mount | - | LUG | 145g | Wirewound | - | - | - | - | - | - | 750V | Bulk | 2011 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 5kOhm | - | - | - | 8533.39.00.80 | 50W | - | 50W | Open Core | POTENTIOMETER | 100mA | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 58.674mm | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CLU2521E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | - | - | - | - | - | 500V | Bulk | - | CLU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 2.5kOhm | 120°C | -55°C | - | - | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | 29.4mm | 31.78mm | 0.625 15.88mm | Unknown | ROHS3 Compliant | - | ||
![]() RLS25RE Ohmite | In Stock | - | Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | - | - | 1.2kV | Bulk | 2011 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 25Ohm | - | - | - | - | 150W | 1.2kV | 150W | Open Core | POTENTIOMETER | 2.45A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 101.6mm | 50.8mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RKS100E Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | - | - | 1kV | Bulk | 2014 | K | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 100Ohm | - | - | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | 1A | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 79.375mm | 44.45mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RCS25RE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | - | - | Wirewound | - | - | - | - | - | - | - | Bulk | 2011 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 25Ohm | - | - | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - |