- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPS1K2 Ohmite | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | P | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 1.2kOhm | - | - | 225W | - | 225W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 310° | - | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RES15KE Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 305V | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 15kOhm | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RCL750E Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 750Ohm | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RPS4R0E Ohmite | 594 |
| Datasheet | 18 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | P | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 4Ohm | - | - | 225W | - | 225W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 310° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RCL5K0E Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 5kOhm | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RNS3R0E Ohmite | 667 |
| Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | N | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 3Ohm | - | - | 300W | - | 300W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RPS4R0 Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | P | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 4Ohm | - | - | 225W | - | 225W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 310° | - | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RCS500E Ohmite | 2686 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | C | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 500Ohm | - | - | 7.5W | - | 7.5W | - | POTENTIOMETER | 120mA | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | 13.081mm | 15.88mm | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REL3K5 Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | E | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 3.5kOhm | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() RCS15RE Ohmite | 2786 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | - | 15Ohm | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() CLU1041E Ohmite | 23 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CLU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 100kOhm | 120°C | -55°C | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RRS750E Ohmite | 680 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 750Ohm | - | - | 500W | - | 500W | - | - | - | Solder Lug | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() CLU3541E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2012 | CLU | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 350kOhm | 120°C | -55°C | 2W | 500V | 2W | - | - | - | Solder Lug | 2W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RES7K5E Ohmite | 2938 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2012 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 7.5kOhm | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RKS5K0 Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | K | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 5kOhm | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 79.4mm | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | - | ||
![]() RGS10RE Ohmite | 2214 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 10Ohm | - | - | 75W | - | 75W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RES750 Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | 17g | Wirewound | - | Bulk | 2007 | E | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 750Ohm | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | 22.2mm | - | 0.625 15.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RES6R0 Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | 17g | Wirewound | - | Bulk | 2011 | E | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 6Ohm | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | 22.2mm | - | 0.625 15.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RKS2R0 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | K | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 2Ohm | - | - | 100W | - | 100W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 79.4mm | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | - | ||
![]() RHS15K Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2011 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 15kOhm | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | - | Non-RoHS Compliant | - |