- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHS350E Ohmite | 2852 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | 500V | Bulk | 2003 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 350Ohm | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | 260mA | Solder Lug | - | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RPS400E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | P | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 400Ohm | - | - | - | 225W | - | 225W | - | - | - | Solder Lug | - | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 310° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() CU2552E Ohmite | 38 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CU | ±20% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 2.5MOhm | 120°C | -55°C | - | 2W | - | 2W | - | - | - | Solder Lug | - | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() REL200 Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | E | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 200Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() RHL1R0E Ohmite | 2616 |
| Datasheet | 9 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1Ohm | - | - | - | - | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() RHL25K Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | H | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 25kOhm | - | - | - | 25W | 500V | 25W | - | - | - | Solder Lug | - | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.750 19.05mm | - | Non-RoHS Compliant | - | ||
![]() RRS125 Ohmite | In Stock | - | Datasheet | 34 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | R | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 125Ohm | - | - | - | 500W | - | 500W | - | - | - | Solder Lug | - | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | - | - | 203mm | - | 2.000 50.80mm | Unknown | Non-RoHS Compliant | - | ||
![]() RUS25R Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | U | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 25Ohm | - | - | 1000W | 1kW | - | 1kW | - | - | 6.33A | Solder Lug | 1.6kV | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 335° | - | - | 304.8mm | 76.2mm | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RUS2R0E Ohmite | 623 |
| Datasheet | 22 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2Ohm | - | - | 1000W | - | - | 1kW | Open Core | POTENTIOMETER | - | Solder Lug | - | - | Flatted | - | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | - | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() CMU2552E Ohmite | 179 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | CMU | ±20% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 2.5MOhm | 120°C | -55°C | - | 2W | - | 2W | - | - | - | Solder Lug | - | 2W | Round | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() REL350E Ohmite | 2134 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 350Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RHS250 Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 86.2g | Wirewound | - | Bulk | 2011 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | 250Ohm | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | - | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RES5R0 Ohmite | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | E | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 5Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() ASM6664E Ohmite | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2012 | ASM | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 1kOhm | 120°C | -55°C | 0.5W 1/2W | 500mW | - | 500mW | - | - | - | Solder Lug | - | 0.5W | Slotted | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RGS25RE Ohmite | 2788 |
| Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 900V | Bulk | 2014 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 25Ohm | - | - | - | 75W | - | 75W | Open Core | POTENTIOMETER | - | Solder Lug | - | - | Flatted | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RNS100E Ohmite | 501 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.225kV | Bulk | 2003 | N | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 100Ohm | - | - | - | 300W | - | 300W | - | - | 1.73A | Solder Lug | - | - | Flatted | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | 1 | - | 152.4mm | 60.33mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() REL2R0E Ohmite | 2517 |
| Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REL2R5 Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | E | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 2.5Ohm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | 0.625 15.88mm | - | Non-RoHS Compliant | - | ||
![]() RHL1R0 Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | H | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 1Ohm | - | - | - | 25W | - | 25W | - | - | - | Solder Lug | - | - | Slotted | - | 3/8-32 | User Defined | - | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.750 19.05mm | - | Non-RoHS Compliant | - | ||
![]() REL1K0E Ohmite | 2780 |
| Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 1kOhm | - | - | - | 12.5W | - | 12.5W | - | - | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - |