- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Mfr | Package | Product Status | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Termination Style | Actuator Type | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPS7R5E Ohmite | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | Bulk | 2014 | P | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 7.5Ohm | - | 8533.39.00.80 | 225W | - | 225W | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 310° | 1 | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RPS15RE Ohmite | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | Bulk | 2007 | P | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 15Ohm | - | - | 225W | - | 225W | - | - | 3.87A | Solder Lug | Flatted | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 310° | 1 | 127mm | 53.98mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RNS150 Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel Mount | - | - | - | Wirewound | - | - | - | - | Bulk | 2012 | N | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | 150Ohm | - | - | 300W | - | 300W | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | - | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RUS4R0E Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | Bulk | 2014 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 4Ohm | 1000W | - | 1kW | 1.6kV | 1kW | Open Core | POTENTIOMETER | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RHS20KE Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | 500V | Bulk | 2011 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 20kOhm | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() E-200-F2-352A Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | 12.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REL10KE Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | Bulk | 2012 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 10kOhm | - | - | 12.5W | 305V | 12.5W | - | - | - | Solder Lug | Slotted | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RHS6R0E Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | LUG | 86.2g | Wirewound | - | - | - | 500V | Bulk | 2003 | H | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 6Ohm | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | 2.04A | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | 39.624mm | 34.93mm | 0.750 19.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RGS1K5E Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | - | - | - | Bulk | 2014 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 1.5kOhm | - | - | 75W | - | 75W | Open Core | POTENTIOMETER | - | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RGS1K0E Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | 900V | Bulk | 2003 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 1kOhm | - | - | 75W | - | 75W | Open Core | POTENTIOMETER | 270mA | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | 44.45mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RRS175E Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | - | Bulk | 2011 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 175Ohm | - | 8533.39.00.80 | 500W | - | 500W | - | - | 1.69A | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | 53.98mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RUS50RE Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | 1.6kV | Bulk | 2011 | U | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 50Ohm | 1000W | - | 1kW | - | 1kW | Open Core | POTENTIOMETER | 4.47A | Solder Lug | Flatted | - | User Defined | 1 | Linear | HORIZONTAL | None | 0.375 (9.53mm) | 335° | 1 | 304.8mm | 76.2mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RRS5R0E Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | 1.45kV | Bulk | 2003 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 5Ohm | - | - | 500W | - | 500W | - | - | 10A | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | 203.2mm | 53.98mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() RRS40RE Ohmite | In Stock | - | Datasheet | 34 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | - | - | - | Bulk | 2011 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 40Ohm | - | 8533.39.00.80 | 500W | - | 500W | - | - | - | Solder Lug | Flatted | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RLS4K5E Ohmite | In Stock | - | Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | 1.2kV | Bulk | 2003 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 4.5kOhm | - | - | 150W | - | 150W | Open Core | POTENTIOMETER | 180mA | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | 101.6mm | 50.8mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - | ||
![]() RCL200E Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | - | - | - | Bulk | 2014 | C | ±10% | yes | Active | 1 (Unlimited) | - | Solder | - | 200Ohm | - | - | 7.5W | - | 7.5W | - | - | - | Solder Lug | Slotted | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RLS5R0E Ohmite | In Stock | - | Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | 1.2kV | Bulk | 2011 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 5Ohm | - | - | 150W | 1.2kV | 150W | Open Core | POTENTIOMETER | 5.48A | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | 101.6mm | 50.8mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RES1R0E Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | - | - | - | 305V | Bulk | 2011 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 1Ohm | - | - | 12.5W | - | 12.5W | - | - | 3.53A | Solder Lug | Slotted | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | 22.225mm | 17.46mm | 0.625 15.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() RES50RE Ohmite | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | - | LUG | 17g | Wirewound | - | - | - | 305V | Bulk | 2003 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 50Ohm | - | - | 12.5W | - | 12.5W | - | - | 500mA | Solder Lug | Slotted | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | 22.225mm | 17.46mm | 0.625 15.88mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RJS800E Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | - | 750V | Bulk | 2003 | J | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | 800Ohm | - | - | 50W | - | 50W | Open Core | POTENTIOMETER | 250mA | Solder Lug | Flatted | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | 58.674mm | 34.93mm | 0.875 22.23mm | Unknown | ROHS3 Compliant | - |