- Series
- Tolerance
- Adjustment Type
- Mounting Type
- Actuator Diameter
- Actuator Length
- Actuator Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Taper
Attribute column
Manufacturer
Ohmite Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Current Rating | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Diameter | Length | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGS500 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2007 | G | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 500Ohm | - | - | - | - | 75W | - | 75W | - | - | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() RNS25R Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | N | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 25Ohm | - | - | - | - | 300W | - | 300W | - | - | - | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 320° | - | - | 152mm | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RLS3K0 Ohmite | In Stock | - | Datasheet | 26 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2014 | L | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 3kOhm | - | - | - | - | 150W | - | 150W | - | - | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.875 22.23mm | - | Non-RoHS Compliant | - | ||
![]() AS3613E Ohmite | 146 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | LUG | - | Carbon | - | Bulk | 2007 | AS | ±20% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Potentiometer | 1MOhm | 120°C | -55°C | 0.5W 1/2W | - | 500mW | 350V | 500mW | - | - | - | - | Solder Lug | 0.5W | Slotted | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RLS200E Ohmite | 2067 |
| Datasheet | 26 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2011 | L | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 200Ohm | - | - | - | - | 150W | - | 150W | Open Core | POTENTIOMETER | 860mA | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 50.8mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() RGS2K0E Ohmite | 2829 |
| Datasheet | 22 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | 900V | Bulk | 2014 | G | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | 2kOhm | - | - | - | 8533.39.00.80 | 75W | - | 75W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() CA5041 Ohmite | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | Carbon | - | Bulk | 2007 | CA | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | Potentiometer | 500kOhm | 120°C | -55°C | - | - | 2W | - | 2W | Covered | - | - | MIL-R-94 | Solder Lug | 2W | Round | 500V | - | 3/8-32 | User Defined | 1 | Logarithmic | - | None | 0.250 (6.35mm) | 312° | - | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() RHS75R Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 86.2g | Wirewound | - | Bulk | 2011 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 75Ohm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RHS3K5 Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 86.2g | Wirewound | - | Bulk | 2011 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 3.5kOhm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RHS500 Ohmite | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 86.2g | Wirewound | - | Bulk | 2011 | H | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 500Ohm | - | - | - | - | 25W | - | 25W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 39.6mm | - | 0.750 19.05mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RHL250 Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | H | ±10% | no | Active | 1 (Unlimited) | - | - | - | - | 250Ohm | - | - | 25W | - | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 0.750 19.05mm | - | Non-RoHS Compliant | - | ||
![]() RJS125 Ohmite | In Stock | - | Datasheet | 34 Weeks | Panel | Panel Mount | - | - | 145g | Wirewound | - | Bulk | 2011 | J | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 125Ohm | - | - | - | - | 50W | - | 50W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 58.7mm | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLS250 Ohmite | In Stock | - | Datasheet | 26 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | L | ±10% | - | Active | 1 (Unlimited) | - | Solder | - | - | 250Ohm | - | - | - | - | 150W | - | 150W | Open Core | POTENTIOMETER | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | 102mm | - | 0.875 22.23mm | Unknown | Non-RoHS Compliant | - | ||
![]() RRS250E Ohmite | 754 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.45kV | Bulk | 2011 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 250Ohm | - | - | - | - | 500W | - | 500W | - | - | 1.41A | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | 203.2mm | 53.98mm | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RPS200 Ohmite | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2012 | P | ±10% | no | Active | 1 (Unlimited) | - | Solder | - | - | 200Ohm | - | - | - | - | 225W | - | 225W | - | - | 1.06A | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 310° | - | - | 127mm | 53.98mm | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() REL2R5E Ohmite | 2088 |
| Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 2.5Ohm | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REE50RE Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel Mount | NO | LUG | - | Wirewound | - | Bulk | 2007 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 50Ohm | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() REL175E Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 175Ohm | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - | ||
![]() RRS25RE Ohmite | 686 |
| Datasheet | 34 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | 1.45kV | Bulk | 2014 | R | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 25Ohm | - | - | - | - | 500W | - | 500W | - | - | 4.47A | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | None | 0.375 (9.53mm) | 325° | 1 | - | 203.2mm | 53.98mm | 2.000 50.80mm | Unknown | ROHS3 Compliant | - | ||
![]() REE200E Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | LUG | - | Wirewound | - | Bulk | 2014 | E | ±10% | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | 200Ohm | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | - |