- Resistance
- Termination Style
- Series
- Number of Turns
- Adjustment Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- Power (Watts)
- Published
Attribute column
Manufacturer
Ohmite Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Bushing Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Shaft Type | Switch | Switch Option | Tolerance (+ or -) | Operating Temperature | Series | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Failure Rate | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Overall Length | Resistance Law | Bushing Type | Operating Voltage | Wattage | Shaft Diameter | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNS4K0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | - | - | KYOCERA AVX | Panel Mount w/ Bracket | 1 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | SIDE | 152.4(mm) | Not Required(mm) | Active | No | - | No | - | - | 9.53(mm) | SLOTTED | - | NO | 10% | - | * | - | - | Rheostat | 4K | - | - | - | - | 300(W) | Wirewound | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | 1 | - | - | STANDARD | 1,225 Volts | 300 | - | 111.33(mm) | 163.58(mm) | ||
![]() CLU7521 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | CLU7521 | CLU | - | Panel | 1 | -55C to 120C | 120 °C | -55 °C | - | Chassis Mount, | 29.4 mm | 15.9 mm | - | Chassis Mount | Obsolete | SIDE | 29.4(mm) | Not Required(mm) | - | No | 8.62 | - | No | 312 deg | 6.35(mm) | - | - | NO | - | - | CLU | - | - | Potentiometer | 7500(ohm) | - | - | - | Variable Resistors | 2(W) | CARBON COMPOSITION | Covered | POTENTIOMETER | unknown | Not Required | MIL-R-94 | Solder Lug | 2 W | - | 500 V | Not Required | - | - | - | - | - | - | - | - | LOCKING | - | - | - | 31.78(mm) | - | ||
![]() ASM6663 Ohmite | In Stock | - | Datasheet | Panel | - | - | - | - | - | - | - | - | - | Ohmite | Panel | 1 | -55C to 120C | - | - | Bulk | - | - | - | - | - | - | TOP | Not Required(mm) | 12.7(mm) | Active | No | - | Non-Compliant | - | - | 3.18(mm) | - | - | NO | - | - | * | Solder | - | Potentiometer | 500(ohm) | 120 °C | -55 °C | - | - | 0.5 (1/2)(W) | - | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | Not Required(mm) | 40.08(mm) | ||
![]() CU7511 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | CU7511 | CU | - | Panel | 1 | -55C to 120C | 120 °C | -55 °C | - | Chassis Mount, | 29.4 mm | 15.9 mm | - | Chassis Mount | Obsolete | SIDE | 29.4(mm) | Not Required(mm) | - | No | 8.59 | - | No | 312 deg | 6.35(mm) | - | - | NO | - | - | CU | - | - | Potentiometer | 750(ohm) | - | - | - | Variable Resistors | 2(W) | CARBON COMPOSITION | Covered | POTENTIOMETER | unknown | Not Required | - | Solder Lug | 2 W | - | 500 V | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 66.68(mm) | - | ||
![]() RGS1K2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | Panel | 1 | - | - | - | Bulk | - | - | - | - | - | - | SIDE | 69.25(mm) | Not Required(mm) | Active | No | - | - | - | - | 6.35(mm) | - | - | NO | 10% | - | * | - | - | Rheostat | 1200(ohm) | - | - | - | - | 75(W) | Wirewound | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 66.68(mm) | 79.84(mm) | ||
![]() RJS725 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Ohmite | Panel | 1 | - | - | - | Bulk | - | - | - | - | - | - | SIDE | 58.67(mm) | Not Required(mm) | Active | No | - | Non-Compliant | - | - | 6.35(mm) | - | - | NO | 10% | - | * | - | - | Rheostat | 725(ohm) | - | - | - | - | 50(W) | - | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 57.16(mm) | 68.96(mm) | ||
![]() AS3602 Ohmite | In Stock | - | Datasheet | - | NO | LUG; WIRE | PANEL MOUNT | 3 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AS3602 | AS | - | Panel | 1 | -55C to 120C | 120 °C | -55 °C | - | , | - | - | CIRCULAR PACKAGE | - | Obsolete | TOP | Not Required(mm) | 12.7(mm) | - | No | 8.16 | - | - | - | 3.18(mm) | - | - | NO | - | - | - | - | EAR99 | Potentiometer | 250(ohm) | - | - | - | - | 0.5 (1/2)(W) | - | - | POTENTIOMETER | unknown | Not Required | - | Solder Lug | 0.5 W | SCREW | - | Not Required | 70 °C | 1 | - | HORIZONTAL | 1 | - | - | LINEAR | STANDARD | - | - | - | Not Required(mm) | 33.73(mm) | ||
![]() RJS752 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Ohmite | Panel | 1 | - | - | - | Bulk | - | - | - | - | - | - | SIDE | 58.67(mm) | Not Required(mm) | Active | No | - | - | - | - | 6.35(mm) | - | - | NO | 10% | - | * | - | - | Rheostat | 752(ohm) | - | - | - | - | 50(W) | - | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 57.16(mm) | 68.96(mm) | ||
![]() CLU5031 Ohmite | In Stock | - | - | - | - | - | - | - | .375-32 | OHMITE MANUFACTURING CO | Ohmite | CLU5031 | CLU | Ohmite | Panel Mount | 1 | -55C to 120C | 120 °C | -55 °C | Bulk | Chassis Mount, | 29.4 mm | 15.9 mm | - | Chassis Mount | Obsolete | SIDE | 29.4(mm) | Not Required(mm) | Active | No | 5.67 | No | No | 312 deg | 6.35(mm) | Slotted | No | NO | - | -67 to 248 Degrees F | * | - | - | Potentiometer | 50000 | - | - | Molded | Variable Resistors | 2(W) | CARBON COMPOSITION | Covered | POTENTIOMETER | unknown | Not Required | MIL-R-94 | Solder Lug | 2 W | - | 500 V | Not Required | - | 1 | Linear | - | - | 1 | 1.25 Inches | - | LOCKING | 500 Volts | 2 | 0.25 Inches | 31.78(mm) | - | ||
![]() RLS64R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 1 | - | - | - | - | - | - | - | - | - | - | SIDE | 101.6(mm) | Not Required(mm) | - | No | - | - | - | - | 6.35(mm) | - | - | NO | 10% | - | - | - | - | Rheostat | 64(ohm) | - | - | - | - | 150(W) | Wirewound | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 73.03(mm) | 108.71(mm) | ||
![]() SE-15206-352A Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMU3541 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | .375-32 | OHMITE MANUFACTURING CO | Ohmite | CMU3541 | CMU | Ohmite | Panel | 1 | -55C to 120C | 120 °C | -55 °C | Bulk | Chassis Mount, | 29.4 mm | 15.9 mm | - | Chassis Mount | Obsolete | SIDE | 29.4(mm) | Not Required(mm) | Active | No | 8.6 | No | No | 312 deg | 6.35(mm) | Slotted | No | NO | - | -67 to 248 Degrees F | * | - | - | Potentiometer | 350000(ohm) | - | - | Molded | Variable Resistors | 2(W) | CARBON COMPOSITION | Covered | POTENTIOMETER | unknown | Not Required | MIL-R-94 | Solder Lug | 2 W | - | 500 V | Not Required | - | 1 | Linear | - | - | 1 | 1.5 Inches | - | STANDARD | 500 Volts | 2 | 0.25 Inches | 38.1(mm) | - | ||
![]() RNS34R Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Ohmite | Panel | 1 | - | - | - | Bulk | - | - | - | - | - | - | SIDE | 152.4(mm) | Not Required(mm) | Active | No | - | - | - | - | 9.53(mm) | - | - | NO | 10% | - | * | - | - | Rheostat | 34(ohm) | - | - | - | - | 300(W) | - | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 111.33(mm) | 163.58(mm) | ||
![]() RJS725E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMU1541 Ohmite | In Stock | - | - | - | - | - | - | - | .375-32 | OHMITE MANUFACTURING CO | Ohmite | CMU1541 | CMU | - | Panel Mount | 1 | -55C to 120C | 120 °C | -55 °C | - | Chassis Mount, | 29.4 mm | 15.9 mm | - | Chassis Mount | Obsolete | SIDE | 29.4(mm) | Not Required(mm) | - | No | 8.61 | No | No | 312 deg | 6.35(mm) | Slotted | No | NO | - | -67 to 248 Degrees F | CMU | - | - | Potentiometer | 150000 | - | - | Molded | Variable Resistors | 2(W) | CARBON COMPOSITION | Covered | POTENTIOMETER | unknown | Not Required | MIL-R-94 | Solder Lug | 2 W | - | 500 V | Not Required | - | 1 | Linear | - | - | 1 | 1.5 Inches | - | STANDARD | 500 Volts | 2 | 0.25 Inches | 38.1(mm) | - | ||
![]() REL5R0-B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | No | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLS2K5E Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Ohmite | Panel | 1 | - | - | - | Bulk | - | - | - | - | - | - | SIDE | 101.6(mm) | Not Required(mm) | Active | No | - | - | - | - | 6.35(mm) | - | - | NO | 10% | - | * | - | - | Rheostat | 2500(ohm) | - | - | - | - | 150(W) | - | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 73.03(mm) | 108.71(mm) | ||
![]() CU7521 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | CU7521 | CU | Ohmite | Panel | 1 | -55C to 120C | 120 °C | -55 °C | Bulk | Chassis Mount, | 29.4 mm | 15.9 mm | - | Chassis Mount | Obsolete | SIDE | 29.4(mm) | Not Required(mm) | Active | No | 5.64 | - | No | 312 deg | 6.35(mm) | - | - | NO | - | - | * | - | - | Potentiometer | 7500(ohm) | - | - | - | Variable Resistors | 2(W) | CARBON COMPOSITION | Covered | POTENTIOMETER | unknown | Not Required | - | Solder Lug | 2 W | - | 500 V | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 66.68(mm) | - | ||
![]() CU1011 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | .375-32 | OHMITE MANUFACTURING CO | Ohmite | CU1011 | CU | - | Panel | 1 | -55C to 120C | 120 °C | -55 °C | - | Chassis Mount, | 29.4 mm | 15.9 mm | - | Chassis Mount | Obsolete | SIDE | 29.4(mm) | Not Required(mm) | - | No | 8.58 | No | No | 312 deg | 6.35(mm) | Slotted | No | NO | - | -67 to 248 Degrees F | CU | - | - | Potentiometer | 100(ohm) | - | - | Molded | Variable Resistors | 2(W) | CARBON COMPOSITION | Covered | POTENTIOMETER | unknown | Not Required | - | Solder Lug | 2 W | - | 500 V | Not Required | - | 1 | Linear | - | - | 1 | 2.63 Inches | - | STANDARD | 500 Volts | 2 | 0.25 Inches | 66.68(mm) | - | ||
![]() AS3603 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Panel | 1 | -55C to 120C | - | - | - | - | - | - | - | - | - | TOP | Not Required(mm) | 12.7(mm) | - | No | - | - | - | - | 3.18(mm) | - | - | NO | - | - | - | - | - | Potentiometer | 500(ohm) | - | - | - | - | 0.5 (1/2)(W) | - | - | - | - | Not Required | - | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | STANDARD | - | - | - | Not Required(mm) | 33.73(mm) |