- Series
- Accessory Type
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Published
- Mount
- REACH SVHC
- Material
- Length
- Package / Case
Attribute column
Manufacturer
Ohmite Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Current Rating | Rated Power Dissipation (P) | Body Length or Diameter | Actuator Type | Working Voltage | Switch Function | Size Code | Contact Current(DC)-Max | Rated Temperature | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Switch Type | Number of Decks | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Switch Action | Outside Diameter | Length | Body Height | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R0DBR075JET Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 90 ppm/°C | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1974AE Ohmite | In Stock | - | Datasheet | 14 Weeks | Wire | - | - | - | - | - | - | - | - | - | 2008 | 280 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5900E Ohmite | In Stock | - | Datasheet | 14 Weeks | Clip | - | - | WRAPAROUND | - | - | Ceramic | 125°C | -55°C | Bulk | 2014 | 90 | 1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | - | Matte Tin (Sn) | - | 8533.21.00.30 | - | TR, PAPER | Chip | FIXED RESISTOR | - | - | 0.125W | - | - | 300V | - | 0805 | - | 70°C | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7PA200 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | - | Mica | - | - | - | 2013 | 200, 210, 270 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 2128E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | 2007 | Dividohm®210 | - | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8 | - | - | 8536.50.90.25 | - | - | - | - | - | - | - | 57mm | SHAFT TYPE | - | SP8T | - | 20A | - | 20V | SOLDER | Adjustable Lug | ROTARY SWITCH | - | 20A | 20A@150VAC | 20A@20VDC | 150V | 30 deg | 1 | LATCHED | - | - | 44.5mm | - | - | ROHS3 Compliant | - | ||
![]() 5910E Ohmite | In Stock | - | Datasheet | 18 Weeks | Brackets | - | - | - | - | - | Polyester, Thermoplastic | - | - | Bulk | 2011 | PulsEater® A | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5902E Ohmite | In Stock | - | Datasheet | 14 Weeks | Clip | - | - | WRAPAROUND | - | - | Ceramic | 125°C | -55°C | Bulk | 2006 | 90 | 1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | - | Matte Tin (Sn) | - | 8533.21.00.30 | - | TR, PAPER | Chip | FIXED RESISTOR | - | - | 0.125W | - | - | 300V | - | 0805 | - | 70°C | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | 8.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() 6001E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | - | - | - | - | - | - | - | 2010 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | 4.826 mm | Unknown | ROHS3 Compliant | - | ||
![]() 6000E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | - | - | - | - | - | - | - | 2010 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | 14.3 mm | - | - | 4.83 mm | Unknown | ROHS3 Compliant | - | ||
![]() 6003E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | - | - | - | - | - | - | Bulk | 2003 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 225W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2175 Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | ONE SURFACE | - | - | PVC | 180°C | -55°C | - | - | Powr-Rib®PFR | 5% | e4 | yes | Active | - | 2 | - | EAR99 | 50 ppm/°C | 17500Ohm | - | Silver/Palladium (Ag/Pd) | NON-INDUCTIVE, PRECISION | 8533.21.00.30 | - | TR | Chip | FIXED RESISTOR | unknown | - | 1W | - | - | 5000V | - | 5025 | - | 25°C | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 9.52 mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6129P-8 1-2E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6105-EM-119E Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | - | - | - | - | - | - | - | 2013 | Euro-Power | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2125 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | 5 | - | - | - | - | - | Dividohm®210 | 5% | e4 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | - | Silver/Palladium (Ag/Pd) | NON-INDUCTIVE, PRECISION | - | - | TR | Chip | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | - | - | - | - | - | Adjustable Lug | - | 1 | - | - | - | - | 120 ° | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2127E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | 2014 | Dividohm®210 | - | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 7 | - | - | 8536.50.90.25 | - | - | - | - | - | - | - | 57mm | SHAFT TYPE | - | SP7T | - | 20A | - | 20V | SOLDER | Adjustable Lug | ROTARY SWITCH | - | 20A | 20A@150VAC | 20A@20VDC | 150V | 30 deg | 1 | LATCHED | - | - | 44.5mm | - | - | ROHS3 Compliant | - | ||
![]() 2124E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | 2007 | Dividohm®210 | - | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 4 | - | - | 8536.50.90.25 | - | - | - | - | - | - | - | 57mm | SHAFT TYPE | - | SP4T | - | 20A | - | 20V | SOLDER | Adjustable Lug | ROTARY SWITCH | - | 20A | 20A@150VAC | 20A@20VDC | 150V | 30 deg | 1 | LATCHED | - | - | 44.5mm | - | - | ROHS3 Compliant | - | ||
![]() 5905E Ohmite | In Stock | - | Datasheet | 14 Weeks | Clip | - | - | - | - | - | Ceramic | - | - | Bulk | 2006 | 90 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | 22.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 9S-10 Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | 200 | - | - | - | - | Steel | - | - | Bulk | - | 200, 210, 270 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 2172G Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | Powr-Rib®PFE | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29A | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 6111A-EN-170E Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | - | - | - | - | - | - | - | 2013 | Euro-Power | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |