- Series
- Accessory Type
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Published
- Mount
- REACH SVHC
- Material
- Length
- Package / Case
Attribute column
Manufacturer
Ohmite Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Body Length or Diameter | Actuator Type | Working Voltage | Switch Function | Size Code | Contact Current(DC)-Max | Rated Temperature | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Switch Type | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Switch Action | Outside Diameter | Thermal Support Device Type | Diameter | Height | Length | Body Height | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6001 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | 100 | - | - | - | - | - | - | - | - | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 9-100 Ohmite | In Stock | - | Datasheet | - | - | 100 | YES | WRAPAROUND | SURFACE MOUNT | Steel | 125°C | -55°C | Bulk | - | 200, 210, 270 | 2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 910Ohm | - | Matte Tin (Sn) | 8533.21.00.30 | - | TR, PAPER | Chip | FIXED RESISTOR | - | 0.25W | - | - | 400V | - | 1206 | - | 70°C | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | 4.75mm | 15.9mm | 31.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 7PA100 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | Mica | - | - | - | 2010 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.29mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 7PA75E Ohmite | In Stock | - | Datasheet | 14 Weeks | Bolt | - | - | - | - | Mica | - | - | - | 2014 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | 171mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2176E Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | - | - | - | - | - | - | 2014 | Powr-Rib®PFR | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2136E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | 2014 | Dividohm®210 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7PA5 Ohmite | In Stock | - | Datasheet | 14 Weeks | Bolt | - | - | - | - | Mica | - | - | - | - | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 2126 Ohmite | In Stock | - | Datasheet | - | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | Dividohm®210 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 6 | - | 8536.50.90.25 | - | - | - | - | compliant | - | 57mm | SHAFT TYPE | - | SP6T | - | 20A | - | 20V | SOLDER | Adjustable Lug | ROTARY SWITCH | - | 20A | 20A@150VAC | 20A@20VDC | 150V | 30 deg | 1 | LATCHED | - | - | - | - | - | 44.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 2124 Ohmite | In Stock | - | Datasheet | - | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | Dividohm®210 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 4 | - | 8536.50.90.25 | - | - | - | - | unknown | - | 57mm | SHAFT TYPE | - | SP4T | - | 20A | - | 20V | SOLDER | Adjustable Lug | ROTARY SWITCH | - | 20A | 20A@150VAC | 20A@20VDC | 150V | 30 deg | 1 | LATCHED | - | - | - | - | - | 44.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 9E-100 Ohmite | In Stock | - | Datasheet | 14 Weeks | Brackets | 100 | - | - | - | - | - | - | - | 2011 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | M3.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 7PA10E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | Mica | - | - | - | 2014 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2121E Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | - | - | - | - | - | - | 2010 | Dividohm®210 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 12E-100 Ohmite | In Stock | - | Datasheet | 14 Weeks | Brackets | 200 | - | - | - | - | - | - | - | - | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 6017E Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | 200 | - | - | - | Mica | - | - | Bulk | 2010 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 225W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | 38.1 mm | - | - | - | - | - | 19.05 mm | Unknown | ROHS3 Compliant | - | ||
![]() 2128 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Dividohm®210 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | Adjustable Lug | - | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 6120D-1 3-4E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | 2014 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7PA25 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | Mica | - | - | - | 2010 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 6112A-EN-170E Ohmite | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | - | - | - | - | - | - | 2013 | Euro-Power | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7PA160E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | - | - | - | - | 2014 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | 241mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5905 Ohmite | In Stock | - | Datasheet | 14 Weeks | Clip | - | - | - | - | - | 155°C | -55°C | Bulk | - | 90 | 1% | e3 | yes | Active | Not Applicable | 2 | - | 25 ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | Chip | FIXED RESISTOR | compliant | 0.25W | - | - | 600V | - | 1206 | - | - | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.9mm | - | - | - | Non-RoHS Compliant | - |