- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS250 100R 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 100 Ohms | - | - | - | - | Resistors | 250 W | Wirewound | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 42 mm | - | 110 mm | 72.5 mm | ||
![]() NHS250 390R 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Compliant | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | Solder | 100 ppm/°C | 390 Ω | 200 °C | -55 °C | Wirewound | - | Resistors | 250 W | Wirewound | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 41.8 mm | - | 109.7 mm | 72.5 mm | ||
![]() HS100 12R F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | HS | - | 5 % | - | 100 PPM / C | 12 Ohms | - | - | - | - | Resistors | 100 W | Wirewound | Solder Lug | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 24.1 mm | - | 65.2 mm | 27.5 mm | ||
![]() HSW600 4R7 J Ohmite | 51 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | + 175 C | Ohmite | - | Chassis Mount | Box | - | Active | Details | 1.631 lbs | 2 kV | - | Box | HSW | 4.488 L x 2.835 W (114.00mm x 72.00mm) | ±5% | - | ±50ppm/°C | 4.7 Ohms | - | - | - | 600W | Resistors | 600 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 45 mm | 1.772 (45.00mm) | 114 mm | 72 mm | ||
![]() HS300 50R F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS300 50R 1% | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | HS | - | 1 % | - | 100 PPM / C | 50 Ohms | - | - | - | - | Resistors | 300 W | Wirewound | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 42 mm | - | 128 mm | 45.5 mm | ||
![]() NHS300 10R 5% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Compliant | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 5 % | Solder | 100 ppm/°C | 10 Ω | 200 °C | -55 °C | Wirewound | - | Resistors | 300 W | Wirewound | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 41.8 mm | - | 127.7 mm | 72.5 mm | ||
![]() NHS200 150R 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 18 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Compliant | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | Solder | 100 ppm/°C | 150 Ω | 200 °C | -55 °C | Wirewound | - | Resistors | 200 W | Wirewound | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 41.8 mm | - | 89.7 mm | 72.5 mm | ||
![]() HS250 12R5 J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15 50R F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS15 50R 1% | - | Non-Compliant | 0.246918 oz | 265 V | - | Bulk | HS | - | 1 % | - | 100 PPM / C | 50 Ohms | - | - | - | - | Resistors | 15 W | Wirewound | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 11 mm | - | 20 mm | 11.2 mm | ||
![]() HS200 240R F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 18 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | 1.047 lbs | 1.9 kV | - | - | HS | - | 1 % | - | 100 PPM / C | 240 Ohms | - | - | - | - | Resistors | 200 W | Wirewound | Screw | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 42 mm | - | 90 mm | 45.5 mm | ||
![]() HS100F50R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS100-R5-F Ohmite | 18 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | - | Active | Details | 0.141096 oz | 1.9 kV | - | Bulk | ARCOL, HS | 2.567 L x 1.075 W (65.20mm x 27.30mm) | ±1% | - | ±100ppm/°C | 500 mOhms | - | - | Wirewound | 100W | Resistors | 100 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | - | Aluminum | Aluminum Housed Resistors, Non-Inductive | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 47.5 mm | ||
![]() NHS100 250R 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 250 Ohms | - | - | - | - | Resistors | 100 W | Wirewound | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 24.1 mm | - | 65.2 mm | 47.5 mm | ||
![]() HS150HV4R7K Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | - | Ohmite | + 200 C | - | - | Chassis Mount | - | - | - | - | - | 2.5 kV | - | - | HS | - | 10 % | - | 100 PPM / C | 4.7 Ohms | - | - | - | - | Resistors | 150 W | Wirewound | Solder Lug | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 24 mm | - | 98 mm | 27.5 mm | ||
![]() NHS25 40R 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Compliant | 0.493835 oz | 550 V | - | Bulk | NHS | - | 1 % | Solder | 100 ppm/°C | 40 Ω | 200 °C | -55 °C | Wirewound | - | Resistors | 25 W | Wirewound | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 14.6 mm | - | 27.3 mm | 28 mm | ||
![]() 50/100MJ100-278 Ohmite | 47 |
| - | Module | Flanges | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | 50/100M | 3.688 L x 0.750 W (93.68mm x 19.05mm) | ±5% | - | ±90ppm/°C | 100 Ohms | - | - | Wirewound | 50W | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | - | - | Aluminum | - | - | - | - | 0.750 (19.05mm) | - | - | ||
![]() HS205A60K00A Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS200 50K J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS300 7K5 F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS300 15K F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |