- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS100 4R0 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 4 Ohms | - | - | Resistors | 100 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() HS50F 100R F 200MM M404 Ohmite | 22 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 100 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS50E3 20R F M145 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 12.5 kV | - | Bulk | HSE3 | 1.933 L x 1.169 W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 20 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() CF40J37R5E Ohmite | In Stock | - | - | - | - | Ohmite | - | Ohmite | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | Wirewound Resistors | - | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | ||
![]() HS100E6 50R F M193 Ohmite | 63 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 16 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() 825F1K1E Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | -55°C ~ 275°C | - | Metal-Mite®89 | 1.062 L x 1.094 W (26.98mm x 27.79mm) | ±1% | ±20ppm/°C | 1.1 kOhms | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | - | - | - | - | - | 0.556 (14.12mm) | - | - | - | ||
![]() HS250J14K7E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFBR100L22RKF Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 25 | Ohmite | + 200 C | - | - 50 C | Chassis Mount | - | - | - | Details | - | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 22 Ohms | - | - | Resistors | 100 W | Thick Film | - | Wire Lead | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1 mm | - | 61 mm | 41 mm | - | ||
![]() TFBR100L15RKF Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 25 | Ohmite | + 200 C | - | - 50 C | Chassis Mount | - | - | - | Details | - | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 15 Ohms | - | - | Resistors | 100 W | Thick Film | - | Wire Lead | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1 mm | - | 61 mm | 41 mm | - | ||
![]() TFBR100L22RKL Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 25 | Ohmite | + 200 C | - | - 50 C | Chassis Mount | - | - | - | Details | - | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 22 Ohms | - | - | Resistors | 100 W | Thick Film | - | Solder Pad | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1 mm | - | 61 mm | 41 mm | - | ||
![]() TFBR30020RKL Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 25 | Ohmite | + 200 C | - | - 50 C | Chassis Mount | - | - | - | Details | - | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 20 Ohms | - | - | Resistors | 300 W | Thick Film | - | Solder Pad | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1 mm | - | 70 mm | 61 mm | - | ||
![]() TFBR30022RKF Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 25 | Ohmite | + 200 C | - | - 50 C | Chassis Mount | - | - | - | Details | 1.440883 oz | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 22 Ohms | - | - | Resistors | 300 W | Thick Film | - | Wire Lead | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1 mm | - | 70 mm | 61 mm | - | ||
![]() HS75E6 10R F M193 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 32 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 2.539725 oz | 1.4 kV | - | Box | HSE6 | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±1% | ±100ppm/°C | 10 Ohms | Wirewound | 75W | Resistors | 75 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 48.7 mm | 27.5 mm | - | ||
![]() HS50E3 50R F M145 Ohmite | 109 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 12.5 kV | - | Bulk | HSE3 | 1.933 L x 1.169 W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS100E6 150R F M193 Ohmite | 58 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 16 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 150 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() D25K2K5E-DEL Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | - | - | - | - | - | ± 260ppm/°C | 2.5kohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | ± 10% | - | - | - | 50.8mm | - | - | - | - | - | - | ||
![]() HS50F R22 J M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 100ppm/°C | 0.22ohm | - | - | - | 50W | - | High Power | - | - | - | - | - | - | ± 5% | - | - | - | 49.1mm | 28mm | - | - | - | - | 14.8mm | ||
![]() HS50F R1 J M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 100ppm/°C | 0.1ohm | - | - | - | 50W | - | High Power | - | - | - | - | - | - | ± 5% | - | - | - | 49.1mm | 28mm | - | - | - | - | 14.8mm | ||
![]() HS50F 4R7 F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 100ppm/°C | 4.7ohm | - | - | - | 50W | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 49.1mm | 28mm | - | - | - | - | 14.8mm | ||
![]() HS50F 3K3 F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 25ppm/°C | 3.3kohm | - | - | - | 50W | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 49.1mm | 28mm | - | - | - | - | 14.8mm |