- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Qualification | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50F 2R2 F M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 100ppm/°C | 2.2ohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS50F 68R F M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 100ppm/°C | 68ohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS50F 4K7 F M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 25ppm/°C | 4.7kohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS50F R5 J M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 100ppm/°C | 0.5ohm | 50W | High Power | ± 5% | 49.1mm | 28mm | 14.8mm | ||
![]() HS50F 27R F M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 100ppm/°C | 27ohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS50F 120R F M404 Ohmite | 47 | - | - | - | 1.25kV | ± 100ppm/°C | 120ohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS50F 1K5 F M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 25ppm/°C | 1.5kohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS50F 1K2 F M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 25ppm/°C | 1.2kohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS100F R22 J M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 0.22ohm | 100W | High Power | ± 5% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS50F 1K F M404 Ohmite | In Stock | - | - | - | 1.25kV | ± 25ppm/°C | 1kohm | 50W | High Power | ± 1% | 49.1mm | 28mm | 14.8mm | ||
![]() HS100F 1R F M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 1ohm | 100W | High Power | ± 1% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS100F 10R F M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 10ohm | 100W | High Power | ± 1% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS100F R47 J M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 0.47ohm | 100W | High Power | ± 5% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS100F 22R F M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 22ohm | 100W | High Power | ± 1% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS100F 5R F M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 5ohm | 100W | High Power | ± 1% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS25F 5R F M404 Ohmite | In Stock | - | - | - | 550V | ± 100ppm/°C | 5ohm | 25W | High Power | ± 1% | 27.3mm | 28mm | 14.8mm | ||
![]() HS100F 50R F M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 50ohm | 100W | High Power | ± 1% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS100F 680R F M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 680ohm | 100W | High Power | ± 1% | 65.2mm | 47.5mm | 24.1mm | ||
![]() HS25F 56R F M404 Ohmite | In Stock | - | - | - | 550V | ± 100ppm/°C | 56ohm | 25W | High Power | ± 1% | 27.3mm | 28mm | 14.8mm | ||
![]() HS100F 4R F M372 Ohmite | In Stock | - | - | - | 1.8kV | ± 100ppm/°C | 4ohm | 100W | High Power | ± 1% | 65.2mm | 47.5mm | 24.1mm |