- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Lead Length | Failure Rate | Lead Diameter | Lead Style | Terminal Type | Product Type | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Wattage | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25F 15K F M404 Ohmite | 165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | ± 25ppm/°C | 15kohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | 14.8mm | ||
![]() HS25F 27R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | ± 100ppm/°C | 27ohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | 14.8mm | ||
![]() HS25F 1R5 F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | ± 100ppm/°C | 1.5ohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | 14.8mm | ||
![]() B5J110 Ohmite | In Stock | - | - | - | - | - | - | Ohmite | B5J110 | - | - | - | - | - | Tubular | - | - | No | - | - | - | - | - | - | - | - | 110 Ohms | Wirewound | - | - | - | - | - | - | 1.5 | - | 0.032 | - | Lugs and Leads | - | - | - | - | - | - | 5.25 | - | - | - | - | - | - | - | - | ||
![]() D175K750 Ohmite | In Stock | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Tubular | - | - | No | - | - | - | - | - | - | - | - | 750 Ohms | Ceramic | - | - | - | - | - | - | - | - | - | - | Radial Lugs | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | ||
![]() HS100E6 2R F M193 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 16 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | - | Active | - | Details | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 2 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | - | - | Solder Lugs | - | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | - | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() LPR50 18R J Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 1 | Ohmite | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | - | 18 Ohms | - | - | Resistors | 50 W | - | - | Wire Lead | - | - | - | - | - | Planar Resistors | - | - | - | - | Aluminum Housed Resistors | - | Planar Resistors - Chassis Mount | - | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() HS100F 4K7 F 200MM M372 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 40 | Ohmite | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | ||
![]() NHS50 330R F Ohmite | In Stock | - | - | - | - | Ohmite | - | Ohmite | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | NHS | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors, Non-Inductive | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | ||
![]() NHS300 25R 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | - | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 25 Ohms | - | - | Resistors | 300 W | Wirewound | - | Screw | - | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() HS25F 4K7 F 200MM M404 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 550 V | - | Bulk | HSF | - | 1 % | 25 PPM / C | 4.7 kOhms | - | - | Resistors | 25 W | Wirewound | - | Wire Lead | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS50F 1K2 F 200MM M404 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 1.25 kV | - | Bulk | HSF | - | 1 % | 25 PPM / C | 1.2 kOhms | - | - | Resistors | 50 W | Wirewound | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() HS150 2R0 F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS250F10RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25E3 1R F M145 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | - | Active | - | Details | 0.458562 oz | 550 V | - | Bulk | HSE3 | 1.075 L x 1.169 W (27.30mm x 29.70mm) | ±1% | ±100ppm/°C | 1 Ohms | Wirewound | 25W | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | - | Solder Lugs | - | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.575 (14.60mm) | 27.3 mm | 14.2 mm | - | ||
![]() HS25E3 68R F M145 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 120 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 550 V | - | Bulk | HS-E | - | 1 % | 100 PPM / C | 68 Ohms | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminium Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS25E3 6R8 F M145 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 120 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 550 V | - | Bulk | HS-E | - | 1 % | 100 PPM / C | 6.8 Ohms | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminium Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS25E3 4K7 F M145 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 120 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 550 V | - | Bulk | HS-E | - | 1 % | 25 PPM / C | 4.7 kOhms | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminium Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS25E3 15R F M145 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 120 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 550 V | - | Bulk | HS-E | - | 1 % | 100 PPM / C | 15 Ohms | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminium Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS75E6 22R F M193 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 32 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 1.4 kV | - | Bulk | HS-E | - | 1 % | 100 PPM / C | 22 Ohms | - | - | Resistors | 75 W | Wirewound | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminium Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | - | 48.7 mm | 27.5 mm | - |