- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Product | Connection Type | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50F 25R F 200MM M404 Ohmite | 19 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Dwyer Instruments | 2003VA32-230-QS | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 25 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Threaded | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS50F 27R F 200MM M404 Ohmite | 196 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 27 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS25F 33R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.458562 oz | 550 V | - | Bulk | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 33 Ohms | Wirewound | 25W | Resistors | 25 W | Wirewound | - | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 27.3 mm | 14.2 mm | - | ||
![]() HS100F 470R F 200MM M372 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 40 | Ohmite | - | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 4.056506 oz | 1.9 kV | - | Bulk | HSF | - | 1 % | 100 PPM / C | 470 Ohms | - | - | Resistors | 100 W | Wirewound | - | Wire Lead | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | - | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() HS50F 24R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 24 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS100F 150R F 200MM M372 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 150 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS50F 10R F 200MM M404 Ohmite | 247 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 10 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS100F 330R F 200MM M372 Ohmite | 75 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 330 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100F 1R5 F 200MM M372 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 1.5 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS50F 6R8 F 200MM M404 Ohmite | 187 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 6.8 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS100F 22R F 200MM M372 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 22 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100F 6R8 F 200MM M372 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 40 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | Details | - | 1.9 kV | - | Bulk | HSF | - | 1 % | 100 PPM / C | 6.8 Ohms | - | - | Resistors | 100 W | Wirewound | - | Wire Lead | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | - | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() HS100F 4R7 F 200MM M372 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 4.7 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS50F 8R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 8 Ohms | Wirewound | 50W | Resistors | 50W | Wirewound | High Power | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | ± 1% | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 49.1mm | 28mm | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | 14.8mm | ||
![]() HS50F 50R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS25F 22R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.458562 oz | 550 V | - | Bulk | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 22 Ohms | Wirewound | 25W | Resistors | 25 W | Wirewound | - | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 27.3 mm | 14.2 mm | - | ||
![]() HS50F 4R7 F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 4.7 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS100F 2R2 F 200MM M372 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 2.2 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS25F 2R2 F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.458562 oz | 550 V | - | Bulk | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 2.2 Ohms | Wirewound | 25W | Resistors | 25 W | Wirewound | - | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 27.3 mm | 14.2 mm | - | ||
![]() HS100F 680R F 200MM M372 Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 40 | Ohmite | - | + 200 C | - | - | Chassis Mount | - | - | - | Details | - | 1.9 kV | - | Bulk | HSF | - | 1 % | 100 PPM / C | 680 Ohms | - | - | Resistors | 100 W | Wirewound | - | Wire Lead | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | - | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - |